Knight Optical (UK) Ltd Doublet Lens 4mmdia x 5mm F.L. LDB0504

Description
A single lens used to form an image will always show some chromatic aberration, that is variation of focal length with wavelength. Achromatic doublet lenses correct for this as they are constructed from two different glass types and designed to remove first order chromatic aberration. Generally spherical aberration is reduced at the same time. Achromatic doublets are widely used to form images, for example telescope objectives, and also to focus laser beams. These quality achromats have been designed and optimised for performance and are available as positive and negative focal length types. We stock a full range of doublet lenses from small 3mm dia up to 110mm dia to meet a range of demanding applications. Typical applications where achromatic doublet lenses are used are imaging, analysers, fibre-optic lighting, laser range finders endoscopes and borescopes. We can offer custom achromatic doublet lenses to meet your requirements or alternatively edge stock lenses for a quick turnaround, please enquire.
Datasheet
Description
A single lens used to form an image will always show some chromatic aberration, that is variation of focal length with wavelength. Achromatic doublet lenses correct for this as they are constructed from two different glass types and designed to remove first order chromatic aberration. Generally spherical aberration is reduced at the same time. Achromatic doublets are widely used to form images, for example telescope objectives, and also to focus laser beams. These quality achromats have been designed and optimised for performance and are available as positive and negative focal length types. We stock a full range of doublet lenses from small 3mm dia up to 110mm dia to meet a range of demanding applications. Typical applications where achromatic doublet lenses are used are imaging, analysers, fibre-optic lighting, laser range finders endoscopes and borescopes. We can offer custom achromatic doublet lenses to meet your requirements or alternatively edge stock lenses for a quick turnaround, please enquire.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Doublet Lens 4mmdia x 5mm F.L. - LDB0504 - Knight Optical (UK) Ltd
Harrietsham, United Kingdom
Doublet Lens 4mmdia x 5mm F.L.
LDB0504
Doublet Lens 4mmdia x 5mm F.L. LDB0504
A single lens used to form an image will always show some chromatic aberration, that is variation of focal length with wavelength. Achromatic doublet lenses correct for this as they are constructed from two different glass types and designed to remove first order chromatic aberration. Generally spherical aberration is reduced at the same time. Achromatic doublets are widely used to form images, for example telescope objectives, and also to focus laser beams. These quality achromats have been designed and optimised for performance and are available as positive and negative focal length types. We stock a full range of doublet lenses from small 3mm dia up to 110mm dia to meet a range of demanding applications. Typical applications where achromatic doublet lenses are used are imaging, analysers, fibre-optic lighting, laser range finders endoscopes and borescopes. We can offer custom achromatic doublet lenses to meet your requirements or alternatively edge stock lenses for a quick turnaround, please enquire.

A single lens used to form an image will always show some chromatic aberration, that is variation of focal length with wavelength. Achromatic doublet lenses correct for this as they are constructed from two different glass types and designed to remove first order chromatic aberration. Generally spherical aberration is reduced at the same time. Achromatic doublets are widely used to form images, for example telescope objectives, and also to focus laser beams.

These quality achromats have been designed and optimised for performance and are available as positive and negative focal length types. We stock a full range of doublet lenses from small 3mm dia up to 110mm dia to meet a range of demanding applications. Typical applications where achromatic doublet lenses are used are imaging, analysers, fibre-optic lighting, laser range finders endoscopes and borescopes.

We can offer custom achromatic doublet lenses to meet your requirements or alternatively edge stock lenses for a quick turnaround, please enquire.

Supplier's Site Datasheet

Technical Specifications

  Knight Optical (UK) Ltd
Product Category Optical Lenses
Product Number LDB0504
Product Name Doublet Lens 4mmdia x 5mm F.L.
Focal Length 5 mm (0.1969 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Custom Optical Lenses -  - Insaco, Inc.
Specs
Lens Type Spherical Lens
Materials Sapphire
View Details
Laser Lenses - 194048 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lens Features Laser / Heat Resistant
View Details
Achromatic Lenses - Ax08524 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Lens Type Achromats; Spherical Lens
Focal Length 17.5 mm (0.6890 inch)
Center Thickness 5.8 mm (0.2283 inch)
View Details
Bi-Convex Lens, N-BK7, 25.4 mm Diameter, 250 mm EFL, 1000-1550nm - KBX079AR.18 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 249 mm (9.8 inch)
Center Thickness 3.63 mm (0.1428 inch)
View Details