Knight Optical (UK) Ltd Planoconvex Cylindrical Lens UVFS 50x25mm 50mm F.L. Uncoated LCF5050

Description
Fused silica cylindrical lenses are widely used in the ultraviolet applications and these cylindrical lenses find many applications for beam handling in this spectral region. Like all cylindrical lenses they will create line focii. These cylindrical lenses are the ultra-violet type manufactured from UV grade fused which is useful a useful choice of material for applications at 185nm and is available in planoconvex and planoconcave forms. We can supply custom UV grade cylindrical lenses in rectangular or circular shaped apertures. We also offer mounting options for seamless integration into your optical system. Our cylindrical lenses are available in AR coated (248-400nm) and uncoated options. Uncoated cylindrical lenses can be custom AR coated to suite your specific application or edged to circular apertures at short notice. We can also offer custom UV grade fused silica cylindrical lenses in a range of alternative UV materials such as quartz or calcium fluoride to meet your specific requirements. Alternatively stock rectangular shaped UV cylindrical lenses can be edged to circular apertures at short notice, please enquire. Please note we also stock BK7 or equivalent Cylindrical lenses for visible/ NIR applications, they are also stocked BBAR coated for 450-900nm.
Datasheet
Description
Fused silica cylindrical lenses are widely used in the ultraviolet applications and these cylindrical lenses find many applications for beam handling in this spectral region. Like all cylindrical lenses they will create line focii. These cylindrical lenses are the ultra-violet type manufactured from UV grade fused which is useful a useful choice of material for applications at 185nm and is available in planoconvex and planoconcave forms. We can supply custom UV grade cylindrical lenses in rectangular or circular shaped apertures. We also offer mounting options for seamless integration into your optical system. Our cylindrical lenses are available in AR coated (248-400nm) and uncoated options. Uncoated cylindrical lenses can be custom AR coated to suite your specific application or edged to circular apertures at short notice. We can also offer custom UV grade fused silica cylindrical lenses in a range of alternative UV materials such as quartz or calcium fluoride to meet your specific requirements. Alternatively stock rectangular shaped UV cylindrical lenses can be edged to circular apertures at short notice, please enquire. Please note we also stock BK7 or equivalent Cylindrical lenses for visible/ NIR applications, they are also stocked BBAR coated for 450-900nm.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Planoconvex Cylindrical Lens UVFS 50x25mm 50mm F.L. Uncoated - LCF5050 - Knight Optical (UK) Ltd
Harrietsham, United Kingdom
Planoconvex Cylindrical Lens UVFS 50x25mm 50mm F.L. Uncoated
LCF5050
Planoconvex Cylindrical Lens UVFS 50x25mm 50mm F.L. Uncoated LCF5050
Fused silica cylindrical lenses are widely used in the ultraviolet applications and these cylindrical lenses find many applications for beam handling in this spectral region. Like all cylindrical lenses they will create line focii. These cylindrical lenses are the ultra-violet type manufactured from UV grade fused which is useful a useful choice of material for applications at 185nm and is available in planoconvex and planoconcave forms. We can supply custom UV grade cylindrical lenses in rectangular or circular shaped apertures. We also offer mounting options for seamless integration into your optical system. Our cylindrical lenses are available in AR coated (248-400nm) and uncoated options. Uncoated cylindrical lenses can be custom AR coated to suite your specific application or edged to circular apertures at short notice. We can also offer custom UV grade fused silica cylindrical lenses in a range of alternative UV materials such as quartz or calcium fluoride to meet your specific requirements. Alternatively stock rectangular shaped UV cylindrical lenses can be edged to circular apertures at short notice, please enquire. Please note we also stock BK7 or equivalent Cylindrical lenses for visible/ NIR applications, they are also stocked BBAR coated for 450-900nm.

Fused silica cylindrical lenses are widely used in the ultraviolet applications and these cylindrical lenses find many applications for beam handling in this spectral region. Like all cylindrical lenses they will create line focii.

These cylindrical lenses are the ultra-violet type manufactured from UV grade fused which is useful a useful choice of material for applications at 185nm and is available in planoconvex and planoconcave forms. We can supply custom UV grade cylindrical lenses in rectangular or circular shaped apertures. We also offer mounting options for seamless integration into your optical system.
Our cylindrical lenses are available in AR coated (248-400nm) and uncoated options. Uncoated cylindrical lenses can be custom AR coated to suite your specific application or edged to circular apertures at short notice.
We can also offer custom UV grade fused silica cylindrical lenses in a range of alternative UV materials such as quartz or calcium fluoride to meet your specific requirements. Alternatively stock rectangular shaped UV cylindrical lenses can be edged to circular apertures at short notice, please enquire.
Please note we also stock BK7 or equivalent Cylindrical lenses for visible/ NIR applications, they are also stocked BBAR coated for 450-900nm.

Supplier's Site Datasheet

Technical Specifications

  Knight Optical (UK) Ltd
Product Category Optical Lenses
Product Number LCF5050
Product Name Planoconvex Cylindrical Lens UVFS 50x25mm 50mm F.L. Uncoated
Lens Type Cylindrical Lens
Unlock Full Specs
to access all available technical data

Similar Products

Lenses -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Lens Type Cylindrical Lens; Meniscus (optional feature)
Lens Application Infrared; Visible
Materials BK7 Glass; Calcium Fluoride; Sapphire; Zinc Selenide; Ultra-violet grade Fused Silica
View Details
Bi-Concave Lenses - LBC-254-R779-BK7 - CASTECH, Inc.
Specs
Lens Type Spherical Lens
Diameter / Length 25.4 mm (1 inch)
Radius of Curvature -77.94 mm (-3.07 inch)
View Details
Laser Lenses - 2107334 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lens Type Plano Convex Cylindrical
Lens Features Laser / Heat Resistant
View Details
Precision Aspherical Lenses - G974 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Lens Type Aspheric; Spherical Lens
Focal Length 27 mm (1.06 inch)
Center Thickness 12.3 mm (0.4843 inch)
View Details