Knight Optical (UK) Ltd Planoconcave Cylindrical Lens UVFS 50x25mm 12.5mm F.L. Uncoated LCF1250

Description
Fused silica cylindrical lenses are widely used in the ultraviolet applications and these cylindrical lenses find many applications for beam handling in this spectral region. Like all cylindrical lenses they will create line focii. These cylindrical lenses are the ultra-violet type manufactured from UV grade fused which is useful a useful choice of material for applications at 185nm and is available in planoconvex and planoconcave forms. We can supply custom UV grade cylindrical lenses in rectangular or circular shaped apertures. We also offer mounting options for seamless integration into your optical system. Our cylindrical lenses are available in AR coated (248-400nm) and uncoated options. Uncoated cylindrical lenses can be custom AR coated to suite your specific application or edged to circular apertures at short notice. We can also offer custom UV grade fused silica cylindrical lenses in a range of alternative UV materials such as quartz or calcium fluoride to meet your specific requirements. Alternatively stock rectangular shaped UV cylindrical lenses can be edged to circular apertures at short notice, please enquire. Please note we also stock BK7 or equivalent Cylindrical lenses for visible/ NIR applications, they are also stocked BBAR coated for 450-900nm.
Datasheet
Description
Fused silica cylindrical lenses are widely used in the ultraviolet applications and these cylindrical lenses find many applications for beam handling in this spectral region. Like all cylindrical lenses they will create line focii. These cylindrical lenses are the ultra-violet type manufactured from UV grade fused which is useful a useful choice of material for applications at 185nm and is available in planoconvex and planoconcave forms. We can supply custom UV grade cylindrical lenses in rectangular or circular shaped apertures. We also offer mounting options for seamless integration into your optical system. Our cylindrical lenses are available in AR coated (248-400nm) and uncoated options. Uncoated cylindrical lenses can be custom AR coated to suite your specific application or edged to circular apertures at short notice. We can also offer custom UV grade fused silica cylindrical lenses in a range of alternative UV materials such as quartz or calcium fluoride to meet your specific requirements. Alternatively stock rectangular shaped UV cylindrical lenses can be edged to circular apertures at short notice, please enquire. Please note we also stock BK7 or equivalent Cylindrical lenses for visible/ NIR applications, they are also stocked BBAR coated for 450-900nm.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Planoconcave Cylindrical Lens UVFS 50x25mm 12.5mm F.L. Uncoated - LCF1250 - Knight Optical (UK) Ltd
Harrietsham, United Kingdom
Planoconcave Cylindrical Lens UVFS 50x25mm 12.5mm F.L. Uncoated
LCF1250
Planoconcave Cylindrical Lens UVFS 50x25mm 12.5mm F.L. Uncoated LCF1250
Fused silica cylindrical lenses are widely used in the ultraviolet applications and these cylindrical lenses find many applications for beam handling in this spectral region. Like all cylindrical lenses they will create line focii. These cylindrical lenses are the ultra-violet type manufactured from UV grade fused which is useful a useful choice of material for applications at 185nm and is available in planoconvex and planoconcave forms. We can supply custom UV grade cylindrical lenses in rectangular or circular shaped apertures. We also offer mounting options for seamless integration into your optical system. Our cylindrical lenses are available in AR coated (248-400nm) and uncoated options. Uncoated cylindrical lenses can be custom AR coated to suite your specific application or edged to circular apertures at short notice. We can also offer custom UV grade fused silica cylindrical lenses in a range of alternative UV materials such as quartz or calcium fluoride to meet your specific requirements. Alternatively stock rectangular shaped UV cylindrical lenses can be edged to circular apertures at short notice, please enquire. Please note we also stock BK7 or equivalent Cylindrical lenses for visible/ NIR applications, they are also stocked BBAR coated for 450-900nm.

Fused silica cylindrical lenses are widely used in the ultraviolet applications and these cylindrical lenses find many applications for beam handling in this spectral region. Like all cylindrical lenses they will create line focii.

These cylindrical lenses are the ultra-violet type manufactured from UV grade fused which is useful a useful choice of material for applications at 185nm and is available in planoconvex and planoconcave forms. We can supply custom UV grade cylindrical lenses in rectangular or circular shaped apertures. We also offer mounting options for seamless integration into your optical system.
Our cylindrical lenses are available in AR coated (248-400nm) and uncoated options. Uncoated cylindrical lenses can be custom AR coated to suite your specific application or edged to circular apertures at short notice.
We can also offer custom UV grade fused silica cylindrical lenses in a range of alternative UV materials such as quartz or calcium fluoride to meet your specific requirements. Alternatively stock rectangular shaped UV cylindrical lenses can be edged to circular apertures at short notice, please enquire.
Please note we also stock BK7 or equivalent Cylindrical lenses for visible/ NIR applications, they are also stocked BBAR coated for 450-900nm.

Supplier's Site Datasheet

Technical Specifications

  Knight Optical (UK) Ltd
Product Category Optical Lenses
Product Number LCF1250
Product Name Planoconcave Cylindrical Lens UVFS 50x25mm 12.5mm F.L. Uncoated
Lens Type Cylindrical Lens
Unlock Full Specs
to access all available technical data

Similar Products

Laser Lenses - 1271544 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lens Type C2
Lens Features Laser / Heat Resistant
View Details
Precision Double-Convex Lenses - G573 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Lens Type Spherical Lens
Focal Length 50 mm (1.97 inch)
Center Thickness 5 mm (0.1969 inch)
View Details
Cylindrical Plano-Concave Lenses -  - CeNing Optics Co., Ltd.
Specs
Lens Type Cylindrical Lens
Lens Application Visible
Focal Length -500 to -8 mm (-19.69 to -0.3150 inch)
View Details