Knight Optical (UK) Ltd Planoconvex Cylindrical Lens BK7 50x25mm x 50mm F.L. Uncoated LCC5050

Description
As the name suggests cylindrical lenses have surfaces which are sections of a cylinder rather than the normal sphere normally used. Cylindrical lenses (cylinder lenses) are often used to change the profile of laser beams, for example to correct for astigmatism and ellipticity in diode lasers or to generate lines form single mode lasers, as in laser line generators. This range is our visible grade type manufactured from BK7 or equivalent and is available in various forms. Planoconvex cylindrical lenses and planoconcave cylindrical lenses are available in either diameter or rectangular shaped apertures. We also offer a range of mounting options for seamless integration into your optical system. Knight Optical's stock lenses are available uncoated or AR coated for visible-NIR applications. Stock uncoated cylindrical lenses can be custom AR coated to suite your specific application. We can also offer custom cylindrical lenses in a range of optical glasses to meet your requirements or alternatively edge stock lenses or resize rectangles for a quick turnaround, please enquire. Please note we are also able to supply custom Fused silica Cylindrical lenses for UV applications, including AR coated for 248-400nm.
Datasheet
Description
As the name suggests cylindrical lenses have surfaces which are sections of a cylinder rather than the normal sphere normally used. Cylindrical lenses (cylinder lenses) are often used to change the profile of laser beams, for example to correct for astigmatism and ellipticity in diode lasers or to generate lines form single mode lasers, as in laser line generators. This range is our visible grade type manufactured from BK7 or equivalent and is available in various forms. Planoconvex cylindrical lenses and planoconcave cylindrical lenses are available in either diameter or rectangular shaped apertures. We also offer a range of mounting options for seamless integration into your optical system. Knight Optical's stock lenses are available uncoated or AR coated for visible-NIR applications. Stock uncoated cylindrical lenses can be custom AR coated to suite your specific application. We can also offer custom cylindrical lenses in a range of optical glasses to meet your requirements or alternatively edge stock lenses or resize rectangles for a quick turnaround, please enquire. Please note we are also able to supply custom Fused silica Cylindrical lenses for UV applications, including AR coated for 248-400nm.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Planoconvex Cylindrical Lens BK7 50x25mm x 50mm F.L. Uncoated - LCC5050 - Knight Optical (UK) Ltd
Harrietsham, United Kingdom
Planoconvex Cylindrical Lens BK7 50x25mm x 50mm F.L. Uncoated
LCC5050
Planoconvex Cylindrical Lens BK7 50x25mm x 50mm F.L. Uncoated LCC5050
As the name suggests cylindrical lenses have surfaces which are sections of a cylinder rather than the normal sphere normally used. Cylindrical lenses (cylinder lenses) are often used to change the profile of laser beams, for example to correct for astigmatism and ellipticity in diode lasers or to generate lines form single mode lasers, as in laser line generators. This range is our visible grade type manufactured from BK7 or equivalent and is available in various forms. Planoconvex cylindrical lenses and planoconcave cylindrical lenses are available in either diameter or rectangular shaped apertures. We also offer a range of mounting options for seamless integration into your optical system. Knight Optical's stock lenses are available uncoated or AR coated for visible-NIR applications. Stock uncoated cylindrical lenses can be custom AR coated to suite your specific application. We can also offer custom cylindrical lenses in a range of optical glasses to meet your requirements or alternatively edge stock lenses or resize rectangles for a quick turnaround, please enquire. Please note we are also able to supply custom Fused silica Cylindrical lenses for UV applications, including AR coated for 248-400nm.

As the name suggests cylindrical lenses have surfaces which are sections of a cylinder rather than the normal sphere normally used. Cylindrical lenses (cylinder lenses) are often used to change the profile of laser beams, for example to correct for astigmatism and ellipticity in diode lasers or to generate lines form single mode lasers, as in laser line generators.

This range is our visible grade type manufactured from BK7 or equivalent and is available in various forms. Planoconvex cylindrical lenses and planoconcave cylindrical lenses are available in either diameter or rectangular shaped apertures. We also offer a range of mounting options for seamless integration into your optical system.
Knight Optical's stock lenses are available uncoated or AR coated for visible-NIR applications. Stock uncoated cylindrical lenses can be custom AR coated to suite your specific application.
We can also offer custom cylindrical lenses in a range of optical glasses to meet your requirements or alternatively edge stock lenses or resize rectangles for a quick turnaround, please enquire.
Please note we are also able to supply custom Fused silica Cylindrical lenses for UV applications, including AR coated for 248-400nm.

Supplier's Site Datasheet

Technical Specifications

  Knight Optical (UK) Ltd
Product Category Optical Lenses
Product Number LCC5050
Product Name Planoconvex Cylindrical Lens BK7 50x25mm x 50mm F.L. Uncoated
Lens Type Cylindrical Lens
Focal Length 50 mm (1.97 inch)
Edge Thickness 1.5 mm (0.0591 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Lenses -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Lens Type Cylindrical Lens; Meniscus (optional feature)
Lens Application Infrared; Visible
Materials BK7 Glass; Calcium Fluoride; Sapphire; Zinc Selenide; Ultra-violet grade Fused Silica
View Details
Plano-Convex Cylindrical Lenses - CLPX-508-254-R239-UVFS - CASTECH, Inc.
Specs
Lens Type Cylindrical Lens
Diameter / Length 50.8 mm (2 inch)
Width 25.4 mm (1 inch)
View Details
Custom Lighting Components - Lenses -  - Pexco
Specs
Materials Extruded acrylic and polycarbonate material blends
View Details
Precision Double-Convex Lenses - G573 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Lens Type Spherical Lens
Focal Length 50 mm (1.97 inch)
Center Thickness 5 mm (0.1969 inch)
View Details