Knight Optical (UK) Ltd Biconvex Lens BK7 12.5mmdia x 15mm F.L. Uncoated LBV1512

Description
Biconvex lenses are one of the most simple lenses, but good quality, glass lenses with both faces convex and spherical. Biconvex lenses are widely used for moderate quality imaging and also for focussing and control of laser beams. Generally biconvex lenses have both surfaces with the same curvature. Knight Optical's stock range of quality grade N-BK7 or equivalent biconvex lenses are available uncoated or broadband AR coated for visible through to NIR applications. Knight optical also offers custom biconvex lenses to meet your requirements or alternatively edge stock lenses for a quick turnaround. We can supply alternative coatings where requested, including broadband 630-1100nm and 1050-1700nm anti reflective coatings for IR and telecoms applications.
Datasheet
Description
Biconvex lenses are one of the most simple lenses, but good quality, glass lenses with both faces convex and spherical. Biconvex lenses are widely used for moderate quality imaging and also for focussing and control of laser beams. Generally biconvex lenses have both surfaces with the same curvature. Knight Optical's stock range of quality grade N-BK7 or equivalent biconvex lenses are available uncoated or broadband AR coated for visible through to NIR applications. Knight optical also offers custom biconvex lenses to meet your requirements or alternatively edge stock lenses for a quick turnaround. We can supply alternative coatings where requested, including broadband 630-1100nm and 1050-1700nm anti reflective coatings for IR and telecoms applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Biconvex Lens BK7 12.5mmdia x 15mm F.L. Uncoated - LBV1512 - Knight Optical (UK) Ltd
Harrietsham, United Kingdom
Biconvex Lens BK7 12.5mmdia x 15mm F.L. Uncoated
LBV1512
Biconvex Lens BK7 12.5mmdia x 15mm F.L. Uncoated LBV1512
Biconvex lenses are one of the most simple lenses, but good quality, glass lenses with both faces convex and spherical. Biconvex lenses are widely used for moderate quality imaging and also for focussing and control of laser beams. Generally biconvex lenses have both surfaces with the same curvature. Knight Optical's stock range of quality grade N-BK7 or equivalent biconvex lenses are available uncoated or broadband AR coated for visible through to NIR applications. Knight optical also offers custom biconvex lenses to meet your requirements or alternatively edge stock lenses for a quick turnaround. We can supply alternative coatings where requested, including broadband 630-1100nm and 1050-1700nm anti reflective coatings for IR and telecoms applications.

Biconvex lenses are one of the most simple lenses, but good quality, glass lenses with both faces convex and spherical. Biconvex lenses are widely used for moderate quality imaging and also for focussing and control of laser beams. Generally biconvex lenses have both surfaces with the same curvature.
Knight Optical's stock range of quality grade N-BK7 or equivalent biconvex lenses are available uncoated or broadband AR coated for visible through to NIR applications. Knight optical also offers custom biconvex lenses to meet your requirements or alternatively edge stock lenses for a quick turnaround. We can supply alternative coatings where requested, including broadband 630-1100nm and 1050-1700nm anti reflective coatings for IR and telecoms applications.

Supplier's Site Datasheet

Technical Specifications

  Knight Optical (UK) Ltd
Product Category Optical Lenses
Product Number LBV1512
Product Name Biconvex Lens BK7 12.5mmdia x 15mm F.L. Uncoated
Focal Length 15 mm (0.5906 inch)
Center Thickness 0.2000 mm (0.0079 inch)
Edge Thickness 0.2000 mm (0.0079 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Collimating capillary lenses - J12818-01 - Hamamatsu Photonics Europe
Specs
Focal Length 0.0200 mm (7.87E-4 inch)
Materials Polyimide film
View Details
Laser Lenses - 1271550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lens Type Moulded Multi Rod
Lens Features Laser / Heat Resistant
View Details
Precision Aspherical Lenses - G976 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Lens Type Aspheric; Spherical Lens
Focal Length 24 mm (0.9449 inch)
Center Thickness 15.6 mm (0.6142 inch)
View Details
Optical Lenses - Achromatic Lenses for Visible - CeNing Optics Co., Ltd.
Specs
Lens Type Achromats
Lens Application Visible
Focal Length 10 to 140 mm (0.3937 to 5.51 inch)
View Details