Knight Optical (UK) Ltd Biconvex Lens BK7 6mmdia x 8mm F.L. Uncoated LBV0806

Description
Biconvex lenses are one of the most simple lenses, but good quality, glass lenses with both faces convex and spherical. Biconvex lenses are widely used for moderate quality imaging and also for focussing and control of laser beams. Generally biconvex lenses have both surfaces with the same curvature. Knight Optical's stock range of quality grade N-BK7 or equivalent biconvex lenses are available uncoated or broadband AR coated for visible through to NIR applications. Knight optical also offers custom biconvex lenses to meet your requirements or alternatively edge stock lenses for a quick turnaround. We can supply alternative coatings where requested, including broadband 630-1100nm and 1050-1700nm anti reflective coatings for IR and telecoms applications.
Datasheet
Description
Biconvex lenses are one of the most simple lenses, but good quality, glass lenses with both faces convex and spherical. Biconvex lenses are widely used for moderate quality imaging and also for focussing and control of laser beams. Generally biconvex lenses have both surfaces with the same curvature. Knight Optical's stock range of quality grade N-BK7 or equivalent biconvex lenses are available uncoated or broadband AR coated for visible through to NIR applications. Knight optical also offers custom biconvex lenses to meet your requirements or alternatively edge stock lenses for a quick turnaround. We can supply alternative coatings where requested, including broadband 630-1100nm and 1050-1700nm anti reflective coatings for IR and telecoms applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Biconvex Lens BK7 6mmdia x 8mm F.L. Uncoated - LBV0806 - Knight Optical (UK) Ltd
Harrietsham, United Kingdom
Biconvex Lens BK7 6mmdia x 8mm F.L. Uncoated
LBV0806
Biconvex Lens BK7 6mmdia x 8mm F.L. Uncoated LBV0806
Biconvex lenses are one of the most simple lenses, but good quality, glass lenses with both faces convex and spherical. Biconvex lenses are widely used for moderate quality imaging and also for focussing and control of laser beams. Generally biconvex lenses have both surfaces with the same curvature. Knight Optical's stock range of quality grade N-BK7 or equivalent biconvex lenses are available uncoated or broadband AR coated for visible through to NIR applications. Knight optical also offers custom biconvex lenses to meet your requirements or alternatively edge stock lenses for a quick turnaround. We can supply alternative coatings where requested, including broadband 630-1100nm and 1050-1700nm anti reflective coatings for IR and telecoms applications.

Biconvex lenses are one of the most simple lenses, but good quality, glass lenses with both faces convex and spherical. Biconvex lenses are widely used for moderate quality imaging and also for focussing and control of laser beams. Generally biconvex lenses have both surfaces with the same curvature.
Knight Optical's stock range of quality grade N-BK7 or equivalent biconvex lenses are available uncoated or broadband AR coated for visible through to NIR applications. Knight optical also offers custom biconvex lenses to meet your requirements or alternatively edge stock lenses for a quick turnaround. We can supply alternative coatings where requested, including broadband 630-1100nm and 1050-1700nm anti reflective coatings for IR and telecoms applications.

Supplier's Site Datasheet

Technical Specifications

  Knight Optical (UK) Ltd
Product Category Optical Lenses
Product Number LBV0806
Product Name Biconvex Lens BK7 6mmdia x 8mm F.L. Uncoated
Focal Length 8 mm (0.3150 inch)
Center Thickness 0.2000 mm (0.0079 inch)
Edge Thickness 0.2000 mm (0.0079 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Laser Lenses - 2107335 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lens Type Plano Convex Cylindrical
Lens Features Laser / Heat Resistant
View Details
Optical Lenses - Achromatic Lenses for Visible - CeNing Optics Co., Ltd.
Specs
Lens Type Achromats
Lens Application Visible
Focal Length 10 to 140 mm (0.3937 to 5.51 inch)
View Details
Precision Plano-Convex Lenses - G1062 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Lens Type Spherical Lens
Focal Length 50 mm (1.97 inch)
Center Thickness 3.1 mm (0.1220 inch)
View Details
Bi-Concave Lens, N-BK7, 25.4 mm Diameter, -100 mm EFL, Uncoated - KBC037 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length -101 mm (-3.97 inch)
Center Thickness 2.5 mm (0.0984 inch)
View Details