Knight Optical (UK) Ltd Hyper Hemispheric Ball Lens, Ohara S-LAH78, 0.5mmdia LBH4525

Description
Ball lenses are, as the name suggests, completely spherical lenses most commonly used to couple light in and out of fibres. Knight Optical supplies a range of stock ball lenses as well as bespoke designs to your own specifications. Our stock ball lenses offered in quartz have excellent UV and IR transmission between 185nm to 2000+nm, while our sapphire lens have a higher refractive index, allowing a very short fall back length to better facilitate fibre coupling. We can supply ball lens in a range of alternative materials and diameters. We are able to supply high precision grade 3 ball lenses, mid-range grade 25 ball lenses and commercial grade 100 ball lenses offering all grades to suit any application. Aside from fibre coupling applications, ball lenses are also used as objective lenses in endoscopy, laser measurement systems and bar-code scanning. Our half ball lenses offer uniform dispersion of light and typically used in LED displays and LED traffic lights. Our custom ball and half ball capability sheet can be found here. Every component is individually tested by our highly skilled technicians in our state of the art metrology lab to ensure all components meet our high quality standards. Please contact our multilingual technical sales team and discover how Knight Optical’s high quality ball and half-ball lenses can improve your instrumentation and supply chain experience..
Datasheet
Description
Ball lenses are, as the name suggests, completely spherical lenses most commonly used to couple light in and out of fibres. Knight Optical supplies a range of stock ball lenses as well as bespoke designs to your own specifications. Our stock ball lenses offered in quartz have excellent UV and IR transmission between 185nm to 2000+nm, while our sapphire lens have a higher refractive index, allowing a very short fall back length to better facilitate fibre coupling. We can supply ball lens in a range of alternative materials and diameters. We are able to supply high precision grade 3 ball lenses, mid-range grade 25 ball lenses and commercial grade 100 ball lenses offering all grades to suit any application. Aside from fibre coupling applications, ball lenses are also used as objective lenses in endoscopy, laser measurement systems and bar-code scanning. Our half ball lenses offer uniform dispersion of light and typically used in LED displays and LED traffic lights. Our custom ball and half ball capability sheet can be found here. Every component is individually tested by our highly skilled technicians in our state of the art metrology lab to ensure all components meet our high quality standards. Please contact our multilingual technical sales team and discover how Knight Optical’s high quality ball and half-ball lenses can improve your instrumentation and supply chain experience..
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Harrietsham, United Kingdom
Hyper Hemispheric Ball Lens, Ohara S-LAH78, 0.5mmdia
LBH4525
Hyper Hemispheric Ball Lens, Ohara S-LAH78, 0.5mmdia LBH4525
Ball lenses are, as the name suggests, completely spherical lenses most commonly used to couple light in and out of fibres. Knight Optical supplies a range of stock ball lenses as well as bespoke designs to your own specifications. Our stock ball lenses offered in quartz have excellent UV and IR transmission between 185nm to 2000+nm, while our sapphire lens have a higher refractive index, allowing a very short fall back length to better facilitate fibre coupling. We can supply ball lens in a range of alternative materials and diameters. We are able to supply high precision grade 3 ball lenses, mid-range grade 25 ball lenses and commercial grade 100 ball lenses offering all grades to suit any application. Aside from fibre coupling applications, ball lenses are also used as objective lenses in endoscopy, laser measurement systems and bar-code scanning. Our half ball lenses offer uniform dispersion of light and typically used in LED displays and LED traffic lights. Our custom ball and half ball capability sheet can be found here. Every component is individually tested by our highly skilled technicians in our state of the art metrology lab to ensure all components meet our high quality standards. Please contact our multilingual technical sales team and discover how Knight Optical’s high quality ball and half-ball lenses can improve your instrumentation and supply chain experience..

Ball lenses are, as the name suggests, completely spherical lenses most commonly used to couple light in and out of fibres. Knight Optical supplies a range of stock ball lenses as well as bespoke designs to your own specifications. Our stock ball lenses offered in quartz have excellent UV and IR transmission between 185nm to 2000+nm, while our sapphire lens have a higher refractive index, allowing a very short fall back length to better facilitate fibre coupling. We can supply ball lens in a range of alternative materials and diameters. We are able to supply high precision grade 3 ball lenses, mid-range grade 25 ball lenses and commercial grade 100 ball lenses offering all grades to suit any application.

Aside from fibre coupling applications, ball lenses are also used as objective lenses in endoscopy, laser measurement systems and bar-code scanning.

Our half ball lenses offer uniform dispersion of light and typically used in LED displays and LED traffic lights.

Our custom ball and half ball capability sheet can be found here.

Every component is individually tested by our highly skilled technicians in our state of the art metrology lab to ensure all components meet our high quality standards. Please contact our multilingual technical sales team and discover how Knight Optical’s high quality ball and half-ball lenses can improve your instrumentation and supply chain experience..

Supplier's Site Datasheet

Technical Specifications

  Knight Optical (UK) Ltd
Product Category Optical Lenses
Product Number LBH4525
Product Name Hyper Hemispheric Ball Lens, Ohara S-LAH78, 0.5mmdia
Lens Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Positive Fresnel Lense - SC 917 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Lens Type Fresnel Lens
Focal Length 240 mm (9.43 inch)
View Details
Precision Aspherical Lenses - G974 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Lens Type Aspheric; Spherical Lens
Focal Length 27 mm (1.06 inch)
Center Thickness 12.3 mm (0.4843 inch)
View Details
Custom Lighting Components - Lenses -  - Pexco
Specs
Materials Extruded acrylic and polycarbonate material blends
View Details
Bi-Convex Lens, N-BK7, 50.8 mm Diameter, 75.6 mm EFL, 1000-1550nm - KBX148AR.18 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 71.63 mm (2.82 inch)
Center Thickness 11.73 mm (0.4618 inch)
View Details