Knight Optical (UK) Ltd Biconvex Lens BK7 38mmdia x 100mm F.L. Uncoated LBC10038

Description
Biconvex lenses are one of the most simple lenses, but good quality, glass lenses with both faces convex and spherical. Biconvex lenses are widely used for moderate quality imaging and also for focussing and control of laser beams. Generally biconvex lenses have both surfaces with the same curvature. Knight Optical's stock range of quality grade N-BK7 or equivalent biconvex lenses are available uncoated or broadband AR coated for visible through to NIR applications. Knight optical also offers custom biconvex lenses to meet your requirements or alternatively edge stock lenses for a quick turnaround. We can supply alternative coatings where requested, including broadband 630-1100nm and 1050-1700nm anti reflective coatings for IR and telecoms applications.
Datasheet
Description
Biconvex lenses are one of the most simple lenses, but good quality, glass lenses with both faces convex and spherical. Biconvex lenses are widely used for moderate quality imaging and also for focussing and control of laser beams. Generally biconvex lenses have both surfaces with the same curvature. Knight Optical's stock range of quality grade N-BK7 or equivalent biconvex lenses are available uncoated or broadband AR coated for visible through to NIR applications. Knight optical also offers custom biconvex lenses to meet your requirements or alternatively edge stock lenses for a quick turnaround. We can supply alternative coatings where requested, including broadband 630-1100nm and 1050-1700nm anti reflective coatings for IR and telecoms applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Biconvex Lens BK7 38mmdia x 100mm F.L. Uncoated - LBC10038 - Knight Optical (UK) Ltd
Harrietsham, United Kingdom
Biconvex Lens BK7 38mmdia x 100mm F.L. Uncoated
LBC10038
Biconvex Lens BK7 38mmdia x 100mm F.L. Uncoated LBC10038
Biconvex lenses are one of the most simple lenses, but good quality, glass lenses with both faces convex and spherical. Biconvex lenses are widely used for moderate quality imaging and also for focussing and control of laser beams. Generally biconvex lenses have both surfaces with the same curvature. Knight Optical's stock range of quality grade N-BK7 or equivalent biconvex lenses are available uncoated or broadband AR coated for visible through to NIR applications. Knight optical also offers custom biconvex lenses to meet your requirements or alternatively edge stock lenses for a quick turnaround. We can supply alternative coatings where requested, including broadband 630-1100nm and 1050-1700nm anti reflective coatings for IR and telecoms applications.

Biconvex lenses are one of the most simple lenses, but good quality, glass lenses with both faces convex and spherical. Biconvex lenses are widely used for moderate quality imaging and also for focussing and control of laser beams. Generally biconvex lenses have both surfaces with the same curvature.
Knight Optical's stock range of quality grade N-BK7 or equivalent biconvex lenses are available uncoated or broadband AR coated for visible through to NIR applications. Knight optical also offers custom biconvex lenses to meet your requirements or alternatively edge stock lenses for a quick turnaround. We can supply alternative coatings where requested, including broadband 630-1100nm and 1050-1700nm anti reflective coatings for IR and telecoms applications.

Supplier's Site Datasheet

Technical Specifications

  Knight Optical (UK) Ltd
Product Category Optical Lenses
Product Number LBC10038
Product Name Biconvex Lens BK7 38mmdia x 100mm F.L. Uncoated
Focal Length 100 mm (3.94 inch)
Center Thickness 0.2000 mm (0.0079 inch)
Edge Thickness 0.2000 mm (0.0079 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Laser Lenses - 6973579 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lens Type Doe
Lens Features Laser / Heat Resistant
View Details
Optical Lenses - Double-Convex Lens Singlets - CeNing Optics Co., Ltd.
Specs
Lens Type Spherical Lens
Lens Application Visible
Focal Length 25 to 500 mm (0.9843 to 19.69 inch)
View Details
Achromatic Lenses - Ax08524 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Lens Type Achromats; Spherical Lens
Focal Length 17.5 mm (0.6890 inch)
Center Thickness 5.8 mm (0.2283 inch)
View Details
Cylindrical Lens, Plano-Concave, 2 x 2 in., -200 mm FL, FS, 650-1000 nm - CSV200AR.16 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length -202 mm (-7.94 inch)
Center Thickness 2.5 mm (0.0984 inch)
View Details