Knight Optical (UK) Ltd Aspheric Lens Precision Grade 6.5mmdia x 15.29mm F.L. LAQ1505

Description
Traditionally lens surfaces have been sections of a sphere. For many applications this leaves spherical aberration as the dominant defect of any image so created. Aspheric lenses are used to correct these image defects. One solution to this is to have one or both surfaces, departing from the spherical shape. Aspheric lenses can be very effective, focussing or collimating laser beams. Aspheric lenses are polished to a good surface finish but the surface is not spherical and shaped to reduce the aberrations from a single on axis point. These precision grade aspheric lenses will provide excellent performance over the visible spectrum and NIR applications. The glass aspheric lenses are coated with a single-layer AR coating on high index flint glass achieving high transmission of 98% at the stated wavelength (Typical V coating designed for 550nm) Please see images above for an indication of how they look as some are provided with mounting flanges for ease of use in assembly work.
Datasheet
Description
Traditionally lens surfaces have been sections of a sphere. For many applications this leaves spherical aberration as the dominant defect of any image so created. Aspheric lenses are used to correct these image defects. One solution to this is to have one or both surfaces, departing from the spherical shape. Aspheric lenses can be very effective, focussing or collimating laser beams. Aspheric lenses are polished to a good surface finish but the surface is not spherical and shaped to reduce the aberrations from a single on axis point. These precision grade aspheric lenses will provide excellent performance over the visible spectrum and NIR applications. The glass aspheric lenses are coated with a single-layer AR coating on high index flint glass achieving high transmission of 98% at the stated wavelength (Typical V coating designed for 550nm) Please see images above for an indication of how they look as some are provided with mounting flanges for ease of use in assembly work.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aspheric Lens Precision Grade 6.5mmdia x 15.29mm F.L. - LAQ1505 - Knight Optical (UK) Ltd
Harrietsham, United Kingdom
Aspheric Lens Precision Grade 6.5mmdia x 15.29mm F.L.
LAQ1505
Aspheric Lens Precision Grade 6.5mmdia x 15.29mm F.L. LAQ1505
Traditionally lens surfaces have been sections of a sphere. For many applications this leaves spherical aberration as the dominant defect of any image so created. Aspheric lenses are used to correct these image defects. One solution to this is to have one or both surfaces, departing from the spherical shape. Aspheric lenses can be very effective, focussing or collimating laser beams. Aspheric lenses are polished to a good surface finish but the surface is not spherical and shaped to reduce the aberrations from a single on axis point. These precision grade aspheric lenses will provide excellent performance over the visible spectrum and NIR applications. The glass aspheric lenses are coated with a single-layer AR coating on high index flint glass achieving high transmission of 98% at the stated wavelength (Typical V coating designed for 550nm) Please see images above for an indication of how they look as some are provided with mounting flanges for ease of use in assembly work.

Traditionally lens surfaces have been sections of a sphere. For many applications this leaves spherical aberration as the dominant defect of any image so created. Aspheric lenses are used to correct these image defects. One solution to this is to have one or both surfaces, departing from the spherical shape. Aspheric lenses can be very effective, focussing or collimating laser beams. Aspheric lenses are polished to a good surface finish but the surface is not spherical and shaped to reduce the aberrations from a single on axis point.

These precision grade aspheric lenses will provide excellent performance over the visible spectrum and NIR applications. The glass aspheric lenses are coated with a single-layer AR coating on high index flint glass achieving high transmission of 98% at the stated wavelength (Typical V coating designed for 550nm) Please see images above for an indication of how they look as some are provided with mounting flanges for ease of use in assembly work.

Supplier's Site Datasheet

Technical Specifications

  Knight Optical (UK) Ltd
Product Category Optical Lenses
Product Number LAQ1505
Product Name Aspheric Lens Precision Grade 6.5mmdia x 15.29mm F.L.
Lens Type Aspheric
Unlock Full Specs
to access all available technical data

Similar Products

Precision Plano-Convex Lenses - G1062 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Lens Type Spherical Lens
Focal Length 50 mm (1.97 inch)
Center Thickness 3.1 mm (0.1220 inch)
View Details
Lenticular - LN 692 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Lens Type Fresnel Lens
View Details
Cylindrical Lens, Plano-Concave, N-BK7, 25.4x6.35mm, -6.4mm FL, Uncoated - CKV006 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length -10.96 mm (-0.4315 inch)
Center Thickness 6 mm (0.2362 inch)
View Details
Custom Lighting Components - Lenses -  - Pexco
Specs
Materials Extruded acrylic and polycarbonate material blends
View Details