Knight Optical (UK) Ltd Aspheric Lens Precision Grade 7.2mmdia x 11mm F.L. LAQ1107

Description
Traditionally lens surfaces have been sections of a sphere. For many applications this leaves spherical aberration as the dominant defect of any image so created. Aspheric lenses are used to correct these image defects. One solution to this is to have one or both surfaces, departing from the spherical shape. Aspheric lenses can be very effective, focussing or collimating laser beams. Aspheric lenses are polished to a good surface finish but the surface is not spherical and shaped to reduce the aberrations from a single on axis point. These precision grade aspheric lenses will provide excellent performance over the visible spectrum and NIR applications. The glass aspheric lenses are coated with a single-layer AR coating on high index flint glass achieving high transmission of 98% at the stated wavelength (Typical V coating designed for 550nm) Please see images above for an indication of how they look as some are provided with mounting flanges for ease of use in assembly work.
Datasheet
Description
Traditionally lens surfaces have been sections of a sphere. For many applications this leaves spherical aberration as the dominant defect of any image so created. Aspheric lenses are used to correct these image defects. One solution to this is to have one or both surfaces, departing from the spherical shape. Aspheric lenses can be very effective, focussing or collimating laser beams. Aspheric lenses are polished to a good surface finish but the surface is not spherical and shaped to reduce the aberrations from a single on axis point. These precision grade aspheric lenses will provide excellent performance over the visible spectrum and NIR applications. The glass aspheric lenses are coated with a single-layer AR coating on high index flint glass achieving high transmission of 98% at the stated wavelength (Typical V coating designed for 550nm) Please see images above for an indication of how they look as some are provided with mounting flanges for ease of use in assembly work.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aspheric Lens Precision Grade 7.2mmdia x 11mm F.L. - LAQ1107 - Knight Optical (UK) Ltd
Harrietsham, United Kingdom
Aspheric Lens Precision Grade 7.2mmdia x 11mm F.L.
LAQ1107
Aspheric Lens Precision Grade 7.2mmdia x 11mm F.L. LAQ1107
Traditionally lens surfaces have been sections of a sphere. For many applications this leaves spherical aberration as the dominant defect of any image so created. Aspheric lenses are used to correct these image defects. One solution to this is to have one or both surfaces, departing from the spherical shape. Aspheric lenses can be very effective, focussing or collimating laser beams. Aspheric lenses are polished to a good surface finish but the surface is not spherical and shaped to reduce the aberrations from a single on axis point. These precision grade aspheric lenses will provide excellent performance over the visible spectrum and NIR applications. The glass aspheric lenses are coated with a single-layer AR coating on high index flint glass achieving high transmission of 98% at the stated wavelength (Typical V coating designed for 550nm) Please see images above for an indication of how they look as some are provided with mounting flanges for ease of use in assembly work.

Traditionally lens surfaces have been sections of a sphere. For many applications this leaves spherical aberration as the dominant defect of any image so created. Aspheric lenses are used to correct these image defects. One solution to this is to have one or both surfaces, departing from the spherical shape. Aspheric lenses can be very effective, focussing or collimating laser beams. Aspheric lenses are polished to a good surface finish but the surface is not spherical and shaped to reduce the aberrations from a single on axis point.

These precision grade aspheric lenses will provide excellent performance over the visible spectrum and NIR applications. The glass aspheric lenses are coated with a single-layer AR coating on high index flint glass achieving high transmission of 98% at the stated wavelength (Typical V coating designed for 550nm) Please see images above for an indication of how they look as some are provided with mounting flanges for ease of use in assembly work.

Supplier's Site Datasheet

Technical Specifications

  Knight Optical (UK) Ltd
Product Category Optical Lenses
Product Number LAQ1107
Product Name Aspheric Lens Precision Grade 7.2mmdia x 11mm F.L.
Lens Type Aspheric
Unlock Full Specs
to access all available technical data

Similar Products

Negative Fresnel Lense - DC 434U neg - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Lens Type Fresnel Lens
Focal Length -255 mm (-10.05 inch)
View Details
Precision Aspherical Lenses - G976 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Lens Type Aspheric; Spherical Lens
Focal Length 24 mm (0.9449 inch)
Center Thickness 15.6 mm (0.6142 inch)
View Details
Custom Optical Lenses -  - Insaco, Inc.
Specs
Lens Type Spherical Lens
Materials Sapphire
View Details
Aspheric Lens, Molded Glass, 6.325 mm, 13.86 mm FL, 0.18 NA, 600-1050 nm - KGA560-B - Newport MKS
Specs
Lens Type Aspheric
Diameter / Length 6.35 mm (0.2500 inch)
Materials D-ZK3
View Details