Knight Optical (UK) Ltd Aspheric Lens Precision Grade 6.33mmdia x 4.02mm F.L. LAQ0405

Description
Traditionally lens surfaces have been sections of a sphere. For many applications this leaves spherical aberration as the dominant defect of any image so created. Aspheric lenses are used to correct these image defects. One solution to this is to have one or both surfaces, departing from the spherical shape. Aspheric lenses can be very effective, focussing or collimating laser beams. Aspheric lenses are polished to a good surface finish but the surface is not spherical and shaped to reduce the aberrations from a single on axis point. These precision grade aspheric lenses will provide excellent performance over the visible spectrum and NIR applications. The glass aspheric lenses are coated with a single-layer AR coating on high index flint glass achieving high transmission of 98% at the stated wavelength (Typical V coating designed for 550nm) Please see images above for an indication of how they look as some are provided with mounting flanges for ease of use in assembly work.
Datasheet
Description
Traditionally lens surfaces have been sections of a sphere. For many applications this leaves spherical aberration as the dominant defect of any image so created. Aspheric lenses are used to correct these image defects. One solution to this is to have one or both surfaces, departing from the spherical shape. Aspheric lenses can be very effective, focussing or collimating laser beams. Aspheric lenses are polished to a good surface finish but the surface is not spherical and shaped to reduce the aberrations from a single on axis point. These precision grade aspheric lenses will provide excellent performance over the visible spectrum and NIR applications. The glass aspheric lenses are coated with a single-layer AR coating on high index flint glass achieving high transmission of 98% at the stated wavelength (Typical V coating designed for 550nm) Please see images above for an indication of how they look as some are provided with mounting flanges for ease of use in assembly work.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aspheric Lens Precision Grade 6.33mmdia x 4.02mm F.L. - LAQ0405 - Knight Optical (UK) Ltd
Harrietsham, United Kingdom
Aspheric Lens Precision Grade 6.33mmdia x 4.02mm F.L.
LAQ0405
Aspheric Lens Precision Grade 6.33mmdia x 4.02mm F.L. LAQ0405
Traditionally lens surfaces have been sections of a sphere. For many applications this leaves spherical aberration as the dominant defect of any image so created. Aspheric lenses are used to correct these image defects. One solution to this is to have one or both surfaces, departing from the spherical shape. Aspheric lenses can be very effective, focussing or collimating laser beams. Aspheric lenses are polished to a good surface finish but the surface is not spherical and shaped to reduce the aberrations from a single on axis point. These precision grade aspheric lenses will provide excellent performance over the visible spectrum and NIR applications. The glass aspheric lenses are coated with a single-layer AR coating on high index flint glass achieving high transmission of 98% at the stated wavelength (Typical V coating designed for 550nm) Please see images above for an indication of how they look as some are provided with mounting flanges for ease of use in assembly work.

Traditionally lens surfaces have been sections of a sphere. For many applications this leaves spherical aberration as the dominant defect of any image so created. Aspheric lenses are used to correct these image defects. One solution to this is to have one or both surfaces, departing from the spherical shape. Aspheric lenses can be very effective, focussing or collimating laser beams. Aspheric lenses are polished to a good surface finish but the surface is not spherical and shaped to reduce the aberrations from a single on axis point.

These precision grade aspheric lenses will provide excellent performance over the visible spectrum and NIR applications. The glass aspheric lenses are coated with a single-layer AR coating on high index flint glass achieving high transmission of 98% at the stated wavelength (Typical V coating designed for 550nm) Please see images above for an indication of how they look as some are provided with mounting flanges for ease of use in assembly work.

Supplier's Site Datasheet

Technical Specifications

  Knight Optical (UK) Ltd
Product Category Optical Lenses
Product Number LAQ0405
Product Name Aspheric Lens Precision Grade 6.33mmdia x 4.02mm F.L.
Lens Type Aspheric
Unlock Full Specs
to access all available technical data

Similar Products

Achromatic Lenses - Ax08524 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Lens Type Achromats; Spherical Lens
Focal Length 17.5 mm (0.6890 inch)
Center Thickness 5.8 mm (0.2283 inch)
View Details
CVD Multispectral ZnS Lenses -  - Changchun Yutai Optics Co., Ltd.
Changchun Yutai Optics Co., Ltd.
Specs
Materials ZnS
Surface Quality 40-20 Scratch / Dig
Surface Flatness λ/4
View Details
Optical Lenses - Double-Concave Lens Singlets - CeNing Optics Co., Ltd.
Specs
Lens Type Spherical Lens
Lens Application Visible
Focal Length -20 to -250 mm (-0.7874 to -9.84 inch)
View Details
Positive Fresnel Lense - SC 921 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Lens Type Fresnel Lens
Focal Length 254 mm (9.98 inch)
View Details