Knight Optical (UK) Ltd Plastic Aspheric Lens 35mmdia x 27.98mm F.L. LAP3528

Description
Plastic Aspheric Lenses are relatively cheap as they are mass produced, moulded or pressed, plastic. The surface quality of plastic aspheric lenses is worse than most conventionally polished lenses. However the surface departs from the traditional spherical shape which controls some of the aberrations. These aspheric lenses are extremely effective at focusing point sources such as low powered laser beams and LED light sources. Some of these plastic aspheric lenses have moulded flanges for ease of assembly. Parts LAP3528, LAP3553 and LAP3536 are moulded with mounting brackets attached.
Datasheet
Description
Plastic Aspheric Lenses are relatively cheap as they are mass produced, moulded or pressed, plastic. The surface quality of plastic aspheric lenses is worse than most conventionally polished lenses. However the surface departs from the traditional spherical shape which controls some of the aberrations. These aspheric lenses are extremely effective at focusing point sources such as low powered laser beams and LED light sources. Some of these plastic aspheric lenses have moulded flanges for ease of assembly. Parts LAP3528, LAP3553 and LAP3536 are moulded with mounting brackets attached.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plastic Aspheric Lens 35mmdia x 27.98mm F.L. - LAP3528 - Knight Optical (UK) Ltd
Harrietsham, United Kingdom
Plastic Aspheric Lens 35mmdia x 27.98mm F.L.
LAP3528
Plastic Aspheric Lens 35mmdia x 27.98mm F.L. LAP3528
Plastic Aspheric Lenses are relatively cheap as they are mass produced, moulded or pressed, plastic. The surface quality of plastic aspheric lenses is worse than most conventionally polished lenses. However the surface departs from the traditional spherical shape which controls some of the aberrations. These aspheric lenses are extremely effective at focusing point sources such as low powered laser beams and LED light sources. Some of these plastic aspheric lenses have moulded flanges for ease of assembly. Parts LAP3528, LAP3553 and LAP3536 are moulded with mounting brackets attached.

Plastic Aspheric Lenses are relatively cheap as they are mass produced, moulded or pressed, plastic. The surface quality of plastic aspheric lenses is worse than most conventionally polished lenses. However the surface departs from the traditional spherical shape which controls some of the aberrations. These aspheric lenses are extremely effective at focusing point sources such as low powered laser beams and LED light sources.

Some of these plastic aspheric lenses have moulded flanges for ease of assembly. Parts LAP3528, LAP3553 and LAP3536 are moulded with mounting brackets attached.

Supplier's Site Datasheet

Technical Specifications

  Knight Optical (UK) Ltd
Product Category Optical Lenses
Product Number LAP3528
Product Name Plastic Aspheric Lens 35mmdia x 27.98mm F.L.
Lens Type Aspheric
Unlock Full Specs
to access all available technical data

Similar Products

Custom Lighting Components - Lenses -  - Pexco
Specs
Materials Extruded acrylic and polycarbonate material blends
View Details
Precision Meniscus Concave-Convex Lenses - G930 - Gurley Precision Instruments
Specs
Lens Type Meniscus; Spherical Lens
Focal Length 50 mm (1.97 inch)
Center Thickness 4 mm (0.1575 inch)
View Details
Laser Lenses - 2107334 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lens Type Plano Convex Cylindrical
Lens Features Laser / Heat Resistant
View Details
Positive Fresnel Lense - SC 239 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Lens Type Fresnel Lens
Focal Length 103 mm (4.05 inch)
View Details