Knight Optical (UK) Ltd Plastic Aspheric Lens 13.4mmdia x 10.78mm F.L. LAP1311

Description
Plastic Aspheric Lenses are relatively cheap as they are mass produced, moulded or pressed, plastic. The surface quality of plastic aspheric lenses is worse than most conventionally polished lenses. However the surface departs from the traditional spherical shape which controls some of the aberrations. These aspheric lenses are extremely effective at focusing point sources such as low powered laser beams and LED light sources. Some of these plastic aspheric lenses have moulded flanges for ease of assembly. Parts LAP3528, LAP3553 and LAP3536 are moulded with mounting brackets attached.
Datasheet
Description
Plastic Aspheric Lenses are relatively cheap as they are mass produced, moulded or pressed, plastic. The surface quality of plastic aspheric lenses is worse than most conventionally polished lenses. However the surface departs from the traditional spherical shape which controls some of the aberrations. These aspheric lenses are extremely effective at focusing point sources such as low powered laser beams and LED light sources. Some of these plastic aspheric lenses have moulded flanges for ease of assembly. Parts LAP3528, LAP3553 and LAP3536 are moulded with mounting brackets attached.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plastic Aspheric Lens 13.4mmdia x 10.78mm F.L. - LAP1311 - Knight Optical (UK) Ltd
Harrietsham, United Kingdom
Plastic Aspheric Lens 13.4mmdia x 10.78mm F.L.
LAP1311
Plastic Aspheric Lens 13.4mmdia x 10.78mm F.L. LAP1311
Plastic Aspheric Lenses are relatively cheap as they are mass produced, moulded or pressed, plastic. The surface quality of plastic aspheric lenses is worse than most conventionally polished lenses. However the surface departs from the traditional spherical shape which controls some of the aberrations. These aspheric lenses are extremely effective at focusing point sources such as low powered laser beams and LED light sources. Some of these plastic aspheric lenses have moulded flanges for ease of assembly. Parts LAP3528, LAP3553 and LAP3536 are moulded with mounting brackets attached.

Plastic Aspheric Lenses are relatively cheap as they are mass produced, moulded or pressed, plastic. The surface quality of plastic aspheric lenses is worse than most conventionally polished lenses. However the surface departs from the traditional spherical shape which controls some of the aberrations. These aspheric lenses are extremely effective at focusing point sources such as low powered laser beams and LED light sources.

Some of these plastic aspheric lenses have moulded flanges for ease of assembly. Parts LAP3528, LAP3553 and LAP3536 are moulded with mounting brackets attached.

Supplier's Site Datasheet

Technical Specifications

  Knight Optical (UK) Ltd
Product Category Optical Lenses
Product Number LAP1311
Product Name Plastic Aspheric Lens 13.4mmdia x 10.78mm F.L.
Lens Type Aspheric
Unlock Full Specs
to access all available technical data

Similar Products

Pico Lens -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Lens Type Cylindrical Lens
Surface Flatness 6
View Details
Plano-Convex Lenses - LPX-127-R174-UVFS - CASTECH, Inc.
Specs
Lens Type Spherical Lens
Diameter / Length 12.7 mm (0.5000 inch)
Radius of Curvature 17.46 mm (0.6876 inch)
View Details
Optical Lenses - Powell Lenses - CeNing Optics Co., Ltd.
CeNing Optics Co., Ltd.
Specs
Lens Type Aspheric; Powell
Lens Application Visible
Center Thickness 7 to 9 mm (0.2756 to 0.3543 inch)
View Details
Laser Lenses - 1271544 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lens Type C2
Lens Features Laser / Heat Resistant
View Details