Knight Optical (UK) Ltd Plastic Aspheric Lens 5.6mmdia x 7.71mm F.L. LAP0804

Description
Plastic Aspheric Lenses are relatively cheap as they are mass produced, moulded or pressed, plastic. The surface quality of plastic aspheric lenses is worse than most conventionally polished lenses. However the surface departs from the traditional spherical shape which controls some of the aberrations. These aspheric lenses are extremely effective at focusing point sources such as low powered laser beams and LED light sources. Some of these plastic aspheric lenses have moulded flanges for ease of assembly. Parts LAP3528, LAP3553 and LAP3536 are moulded with mounting brackets attached.
Datasheet
Description
Plastic Aspheric Lenses are relatively cheap as they are mass produced, moulded or pressed, plastic. The surface quality of plastic aspheric lenses is worse than most conventionally polished lenses. However the surface departs from the traditional spherical shape which controls some of the aberrations. These aspheric lenses are extremely effective at focusing point sources such as low powered laser beams and LED light sources. Some of these plastic aspheric lenses have moulded flanges for ease of assembly. Parts LAP3528, LAP3553 and LAP3536 are moulded with mounting brackets attached.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plastic Aspheric Lens 5.6mmdia x 7.71mm F.L. - LAP0804 - Knight Optical (UK) Ltd
Harrietsham, United Kingdom
Plastic Aspheric Lens 5.6mmdia x 7.71mm F.L.
LAP0804
Plastic Aspheric Lens 5.6mmdia x 7.71mm F.L. LAP0804
Plastic Aspheric Lenses are relatively cheap as they are mass produced, moulded or pressed, plastic. The surface quality of plastic aspheric lenses is worse than most conventionally polished lenses. However the surface departs from the traditional spherical shape which controls some of the aberrations. These aspheric lenses are extremely effective at focusing point sources such as low powered laser beams and LED light sources. Some of these plastic aspheric lenses have moulded flanges for ease of assembly. Parts LAP3528, LAP3553 and LAP3536 are moulded with mounting brackets attached.

Plastic Aspheric Lenses are relatively cheap as they are mass produced, moulded or pressed, plastic. The surface quality of plastic aspheric lenses is worse than most conventionally polished lenses. However the surface departs from the traditional spherical shape which controls some of the aberrations. These aspheric lenses are extremely effective at focusing point sources such as low powered laser beams and LED light sources.

Some of these plastic aspheric lenses have moulded flanges for ease of assembly. Parts LAP3528, LAP3553 and LAP3536 are moulded with mounting brackets attached.

Supplier's Site Datasheet

Technical Specifications

  Knight Optical (UK) Ltd
Product Category Optical Lenses
Product Number LAP0804
Product Name Plastic Aspheric Lens 5.6mmdia x 7.71mm F.L.
Lens Type Aspheric
Unlock Full Specs
to access all available technical data

Similar Products

Laser Lenses - 2107334 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lens Type Plano Convex Cylindrical
Lens Features Laser / Heat Resistant
View Details
Optical Lenses - Achromatic Lenses for Visible - CeNing Optics Co., Ltd.
Specs
Lens Type Achromats
Lens Application Visible
Focal Length 10 to 140 mm (0.3937 to 5.51 inch)
View Details
Precision Plano-Convex Lenses - G572 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Lens Type Spherical Lens
Focal Length 30 mm (1.18 inch)
Center Thickness 4.5 mm (0.1772 inch)
View Details
Bi-Convex Lens, N-BK7, 12.7 mm Diameter, 62.9 mm EFL, Uncoated - KBX037 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 61.69 mm (2.43 inch)
Center Thickness 3.63 mm (0.1428 inch)
View Details