Knight Optical (UK) Ltd Firepolished Planoconvex Aspheric Lens 50mmdia x 40mm F.L. LAF4050

Description
These fire-polished aspheric lenses are glass lenses manufactured by a simple moulding process and polished by heating just enough to melt the surface and allow surface tension to smooth out defects. Usually these lenses have a very large diameter compared with the focal length. Fire polished aspheric lenses have large apertures so are ideal for light collecting applicatons such as condenser lenses in LED based projectors. The second face of the plano-convex type is optically polished for improved quality. Knight Optical stock a full range of both thermally toughened aspheric lenses and un-toughened fire polished aspheric lenses. For higher quality applications we also sell uncoated and AR coated precision aspherics available to purchase directly from this site. Please contact our technical sales team for availability of one-off or bulk pricing.
Datasheet
Description
These fire-polished aspheric lenses are glass lenses manufactured by a simple moulding process and polished by heating just enough to melt the surface and allow surface tension to smooth out defects. Usually these lenses have a very large diameter compared with the focal length. Fire polished aspheric lenses have large apertures so are ideal for light collecting applicatons such as condenser lenses in LED based projectors. The second face of the plano-convex type is optically polished for improved quality. Knight Optical stock a full range of both thermally toughened aspheric lenses and un-toughened fire polished aspheric lenses. For higher quality applications we also sell uncoated and AR coated precision aspherics available to purchase directly from this site. Please contact our technical sales team for availability of one-off or bulk pricing.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Harrietsham, United Kingdom
Firepolished Planoconvex Aspheric Lens 50mmdia x 40mm F.L.
LAF4050
Firepolished Planoconvex Aspheric Lens 50mmdia x 40mm F.L. LAF4050
These fire-polished aspheric lenses are glass lenses manufactured by a simple moulding process and polished by heating just enough to melt the surface and allow surface tension to smooth out defects. Usually these lenses have a very large diameter compared with the focal length. Fire polished aspheric lenses have large apertures so are ideal for light collecting applicatons such as condenser lenses in LED based projectors. The second face of the plano-convex type is optically polished for improved quality. Knight Optical stock a full range of both thermally toughened aspheric lenses and un-toughened fire polished aspheric lenses. For higher quality applications we also sell uncoated and AR coated precision aspherics available to purchase directly from this site. Please contact our technical sales team for availability of one-off or bulk pricing.

These fire-polished aspheric lenses are glass lenses manufactured by a simple moulding process and polished by heating just enough to melt the surface and allow surface tension to smooth out defects. Usually these lenses have a very large diameter compared with the focal length. Fire polished aspheric lenses have large apertures so are ideal for light collecting applicatons such as condenser lenses in LED based projectors. The second face of the plano-convex type is optically polished for improved quality.

Knight Optical stock a full range of both thermally toughened aspheric lenses and un-toughened fire polished aspheric lenses. For higher quality applications we also sell uncoated and AR coated precision aspherics available to purchase directly from this site.

Please contact our technical sales team for availability of one-off or bulk pricing.

Supplier's Site Datasheet

Technical Specifications

  Knight Optical (UK) Ltd
Product Category Optical Lenses
Product Number LAF4050
Product Name Firepolished Planoconvex Aspheric Lens 50mmdia x 40mm F.L.
Lens Type Aspheric
Unlock Full Specs
to access all available technical data

Similar Products

Precision Aspherical Lenses - G976 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Lens Type Aspheric; Spherical Lens
Focal Length 24 mm (0.9449 inch)
Center Thickness 15.6 mm (0.6142 inch)
View Details
Cylindrical Lens, Plano-Convex, UVFS, 12.5 mm, 50 mm FL, Uncoated - CSX12 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length 48.63 mm (1.91 inch)
Center Thickness 2 mm (0.0787 inch)
View Details
Custom Optical Lenses -  - Insaco, Inc.
Specs
Lens Type Spherical Lens
Materials Sapphire
View Details