Knight Optical (UK) Ltd Iris Diaphragm Stainless Steel Leaves 0.9-25mm aperture GIS3725

Description
Knight Optical’s iris diaphragms offer dynamic control of beam width and light throughput in optical systems. These sprung steel leaf diaphragms are available in fully closing and part closing types with open apertures up to 300mm. Each aperture is supplied in a high quality blackened brass body to absorb unwanted light and reduce the impact of reflection on the rest of the system. Stainless steel leafed iris diaphragms are supplied with high quality stainless steel leaves for improved lifespan and accuracy. These iris diaphragms are perfect for manual control of the input beam. For fixed aperture sizes we recommend Knight Optical's range of high precision pinhole and slit apertures that offer improved repeatability and accuracy. Knight Optical also offers an extensive custom optic service thanks to our many years of experience in the industry. Our apertures can be manufactured to any size or shape to suit your application. More information is available by contacting our technical sales team directly.
Description
Knight Optical’s iris diaphragms offer dynamic control of beam width and light throughput in optical systems. These sprung steel leaf diaphragms are available in fully closing and part closing types with open apertures up to 300mm. Each aperture is supplied in a high quality blackened brass body to absorb unwanted light and reduce the impact of reflection on the rest of the system. Stainless steel leafed iris diaphragms are supplied with high quality stainless steel leaves for improved lifespan and accuracy. These iris diaphragms are perfect for manual control of the input beam. For fixed aperture sizes we recommend Knight Optical's range of high precision pinhole and slit apertures that offer improved repeatability and accuracy. Knight Optical also offers an extensive custom optic service thanks to our many years of experience in the industry. Our apertures can be manufactured to any size or shape to suit your application. More information is available by contacting our technical sales team directly.

Suppliers

Company
Product
Description
Supplier Links
Iris Diaphragm Stainless Steel Leaves 0.9-25mm aperture - GIS3725 - Knight Optical (UK) Ltd
Harrietsham, United Kingdom
Iris Diaphragm Stainless Steel Leaves 0.9-25mm aperture
GIS3725
Iris Diaphragm Stainless Steel Leaves 0.9-25mm aperture GIS3725
Knight Optical’s iris diaphragms offer dynamic control of beam width and light throughput in optical systems. These sprung steel leaf diaphragms are available in fully closing and part closing types with open apertures up to 300mm. Each aperture is supplied in a high quality blackened brass body to absorb unwanted light and reduce the impact of reflection on the rest of the system. Stainless steel leafed iris diaphragms are supplied with high quality stainless steel leaves for improved lifespan and accuracy. These iris diaphragms are perfect for manual control of the input beam. For fixed aperture sizes we recommend Knight Optical's range of high precision pinhole and slit apertures that offer improved repeatability and accuracy. Knight Optical also offers an extensive custom optic service thanks to our many years of experience in the industry. Our apertures can be manufactured to any size or shape to suit your application. More information is available by contacting our technical sales team directly.

Knight Optical’s iris diaphragms offer dynamic control of beam width and light throughput in optical systems. These sprung steel leaf diaphragms are available in fully closing and part closing types with open apertures up to 300mm. Each aperture is supplied in a high quality blackened brass body to absorb unwanted light and reduce the impact of reflection on the rest of the system.

Stainless steel leafed iris diaphragms are supplied with high quality stainless steel leaves for improved lifespan and accuracy.

These iris diaphragms are perfect for manual control of the input beam. For fixed aperture sizes we recommend Knight Optical's range of high precision pinhole and slit apertures that offer improved repeatability and accuracy.

Knight Optical also offers an extensive custom optic service thanks to our many years of experience in the industry. Our apertures can be manufactured to any size or shape to suit your application. More information is available by contacting our technical sales team directly.

Supplier's Site

Technical Specifications

  Knight Optical (UK) Ltd
Product Category Optical Apertures
Product Number GIS3725
Product Name Iris Diaphragm Stainless Steel Leaves 0.9-25mm aperture
Aperture Size 37000 µm (1457 mils)
Unlock Full Specs
to access all available technical data

Similar Products

Sapphire Wafers & Ruby Aperture Jewels -  - Swiss Jewel Company
Specs
Geometry Circular
Substrate Material Glass
Aperture Size 40.64 to 1003 µm (1.6 to 39.5 mils)
View Details
Iris Diaphragm Stainless Steel Leaves 0.9-12mm aperture - GIS2012 - Knight Optical (UK) Ltd
Specs
Aperture Size 19800 µm (780 mils)
Aperture Tolerance 900 to 12000 µm (35.43 to 472 mils)
Substrate thickness 5 mm (0.1969 inches)
View Details
Piezoslit - PZS 3 (1500 micron slit) - Piezosystem Jena, Inc.
Specs
Geometry Slit
Aperture Size 0.0 to 1500 µm (0.0 to 59.06 mils)
View Details
Optical Apertures (Custom) -  - Advanced Optics, Inc.
Advanced Optics, Inc.
Specs
Geometry Array (optional feature); Circular (optional feature); Cross (optional feature); Round/Dot (optional feature); Slit (optional feature); Square/Rectangular (optional feature); Custom
Substrate Material Glass
Aperture Size 762 to 444500 µm (30 to 17500 mils)
View Details