Knight Optical (UK) Ltd Iris Diaphragm Sprung Steel Leaves 1.2-40mm aperture GIQ2840

Description
Knight Optical’s iris diaphragms offer dynamic control of beam width and light throughput in optical systems. These sprung steel leaf iris diaphragms are available in fully closing and part closing types with open apertures up to 300mm. Each aperture is supplied in a high quality blackened brass body to absorp unwanted light and reduce the impact of reflection on the rest of the system. Sprung steel leafed iris diaphragms are supplied with absorptive black leaves to minimise reflection. These iris diaphragms are perfect for manual control of the input beam. For fixed aperture sizes we recommend Knight Optical's range of high precision pinhole and slit apertures that offer improved repeatability and accuracy. Knight Optical also offers an extensive custom optic service thanks to our many years of experience in the industry. Our apertures can be manufactured to any size or shape to suit your application. More information is available by contacting our technical sales team directly.
Description
Knight Optical’s iris diaphragms offer dynamic control of beam width and light throughput in optical systems. These sprung steel leaf iris diaphragms are available in fully closing and part closing types with open apertures up to 300mm. Each aperture is supplied in a high quality blackened brass body to absorp unwanted light and reduce the impact of reflection on the rest of the system. Sprung steel leafed iris diaphragms are supplied with absorptive black leaves to minimise reflection. These iris diaphragms are perfect for manual control of the input beam. For fixed aperture sizes we recommend Knight Optical's range of high precision pinhole and slit apertures that offer improved repeatability and accuracy. Knight Optical also offers an extensive custom optic service thanks to our many years of experience in the industry. Our apertures can be manufactured to any size or shape to suit your application. More information is available by contacting our technical sales team directly.

Suppliers

Company
Product
Description
Supplier Links
Iris Diaphragm Sprung Steel Leaves 1.2-40mm aperture - GIQ2840 - Knight Optical (UK) Ltd
Harrietsham, United Kingdom
Iris Diaphragm Sprung Steel Leaves 1.2-40mm aperture
GIQ2840
Iris Diaphragm Sprung Steel Leaves 1.2-40mm aperture GIQ2840
Knight Optical’s iris diaphragms offer dynamic control of beam width and light throughput in optical systems. These sprung steel leaf iris diaphragms are available in fully closing and part closing types with open apertures up to 300mm. Each aperture is supplied in a high quality blackened brass body to absorp unwanted light and reduce the impact of reflection on the rest of the system. Sprung steel leafed iris diaphragms are supplied with absorptive black leaves to minimise reflection. These iris diaphragms are perfect for manual control of the input beam. For fixed aperture sizes we recommend Knight Optical's range of high precision pinhole and slit apertures that offer improved repeatability and accuracy. Knight Optical also offers an extensive custom optic service thanks to our many years of experience in the industry. Our apertures can be manufactured to any size or shape to suit your application. More information is available by contacting our technical sales team directly.

Knight Optical’s iris diaphragms offer dynamic control of beam width and light throughput in optical systems. These sprung steel leaf iris diaphragms are available in fully closing and part closing types with open apertures up to 300mm. Each aperture is supplied in a high quality blackened brass body to absorp unwanted light and reduce the impact of reflection on the rest of the system.

Sprung steel leafed iris diaphragms are supplied with absorptive black leaves to minimise reflection.

These iris diaphragms are perfect for manual control of the input beam. For fixed aperture sizes we recommend Knight Optical's range of high precision pinhole and slit apertures that offer improved repeatability and accuracy.

Knight Optical also offers an extensive custom optic service thanks to our many years of experience in the industry. Our apertures can be manufactured to any size or shape to suit your application. More information is available by contacting our technical sales team directly.

Supplier's Site

Technical Specifications

  Knight Optical (UK) Ltd
Product Category Optical Apertures
Product Number GIQ2840
Product Name Iris Diaphragm Sprung Steel Leaves 1.2-40mm aperture
Aperture Size 40000 µm (1575 mils)
Unlock Full Specs
to access all available technical data

Similar Products

Optical Apertures (Custom) -  - Advanced Optics, Inc.
Advanced Optics, Inc.
Specs
Geometry Array (optional feature); Circular (optional feature); Cross (optional feature); Round/Dot (optional feature); Slit (optional feature); Square/Rectangular (optional feature); Custom
Substrate Material Glass
Aperture Size 762 to 444500 µm (30 to 17500 mils)
View Details
Piezoslit - PZS 2 (60 micron slit) - Piezosystem Jena, Inc.
Specs
Geometry Slit
Aperture Size 0.0 to 60 µm (0.0 to 2.36 mils)
View Details
Iris Diaphragm Sprung Steel Leaves 2-70mm aperture - GIQ5070 - Knight Optical (UK) Ltd
Specs
Aperture Size 70000 µm (2756 mils)
Aperture Tolerance 2500 to 50000 µm (98.43 to 1969 mils)
Substrate thickness 7.5 mm (0.2953 inches)
View Details
High Energy Precision Pinhole -  - Artifex Engineering
Specs
Geometry Round/Dot
Substrate Material Metal
Aperture Size 5 to 200 µm (0.1969 to 7.87 mils)
View Details