Knight Optical (UK) Ltd Iris Diaphragm Sprung Steel Leaves 0.8-33mm aperture GIQ2233

Description
Knight Optical’s iris diaphragms offer dynamic control of beam width and light throughput in optical systems. These sprung steel leaf iris diaphragms are available in fully closing and part closing types with open apertures up to 300mm. Each aperture is supplied in a high quality blackened brass body to absorp unwanted light and reduce the impact of reflection on the rest of the system. Sprung steel leafed iris diaphragms are supplied with absorptive black leaves to minimise reflection. These iris diaphragms are perfect for manual control of the input beam. For fixed aperture sizes we recommend Knight Optical's range of high precision pinhole and slit apertures that offer improved repeatability and accuracy. Knight Optical also offers an extensive custom optic service thanks to our many years of experience in the industry. Our apertures can be manufactured to any size or shape to suit your application. More information is available by contacting our technical sales team directly.
Description
Knight Optical’s iris diaphragms offer dynamic control of beam width and light throughput in optical systems. These sprung steel leaf iris diaphragms are available in fully closing and part closing types with open apertures up to 300mm. Each aperture is supplied in a high quality blackened brass body to absorp unwanted light and reduce the impact of reflection on the rest of the system. Sprung steel leafed iris diaphragms are supplied with absorptive black leaves to minimise reflection. These iris diaphragms are perfect for manual control of the input beam. For fixed aperture sizes we recommend Knight Optical's range of high precision pinhole and slit apertures that offer improved repeatability and accuracy. Knight Optical also offers an extensive custom optic service thanks to our many years of experience in the industry. Our apertures can be manufactured to any size or shape to suit your application. More information is available by contacting our technical sales team directly.

Suppliers

Company
Product
Description
Supplier Links
Iris Diaphragm Sprung Steel Leaves 0.8-33mm aperture - GIQ2233 - Knight Optical (UK) Ltd
Harrietsham, United Kingdom
Iris Diaphragm Sprung Steel Leaves 0.8-33mm aperture
GIQ2233
Iris Diaphragm Sprung Steel Leaves 0.8-33mm aperture GIQ2233
Knight Optical’s iris diaphragms offer dynamic control of beam width and light throughput in optical systems. These sprung steel leaf iris diaphragms are available in fully closing and part closing types with open apertures up to 300mm. Each aperture is supplied in a high quality blackened brass body to absorp unwanted light and reduce the impact of reflection on the rest of the system. Sprung steel leafed iris diaphragms are supplied with absorptive black leaves to minimise reflection. These iris diaphragms are perfect for manual control of the input beam. For fixed aperture sizes we recommend Knight Optical's range of high precision pinhole and slit apertures that offer improved repeatability and accuracy. Knight Optical also offers an extensive custom optic service thanks to our many years of experience in the industry. Our apertures can be manufactured to any size or shape to suit your application. More information is available by contacting our technical sales team directly.

Knight Optical’s iris diaphragms offer dynamic control of beam width and light throughput in optical systems. These sprung steel leaf iris diaphragms are available in fully closing and part closing types with open apertures up to 300mm. Each aperture is supplied in a high quality blackened brass body to absorp unwanted light and reduce the impact of reflection on the rest of the system.

Sprung steel leafed iris diaphragms are supplied with absorptive black leaves to minimise reflection.

These iris diaphragms are perfect for manual control of the input beam. For fixed aperture sizes we recommend Knight Optical's range of high precision pinhole and slit apertures that offer improved repeatability and accuracy.

Knight Optical also offers an extensive custom optic service thanks to our many years of experience in the industry. Our apertures can be manufactured to any size or shape to suit your application. More information is available by contacting our technical sales team directly.

Supplier's Site

Technical Specifications

  Knight Optical (UK) Ltd
Product Category Optical Apertures
Product Number GIQ2233
Product Name Iris Diaphragm Sprung Steel Leaves 0.8-33mm aperture
Aperture Size 33000 µm (1299 mils)
Unlock Full Specs
to access all available technical data

Similar Products

Piezoslit - PZS 1 (230 micron slit) - Piezosystem Jena, Inc.
Specs
Geometry Slit
Aperture Size 0.0 to 230 µm (0.0 to 9.06 mils)
View Details
Sapphire Wafers & Ruby Aperture Jewels -  - Swiss Jewel Company
Specs
Geometry Circular
Substrate Material Glass
Aperture Size 40.64 to 1003 µm (1.6 to 39.5 mils)
View Details
Iris Diaphragm Sprung Steel Leaves 11.5-180mm aperture - GIQ180138 - Knight Optical (UK) Ltd
Specs
Aperture Size 180000 µm (7087 mils)
Aperture Tolerance 11500 to 138000 µm (453 to 5433 mils)
Substrate thickness 13 mm (0.5118 inches)
View Details
High Energy Precision Pinhole -  - Artifex Engineering
Specs
Geometry Round/Dot
Substrate Material Metal
Aperture Size 5 to 200 µm (0.1969 to 7.87 mils)
View Details