Knight Optical (UK) Ltd Iris Diaphragm Sprung Steel Leaves 0.8-30mm aperture GIQ2030

Description
Knight Optical’s iris diaphragms offer dynamic control of beam width and light throughput in optical systems. These sprung steel leaf iris diaphragms are available in fully closing and part closing types with open apertures up to 300mm. Each aperture is supplied in a high quality blackened brass body to absorp unwanted light and reduce the impact of reflection on the rest of the system. Sprung steel leafed iris diaphragms are supplied with absorptive black leaves to minimise reflection. These iris diaphragms are perfect for manual control of the input beam. For fixed aperture sizes we recommend Knight Optical's range of high precision pinhole and slit apertures that offer improved repeatability and accuracy. Knight Optical also offers an extensive custom optic service thanks to our many years of experience in the industry. Our apertures can be manufactured to any size or shape to suit your application. More information is available by contacting our technical sales team directly.
Description
Knight Optical’s iris diaphragms offer dynamic control of beam width and light throughput in optical systems. These sprung steel leaf iris diaphragms are available in fully closing and part closing types with open apertures up to 300mm. Each aperture is supplied in a high quality blackened brass body to absorp unwanted light and reduce the impact of reflection on the rest of the system. Sprung steel leafed iris diaphragms are supplied with absorptive black leaves to minimise reflection. These iris diaphragms are perfect for manual control of the input beam. For fixed aperture sizes we recommend Knight Optical's range of high precision pinhole and slit apertures that offer improved repeatability and accuracy. Knight Optical also offers an extensive custom optic service thanks to our many years of experience in the industry. Our apertures can be manufactured to any size or shape to suit your application. More information is available by contacting our technical sales team directly.

Suppliers

Company
Product
Description
Supplier Links
Iris Diaphragm Sprung Steel Leaves 0.8-30mm aperture - GIQ2030 - Knight Optical (UK) Ltd
Harrietsham, United Kingdom
Iris Diaphragm Sprung Steel Leaves 0.8-30mm aperture
GIQ2030
Iris Diaphragm Sprung Steel Leaves 0.8-30mm aperture GIQ2030
Knight Optical’s iris diaphragms offer dynamic control of beam width and light throughput in optical systems. These sprung steel leaf iris diaphragms are available in fully closing and part closing types with open apertures up to 300mm. Each aperture is supplied in a high quality blackened brass body to absorp unwanted light and reduce the impact of reflection on the rest of the system. Sprung steel leafed iris diaphragms are supplied with absorptive black leaves to minimise reflection. These iris diaphragms are perfect for manual control of the input beam. For fixed aperture sizes we recommend Knight Optical's range of high precision pinhole and slit apertures that offer improved repeatability and accuracy. Knight Optical also offers an extensive custom optic service thanks to our many years of experience in the industry. Our apertures can be manufactured to any size or shape to suit your application. More information is available by contacting our technical sales team directly.

Knight Optical’s iris diaphragms offer dynamic control of beam width and light throughput in optical systems. These sprung steel leaf iris diaphragms are available in fully closing and part closing types with open apertures up to 300mm. Each aperture is supplied in a high quality blackened brass body to absorp unwanted light and reduce the impact of reflection on the rest of the system.

Sprung steel leafed iris diaphragms are supplied with absorptive black leaves to minimise reflection.

These iris diaphragms are perfect for manual control of the input beam. For fixed aperture sizes we recommend Knight Optical's range of high precision pinhole and slit apertures that offer improved repeatability and accuracy.

Knight Optical also offers an extensive custom optic service thanks to our many years of experience in the industry. Our apertures can be manufactured to any size or shape to suit your application. More information is available by contacting our technical sales team directly.

Supplier's Site

Technical Specifications

  Knight Optical (UK) Ltd
Product Category Optical Apertures
Product Number GIQ2030
Product Name Iris Diaphragm Sprung Steel Leaves 0.8-30mm aperture
Aperture Size 30000 µm (1181 mils)
Unlock Full Specs
to access all available technical data

Similar Products

Sapphire Wafers & Ruby Aperture Jewels -  - Swiss Jewel Company
Specs
Geometry Circular
Substrate Material Glass
Aperture Size 40.64 to 1003 µm (1.6 to 39.5 mils)
View Details
Iris Diaphragm Sprung Steel Leaves 3-80mm aperture - GIQ5880 - Knight Optical (UK) Ltd
Specs
Aperture Size 80000 µm (3150 mils)
Aperture Tolerance 3000 to 58000 µm (118 to 2283 mils)
Substrate thickness 8 mm (0.3150 inches)
View Details
Piezoslit - PZS 4 (300 micron slit) - Piezosystem Jena, Inc.
Specs
Geometry Slit
Aperture Size 0.0 to 300 µm (0.0 to 11.81 mils)
View Details
Optical Apertures (Custom) -  - Advanced Optics, Inc.
Advanced Optics, Inc.
Specs
Geometry Array (optional feature); Circular (optional feature); Cross (optional feature); Round/Dot (optional feature); Slit (optional feature); Square/Rectangular (optional feature); Custom
Substrate Material Glass
Aperture Size 762 to 444500 µm (30 to 17500 mils)
View Details