Knight Optical (UK) Ltd 0.8 OD Metallic ND Filter Visible Grade 25mmdia x 2mmthk FNM0825

Description
Metallic Neutral Density filters comprise a thin metallic layer on a borosilicate glass or UV grade fused silica polished window. Metallic ND filters attenuate the light by reflection and thus avoid the possible heating issues with glass and gelatine neutral density filter types. However care must be taken to ensure the reflected light does not cause problems. Our stock range of visible/IR range of Metallic Neutral Density Filters are coated on low-expansion borosilicate glass substrates and cover the range from 350-2500nm. Our UV range of Metallic Neutral Density Filters are coated on UV grade fused silica and therefore cover the useful UV region down to 170nm. We stock uncoated borosilicate or equivalent and UV fused silica substrates so custom Metallic filters can be supplied to your specific request. Please contact our technical sales team with your requirements.
Datasheet
Description
Metallic Neutral Density filters comprise a thin metallic layer on a borosilicate glass or UV grade fused silica polished window. Metallic ND filters attenuate the light by reflection and thus avoid the possible heating issues with glass and gelatine neutral density filter types. However care must be taken to ensure the reflected light does not cause problems. Our stock range of visible/IR range of Metallic Neutral Density Filters are coated on low-expansion borosilicate glass substrates and cover the range from 350-2500nm. Our UV range of Metallic Neutral Density Filters are coated on UV grade fused silica and therefore cover the useful UV region down to 170nm. We stock uncoated borosilicate or equivalent and UV fused silica substrates so custom Metallic filters can be supplied to your specific request. Please contact our technical sales team with your requirements.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.8 OD Metallic ND Filter Visible Grade 25mmdia x 2mmthk - FNM0825 - Knight Optical (UK) Ltd
Harrietsham, United Kingdom
0.8 OD Metallic ND Filter Visible Grade 25mmdia x 2mmthk
FNM0825
0.8 OD Metallic ND Filter Visible Grade 25mmdia x 2mmthk FNM0825
Metallic Neutral Density filters comprise a thin metallic layer on a borosilicate glass or UV grade fused silica polished window. Metallic ND filters attenuate the light by reflection and thus avoid the possible heating issues with glass and gelatine neutral density filter types. However care must be taken to ensure the reflected light does not cause problems. Our stock range of visible/IR range of Metallic Neutral Density Filters are coated on low-expansion borosilicate glass substrates and cover the range from 350-2500nm. Our UV range of Metallic Neutral Density Filters are coated on UV grade fused silica and therefore cover the useful UV region down to 170nm. We stock uncoated borosilicate or equivalent and UV fused silica substrates so custom Metallic filters can be supplied to your specific request. Please contact our technical sales team with your requirements.

Metallic Neutral Density filters comprise a thin metallic layer on a borosilicate glass or UV grade fused silica polished window. Metallic ND filters attenuate the light by reflection and thus avoid the possible heating issues with glass and gelatine neutral density filter types. However care must be taken to ensure the reflected light does not cause problems.

Our stock range of visible/IR range of Metallic Neutral Density Filters are coated on low-expansion borosilicate glass substrates and cover the range from 350-2500nm. Our UV range of Metallic Neutral Density Filters are coated on UV grade fused silica and therefore cover the useful UV region down to 170nm.

We stock uncoated borosilicate or equivalent and UV fused silica substrates so custom Metallic filters can be supplied to your specific request. Please contact our technical sales team with your requirements.

Supplier's Site Datasheet

Technical Specifications

  Knight Optical (UK) Ltd
Product Category Optical Filters
Product Number FNM0825
Product Name 0.8 OD Metallic ND Filter Visible Grade 25mmdia x 2mmthk
Filter Shape Circular
Unlock Full Specs
to access all available technical data

Similar Products

Gurley Precision Instruments
Specs
Filter Type Neutral Density Filters
Application Visible
Filter Shape Circular
View Details
Optical Color Glass Filters -  - Changchun Yutai Optics Co., Ltd.
Changchun Yutai Optics Co., Ltd.
Specs
Filter Type Color Filters
Application Visible
Surface Quality 60-40 Scratch / Dig; 80-50 Scratch / Dig
View Details
589.5-1 OD4 Ultra Narrow Bandpass Filter - 7072 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 25.3 mm (0.9961 inch)
View Details
Longpass Filter, Colored-Glass Alternative, 12.7 mm, 495 nm Cut-on - 5CGA-495 - Newport MKS
Specs
Filter Type Color Filters; Long Pass Filters; Colored Glass Alternative Longpass Filter
Filter Diameter, Side Length, or Rectangular Length 12.7 mm (0.5000 inch)
Rectangular Width 12.7 mm (0.5000 inch)
View Details