Knight Optical (UK) Ltd 0.7 OD Metallic ND Filter Visible Grade 50x50x2mmthk FNM0750

Description
Metallic Neutral Density filters comprise a thin metallic layer on a borosilicate glass or UV grade fused silica polished window. Metallic ND filters attenuate the light by reflection and thus avoid the possible heating issues with glass and gelatine neutral density filter types. However care must be taken to ensure the reflected light does not cause problems. Our stock range of visible/IR range of Metallic Neutral Density Filters are coated on low-expansion borosilicate glass substrates and cover the range from 350-2500nm. Our UV range of Metallic Neutral Density Filters are coated on UV grade fused silica and therefore cover the useful UV region down to 170nm. We stock uncoated borosilicate or equivalent and UV fused silica substrates so custom Metallic filters can be supplied to your specific request. Please contact our technical sales team with your requirements.
Datasheet
Description
Metallic Neutral Density filters comprise a thin metallic layer on a borosilicate glass or UV grade fused silica polished window. Metallic ND filters attenuate the light by reflection and thus avoid the possible heating issues with glass and gelatine neutral density filter types. However care must be taken to ensure the reflected light does not cause problems. Our stock range of visible/IR range of Metallic Neutral Density Filters are coated on low-expansion borosilicate glass substrates and cover the range from 350-2500nm. Our UV range of Metallic Neutral Density Filters are coated on UV grade fused silica and therefore cover the useful UV region down to 170nm. We stock uncoated borosilicate or equivalent and UV fused silica substrates so custom Metallic filters can be supplied to your specific request. Please contact our technical sales team with your requirements.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.7 OD Metallic ND Filter Visible Grade 50x50x2mmthk - FNM0750 - Knight Optical (UK) Ltd
Harrietsham, United Kingdom
0.7 OD Metallic ND Filter Visible Grade 50x50x2mmthk
FNM0750
0.7 OD Metallic ND Filter Visible Grade 50x50x2mmthk FNM0750
Metallic Neutral Density filters comprise a thin metallic layer on a borosilicate glass or UV grade fused silica polished window. Metallic ND filters attenuate the light by reflection and thus avoid the possible heating issues with glass and gelatine neutral density filter types. However care must be taken to ensure the reflected light does not cause problems. Our stock range of visible/IR range of Metallic Neutral Density Filters are coated on low-expansion borosilicate glass substrates and cover the range from 350-2500nm. Our UV range of Metallic Neutral Density Filters are coated on UV grade fused silica and therefore cover the useful UV region down to 170nm. We stock uncoated borosilicate or equivalent and UV fused silica substrates so custom Metallic filters can be supplied to your specific request. Please contact our technical sales team with your requirements.

Metallic Neutral Density filters comprise a thin metallic layer on a borosilicate glass or UV grade fused silica polished window. Metallic ND filters attenuate the light by reflection and thus avoid the possible heating issues with glass and gelatine neutral density filter types. However care must be taken to ensure the reflected light does not cause problems.

Our stock range of visible/IR range of Metallic Neutral Density Filters are coated on low-expansion borosilicate glass substrates and cover the range from 350-2500nm. Our UV range of Metallic Neutral Density Filters are coated on UV grade fused silica and therefore cover the useful UV region down to 170nm.

We stock uncoated borosilicate or equivalent and UV fused silica substrates so custom Metallic filters can be supplied to your specific request. Please contact our technical sales team with your requirements.

Supplier's Site Datasheet

Technical Specifications

  Knight Optical (UK) Ltd
Product Category Optical Filters
Product Number FNM0750
Product Name 0.7 OD Metallic ND Filter Visible Grade 50x50x2mmthk
Filter Shape Circular
Unlock Full Specs
to access all available technical data

Similar Products

Gurley Precision Instruments
Specs
Filter Type Neutral Density Filters
Application Visible
Filter Shape Circular
View Details
393.44-0.37 OD6 Ultra Narrow Bandpass Filter - 7332 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 30 mm (1.18 inch)
View Details
Bandpass Filters -  - Changchun Yutai Optics Co., Ltd.
Changchun Yutai Optics Co., Ltd.
Specs
Filter Type Bandpass / Interference Filters
Application Infrared; Visible; Ultraviolet
Thickness 0.5000 to 6 mm (0.0197 to 0.2362 inch)
View Details
Longpass Filter, Colored Glass, 25.4 mm, 455 nm Cut-on, GG455 Glass - FSR-GG455 - Newport MKS
Specs
Filter Type Color Filters; Long Pass Filters; Colored Glass Longpass Filter
Filter Diameter, Side Length, or Rectangular Length 25.4 mm (1 inch)
Rectangular Width 25.4 mm (1 inch)
View Details