Knight Optical (UK) Ltd Plastic Screen Diffuser PVC 250x250x0.3mmthk DSP250250

Description
Plastic screen diffusers provide superior diffusion to ground glass equivilents, and are both lighter, more flexible and offer wider shaping capabilities. Our PVC plastic screen diffusers are a cost effective alternative for back screen projection, commercial electronics and consumer applications. Our stock PVC plastic screen diffusers are supplied as 0.3mm thick with a gain of 2.3. Alternative types are available through our custom service. Our plastic screen diffusers are available to purchase direct from our website in the sizes listed below. Knight Optical also offer an extensive custom optic service thanks to our many years experience in the industry, and our plastic screen diffusers can be cut to any shape or size at short notice in order to fit individual applications. For more information on our custom optic service, contact our technical sales team.
Description
Plastic screen diffusers provide superior diffusion to ground glass equivilents, and are both lighter, more flexible and offer wider shaping capabilities. Our PVC plastic screen diffusers are a cost effective alternative for back screen projection, commercial electronics and consumer applications. Our stock PVC plastic screen diffusers are supplied as 0.3mm thick with a gain of 2.3. Alternative types are available through our custom service. Our plastic screen diffusers are available to purchase direct from our website in the sizes listed below. Knight Optical also offer an extensive custom optic service thanks to our many years experience in the industry, and our plastic screen diffusers can be cut to any shape or size at short notice in order to fit individual applications. For more information on our custom optic service, contact our technical sales team.

Suppliers

Company
Product
Description
Supplier Links
Plastic Screen Diffuser PVC 250x250x0.3mmthk - DSP250250 - Knight Optical (UK) Ltd
Harrietsham, United Kingdom
Plastic Screen Diffuser PVC 250x250x0.3mmthk
DSP250250
Plastic Screen Diffuser PVC 250x250x0.3mmthk DSP250250
Plastic screen diffusers provide superior diffusion to ground glass equivilents, and are both lighter, more flexible and offer wider shaping capabilities. Our PVC plastic screen diffusers are a cost effective alternative for back screen projection, commercial electronics and consumer applications. Our stock PVC plastic screen diffusers are supplied as 0.3mm thick with a gain of 2.3. Alternative types are available through our custom service. Our plastic screen diffusers are available to purchase direct from our website in the sizes listed below. Knight Optical also offer an extensive custom optic service thanks to our many years experience in the industry, and our plastic screen diffusers can be cut to any shape or size at short notice in order to fit individual applications. For more information on our custom optic service, contact our technical sales team.

Plastic screen diffusers provide superior diffusion to ground glass equivilents, and are both lighter, more flexible and offer wider shaping capabilities. Our PVC plastic screen diffusers are a cost effective alternative for back screen projection, commercial electronics and consumer applications.

Our stock PVC plastic screen diffusers are supplied as 0.3mm thick with a gain of 2.3. Alternative types are available through our custom service.

Our plastic screen diffusers are available to purchase direct from our website in the sizes listed below. Knight Optical also offer an extensive custom optic service thanks to our many years experience in the industry, and our plastic screen diffusers can be cut to any shape or size at short notice in order to fit individual applications. For more information on our custom optic service, contact our technical sales team.

Supplier's Site

Technical Specifications

  Knight Optical (UK) Ltd
Product Category Optical Diffusers
Product Number DSP250250
Product Name Plastic Screen Diffuser PVC 250x250x0.3mmthk
Rectangular Width 250 mm (9.84 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Optical Disk Diffuser, 25.4 mm Diameter, 25.4 mm Aperture -  - Newport MKS
Specs
Diffuser Type Opal Glass Diffuser
Shape Circular
Diameter / Length 25.4 mm (1 inch)
View Details
Diffractive Diffuser - Scope - D004 - JENOPTIK Optical Systems, Inc.
JENOPTIK Optical Systems, Inc.
Specs
Diffuser Type Diffractive Diffuser
Shape Square
Diameter / Length 10 mm (0.3937 inch)
View Details