Knight Optical (UK) Ltd NIR Bandpass Filter 940nm CWL 40nm BW 25mmdia Mounted in HLF3005 940FIA25-MO2

Description
Knight Optical offers these carefully designed NIR bandpass filters for use in ANPR/ALPR camera applications. Designed specifically to work at maximum efficiency transmitting over 90% at the commonly used LED wavelengths of 740nm, 850nm 870nm or 940nm. Our filters have a “hard dielectric” coating deposited on a single glass substrate eliminating the need for traditional multi-element stacked bandpass filters which can be susceptible to leakage or moisture ingress. These stock NIR, LED bandpass filters are coated onto 25mm dia x 2mm thk clear white plate glass or a coloured glass substrates and can be supplied unmounted or mounted into our stock range of anodized camera rings with 0.5mm pitch threads designed to fit directly onto Tamron, Fujinon or Sony lenses. Mount sizes available are either 25.5mm or 30.5mm sized options. The 25mm dia filter simple screw inside with a simple retaining ring and have 22mm dia clear aperture. All of our filters are tested in house by our metrology team, and the coating is verified on our Agilent Cary 5000 spectrophotometers. Complete coating information is available on request. ANPR filters can be custom manufactured to fit individual systems, or quickly resized in house to for fast turnarounds. For more information on our stock range of NIR bandpass filters for ANPR applications, or to enquire about a custom quotation, please contact our technical sales team.
Datasheet
Description
Knight Optical offers these carefully designed NIR bandpass filters for use in ANPR/ALPR camera applications. Designed specifically to work at maximum efficiency transmitting over 90% at the commonly used LED wavelengths of 740nm, 850nm 870nm or 940nm. Our filters have a “hard dielectric” coating deposited on a single glass substrate eliminating the need for traditional multi-element stacked bandpass filters which can be susceptible to leakage or moisture ingress. These stock NIR, LED bandpass filters are coated onto 25mm dia x 2mm thk clear white plate glass or a coloured glass substrates and can be supplied unmounted or mounted into our stock range of anodized camera rings with 0.5mm pitch threads designed to fit directly onto Tamron, Fujinon or Sony lenses. Mount sizes available are either 25.5mm or 30.5mm sized options. The 25mm dia filter simple screw inside with a simple retaining ring and have 22mm dia clear aperture. All of our filters are tested in house by our metrology team, and the coating is verified on our Agilent Cary 5000 spectrophotometers. Complete coating information is available on request. ANPR filters can be custom manufactured to fit individual systems, or quickly resized in house to for fast turnarounds. For more information on our stock range of NIR bandpass filters for ANPR applications, or to enquire about a custom quotation, please contact our technical sales team.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NIR Bandpass Filter 940nm CWL 40nm BW 25mmdia Mounted in HLF3005 - 940FIA25-MO2 - Knight Optical (UK) Ltd
Harrietsham, United Kingdom
NIR Bandpass Filter 940nm CWL 40nm BW 25mmdia Mounted in HLF3005
940FIA25-MO2
NIR Bandpass Filter 940nm CWL 40nm BW 25mmdia Mounted in HLF3005 940FIA25-MO2
Knight Optical offers these carefully designed NIR bandpass filters for use in ANPR/ALPR camera applications. Designed specifically to work at maximum efficiency transmitting over 90% at the commonly used LED wavelengths of 740nm, 850nm 870nm or 940nm. Our filters have a “hard dielectric” coating deposited on a single glass substrate eliminating the need for traditional multi-element stacked bandpass filters which can be susceptible to leakage or moisture ingress. These stock NIR, LED bandpass filters are coated onto 25mm dia x 2mm thk clear white plate glass or a coloured glass substrates and can be supplied unmounted or mounted into our stock range of anodized camera rings with 0.5mm pitch threads designed to fit directly onto Tamron, Fujinon or Sony lenses. Mount sizes available are either 25.5mm or 30.5mm sized options. The 25mm dia filter simple screw inside with a simple retaining ring and have 22mm dia clear aperture. All of our filters are tested in house by our metrology team, and the coating is verified on our Agilent Cary 5000 spectrophotometers. Complete coating information is available on request. ANPR filters can be custom manufactured to fit individual systems, or quickly resized in house to for fast turnarounds. For more information on our stock range of NIR bandpass filters for ANPR applications, or to enquire about a custom quotation, please contact our technical sales team.

Knight Optical offers these carefully designed NIR bandpass filters for use in ANPR/ALPR camera applications. Designed specifically to work at maximum efficiency transmitting over 90% at the commonly used LED wavelengths of 740nm, 850nm 870nm or 940nm.

Our filters have a “hard dielectric” coating deposited on a single glass substrate eliminating the need for traditional multi-element stacked bandpass filters which can be susceptible to leakage or moisture ingress.

These stock NIR, LED bandpass filters are coated onto 25mm dia x 2mm thk clear white plate glass or a coloured glass substrates and can be supplied unmounted or mounted into our stock range of anodized camera rings with 0.5mm pitch threads designed to fit directly onto Tamron, Fujinon or Sony lenses. Mount sizes available are either 25.5mm or 30.5mm sized options. The 25mm dia filter simple screw inside with a simple retaining ring and have 22mm dia clear aperture.

All of our filters are tested in house by our metrology team, and the coating is verified on our Agilent Cary 5000 spectrophotometers. Complete coating information is available on request.

ANPR filters can be custom manufactured to fit individual systems, or quickly resized in house to for fast turnarounds. For more information on our stock range of NIR bandpass filters for ANPR applications, or to enquire about a custom quotation, please contact our technical sales team.

Supplier's Site Datasheet

Technical Specifications

  Knight Optical (UK) Ltd
Product Category Optical Filters
Product Number 940FIA25-MO2
Product Name NIR Bandpass Filter 940nm CWL 40nm BW 25mmdia Mounted in HLF3005
Filter Type Bandpass / Interference Filters
Unlock Full Specs
to access all available technical data

Similar Products

Silicon IR Longpass Filters -  - Changchun Yutai Optics Co., Ltd.
Changchun Yutai Optics Co., Ltd.
Specs
Filter Type Long Pass Filters
Application Infrared
Thickness 0.5000 to 6 mm (0.0197 to 0.2362 inch)
View Details
Gurley Precision Instruments
Specs
Filter Type Neutral Density Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 50.8 mm (2 inch)
View Details
Colored Glass Filters -  - CeNing Optics Co., Ltd.
CeNing Optics Co., Ltd.
Specs
Filter Type Color Filters; Bandpass / Interference Filters; Broadband, Long-wave
Application Infrared; Visible; Ultraviolet
Filter Shape Circular; Square; Rectangular
View Details
Longpass Filter, Colored-Glass Alternative, 12.7 mm, 630 nm Cut-on - 5CGA-630 - Newport MKS
Specs
Filter Type Color Filters; Long Pass Filters; Colored Glass Alternative Longpass Filter
Filter Diameter, Side Length, or Rectangular Length 12.7 mm (0.5000 inch)
Rectangular Width 12.7 mm (0.5000 inch)
View Details