Knight Optical (UK) Ltd 800nm Broadband Interference Bandpass Filter 12.5mmdia x 40nmBW 800DIR12

Description
Knight Optical's broadband and extra broadband range of interference band-pass filters are used to isolate and transmit a specified narrow wavelength and reflect all other incident wavelengths. Our stock range of high quality visible and NIR filters is available from 400nm - 940nm in various bandwidths to meet most requirements from ANPR imaging to CCTV and high-end surveillance systems. Typically, our filters are 3-7 cavity and in most cases blocking is metal dielectric from 200nm to FIR (3000+nm) at OD4. This broadband range of interference bandpass filter has a standard 60-70% transmission. All individual mounted interference filters are CNC scribed and hermetically sealed to form a stack in their rings, ensuring maximum long-term stability. Although our standard stock range is mounted, un-mounted types with aerospace paint blackened edges can be supplied at request. Our filters are available on short lead times directly from stock, or as custom products designed to fit your specific application. For more information please contact our technical sales team with your requirements.
Datasheet
Description
Knight Optical's broadband and extra broadband range of interference band-pass filters are used to isolate and transmit a specified narrow wavelength and reflect all other incident wavelengths. Our stock range of high quality visible and NIR filters is available from 400nm - 940nm in various bandwidths to meet most requirements from ANPR imaging to CCTV and high-end surveillance systems. Typically, our filters are 3-7 cavity and in most cases blocking is metal dielectric from 200nm to FIR (3000+nm) at OD4. This broadband range of interference bandpass filter has a standard 60-70% transmission. All individual mounted interference filters are CNC scribed and hermetically sealed to form a stack in their rings, ensuring maximum long-term stability. Although our standard stock range is mounted, un-mounted types with aerospace paint blackened edges can be supplied at request. Our filters are available on short lead times directly from stock, or as custom products designed to fit your specific application. For more information please contact our technical sales team with your requirements.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
800nm Broadband Interference Bandpass Filter 12.5mmdia x 40nmBW - 800DIR12 - Knight Optical (UK) Ltd
Harrietsham, United Kingdom
800nm Broadband Interference Bandpass Filter 12.5mmdia x 40nmBW
800DIR12
800nm Broadband Interference Bandpass Filter 12.5mmdia x 40nmBW 800DIR12
Knight Optical's broadband and extra broadband range of interference band-pass filters are used to isolate and transmit a specified narrow wavelength and reflect all other incident wavelengths. Our stock range of high quality visible and NIR filters is available from 400nm - 940nm in various bandwidths to meet most requirements from ANPR imaging to CCTV and high-end surveillance systems. Typically, our filters are 3-7 cavity and in most cases blocking is metal dielectric from 200nm to FIR (3000+nm) at OD4. This broadband range of interference bandpass filter has a standard 60-70% transmission. All individual mounted interference filters are CNC scribed and hermetically sealed to form a stack in their rings, ensuring maximum long-term stability. Although our standard stock range is mounted, un-mounted types with aerospace paint blackened edges can be supplied at request. Our filters are available on short lead times directly from stock, or as custom products designed to fit your specific application. For more information please contact our technical sales team with your requirements.

Knight Optical's broadband and extra broadband range of interference band-pass filters are used to isolate and transmit a specified narrow wavelength and reflect all other incident wavelengths.

Our stock range of high quality visible and NIR filters is available from 400nm - 940nm in various bandwidths to meet most requirements from ANPR imaging to CCTV and high-end surveillance systems. Typically, our filters are 3-7 cavity and in most cases blocking is metal dielectric from 200nm to FIR (3000+nm) at OD4. This broadband range of interference bandpass filter has a standard 60-70% transmission.

All individual mounted interference filters are CNC scribed and hermetically sealed to form a stack in their rings, ensuring maximum long-term stability. Although our standard stock range is mounted, un-mounted types with aerospace paint blackened edges can be supplied at request.

Our filters are available on short lead times directly from stock, or as custom products designed to fit your specific application. For more information please contact our technical sales team with your requirements.

Supplier's Site Datasheet

Technical Specifications

  Knight Optical (UK) Ltd
Product Category Optical Filters
Product Number 800DIR12
Product Name 800nm Broadband Interference Bandpass Filter 12.5mmdia x 40nmBW
Filter Type Bandpass / Interference Filters
Unlock Full Specs
to access all available technical data

Similar Products

Colored Glass Filters -  - CeNing Optics Co., Ltd.
CeNing Optics Co., Ltd.
Specs
Filter Type Color Filters; Bandpass / Interference Filters; Broadband, Long-wave
Application Infrared; Visible; Ultraviolet
Filter Shape Circular; Square; Rectangular
View Details
Gurley Precision Instruments
Specs
Filter Type Neutral Density Filters
Application Visible
Filter Shape Circular
View Details
Bandpass Filter, 50.8x50.8 mm, 630±2 nm, 10±2 nm FWHM - 20BPF10-630 - Newport MKS
Specs
Filter Type Bandpass / Interference Filters; Bandpass Filters
Filter Diameter, Side Length, or Rectangular Length 45.5 mm (1.79 inch)
Thickness 2.87 mm (0.1130 inch)
View Details
Filter -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Filter Type Bandpass / Interference Filters
Application Infrared; Visible
Filter Shape Rectangular
View Details