Knight Optical (UK) Ltd 794nm Longpass Wratten Colour Filter 75x75x0.1mmthk 794FWP7575

Description
The colour effects within Wratten 2 Colour filters are achieved using organic dyes in a gelatine material which is not possible in colour glass. Although wratten bandpass filters are less robust than polyester filters, their spectral data is more accurately controlled and documented. The filters listed here are band-pass type Wratten 2 colour filters. Wratten 2 filters were originally designed for use in photography but are also used in imaging applications from industrial manufacture to medical. We offer stock Wratten 2 filters in a standard 75x75mm sheet. Custom filters may be cut to special sizes at short notice where stock is available. For more information on our stock Wratten 2 filters or to enquire about a custom quote, speak to our technical sales team.
Datasheet
Description
The colour effects within Wratten 2 Colour filters are achieved using organic dyes in a gelatine material which is not possible in colour glass. Although wratten bandpass filters are less robust than polyester filters, their spectral data is more accurately controlled and documented. The filters listed here are band-pass type Wratten 2 colour filters. Wratten 2 filters were originally designed for use in photography but are also used in imaging applications from industrial manufacture to medical. We offer stock Wratten 2 filters in a standard 75x75mm sheet. Custom filters may be cut to special sizes at short notice where stock is available. For more information on our stock Wratten 2 filters or to enquire about a custom quote, speak to our technical sales team.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Harrietsham, United Kingdom
794nm Longpass Wratten Colour Filter 75x75x0.1mmthk
794FWP7575
794nm Longpass Wratten Colour Filter 75x75x0.1mmthk 794FWP7575
The colour effects within Wratten 2 Colour filters are achieved using organic dyes in a gelatine material which is not possible in colour glass. Although wratten bandpass filters are less robust than polyester filters, their spectral data is more accurately controlled and documented. The filters listed here are band-pass type Wratten 2 colour filters. Wratten 2 filters were originally designed for use in photography but are also used in imaging applications from industrial manufacture to medical. We offer stock Wratten 2 filters in a standard 75x75mm sheet. Custom filters may be cut to special sizes at short notice where stock is available. For more information on our stock Wratten 2 filters or to enquire about a custom quote, speak to our technical sales team.

The colour effects within Wratten 2 Colour filters are achieved using organic dyes in a gelatine material which is not possible in colour glass. Although wratten bandpass filters are less robust than polyester filters, their spectral data is more accurately controlled and documented. The filters listed here are band-pass type Wratten 2 colour filters.

Wratten 2 filters were originally designed for use in photography but are also used in imaging applications from industrial manufacture to medical.

We offer stock Wratten 2 filters in a standard 75x75mm sheet. Custom filters may be cut to special sizes at short notice where stock is available. For more information on our stock Wratten 2 filters or to enquire about a custom quote, speak to our technical sales team.

Supplier's Site Datasheet

Technical Specifications

  Knight Optical (UK) Ltd
Product Category Optical Filters
Product Number 794FWP7575
Product Name 794nm Longpass Wratten Colour Filter 75x75x0.1mmthk
Filter Type Long Pass Filters
Unlock Full Specs
to access all available technical data

Similar Products

Filter -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Filter Type Bandpass / Interference Filters
Application Infrared; Visible
Filter Shape Rectangular
View Details
Gurley Precision Instruments
Specs
Filter Type Neutral Density Filters
Application Visible
Filter Shape Circular
View Details
Bandpass Filter, 25.4 mm, 690±2 nm Center, 11±2 nm FWHM - 10BPF10-690 - Newport MKS
Specs
Filter Type Bandpass / Interference Filters; Bandpass Filters
Filter Diameter, Side Length, or Rectangular Length 20.2 mm (0.7953 inch)
Thickness 6.35 mm (0.2500 inch)
View Details
Bandpass Interference Filters -  - CeNing Optics Co., Ltd.
CeNing Optics Co., Ltd.
Specs
Filter Type Bandpass / Interference Filters; Long Pass Filters; Short Pass Filters
Application Infrared; Visible
Filter Shape Circular; Square
View Details