Knight Optical (UK) Ltd KG1 Heat Glass Filter 65x65x3mmthk 716FHC6565

Description
Schott KG1 filters are used in lighting systems to remove the near IR thermal energy from a light source and transmit the visible. As the heat is absorbed in the filter care must be taken that the filter does not overheat and crack. To eliminate cracking of KG1 filters from excessive thermal energy KG1 filters are thermally toughened. Other KG glasses available in custom options are KG2, Schott KG3, Schott KG4 and Schott KG5 and chosen for their peak wavelength conditions.
Description
Schott KG1 filters are used in lighting systems to remove the near IR thermal energy from a light source and transmit the visible. As the heat is absorbed in the filter care must be taken that the filter does not overheat and crack. To eliminate cracking of KG1 filters from excessive thermal energy KG1 filters are thermally toughened. Other KG glasses available in custom options are KG2, Schott KG3, Schott KG4 and Schott KG5 and chosen for their peak wavelength conditions.

Suppliers

Company
Product
Description
Supplier Links
Harrietsham, United Kingdom
KG1 Heat Glass Filter 65x65x3mmthk
716FHC6565
KG1 Heat Glass Filter 65x65x3mmthk 716FHC6565
Schott KG1 filters are used in lighting systems to remove the near IR thermal energy from a light source and transmit the visible. As the heat is absorbed in the filter care must be taken that the filter does not overheat and crack. To eliminate cracking of KG1 filters from excessive thermal energy KG1 filters are thermally toughened. Other KG glasses available in custom options are KG2, Schott KG3, Schott KG4 and Schott KG5 and chosen for their peak wavelength conditions.

Schott KG1 filters are used in lighting systems to remove the near IR thermal energy from a light source and transmit the visible. As the heat is absorbed in the filter care must be taken that the filter does not overheat and crack.

To eliminate cracking of KG1 filters from excessive thermal energy KG1 filters are thermally toughened. Other KG glasses available in custom options are KG2, Schott KG3, Schott KG4 and Schott KG5 and chosen for their peak wavelength conditions.

Supplier's Site

Technical Specifications

  Knight Optical (UK) Ltd
Product Category Optical Filters
Product Number 716FHC6565
Product Name KG1 Heat Glass Filter 65x65x3mmthk
Filter Shape Circular
Unlock Full Specs
to access all available technical data

Similar Products

Gurley Precision Instruments
Specs
Filter Type Neutral Density Filters
Application Visible
Filter Shape Rectangular
View Details
Bandpass Filter, 25.4 mm, 390±2 nm Center, 12±2 nm FWHM - 10BPF10-390 - Newport MKS
Specs
Filter Type Bandpass / Interference Filters; Bandpass Filters
Filter Diameter, Side Length, or Rectangular Length 20.2 mm (0.7953 inch)
Thickness 7.62 mm (0.3000 inch)
View Details
589.5-1 OD4 Ultra Narrow Bandpass Filter - 7072 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 25.3 mm (0.9961 inch)
View Details
Colored Glass Filters -  - CeNing Optics Co., Ltd.
CeNing Optics Co., Ltd.
Specs
Filter Type Color Filters; Bandpass / Interference Filters; Broadband, Long-wave
Application Infrared; Visible; Ultraviolet
Filter Shape Circular; Square; Rectangular
View Details