Knight Optical (UK) Ltd 715nm Longpass Colour Glass Filter 28mmdia Mounted 715FCS2500-MO

Description
These colour glass filters are mounted in high quality black anodized rings for easy integration into aesthetic lighting, imaging and cosemetic laser applications. Our extensive filter range includes long pass, short pass and band pass types over a broad range of wavelengths. Our camera filter mounts are designed to stack with each other enabling several filters to be used together. Two or more filters can be overlapped in order to create unique spectra that would not otherwise be possible with a single filter. Mounts can be custom designed to fit individual applications. Each mount is made from sturdy aluminium and the filter is supplied mounted in place via a fitted locking ring. For more information on our stock mounted filters, or to enquire about our custom capabilities, please contact our technical sales team.
Description
These colour glass filters are mounted in high quality black anodized rings for easy integration into aesthetic lighting, imaging and cosemetic laser applications. Our extensive filter range includes long pass, short pass and band pass types over a broad range of wavelengths. Our camera filter mounts are designed to stack with each other enabling several filters to be used together. Two or more filters can be overlapped in order to create unique spectra that would not otherwise be possible with a single filter. Mounts can be custom designed to fit individual applications. Each mount is made from sturdy aluminium and the filter is supplied mounted in place via a fitted locking ring. For more information on our stock mounted filters, or to enquire about our custom capabilities, please contact our technical sales team.

Suppliers

Company
Product
Description
Supplier Links
715nm Longpass Colour Glass Filter 28mmdia Mounted - 715FCS2500-MO - Knight Optical (UK) Ltd
Harrietsham, United Kingdom
715nm Longpass Colour Glass Filter 28mmdia Mounted
715FCS2500-MO
715nm Longpass Colour Glass Filter 28mmdia Mounted 715FCS2500-MO
These colour glass filters are mounted in high quality black anodized rings for easy integration into aesthetic lighting, imaging and cosemetic laser applications. Our extensive filter range includes long pass, short pass and band pass types over a broad range of wavelengths. Our camera filter mounts are designed to stack with each other enabling several filters to be used together. Two or more filters can be overlapped in order to create unique spectra that would not otherwise be possible with a single filter. Mounts can be custom designed to fit individual applications. Each mount is made from sturdy aluminium and the filter is supplied mounted in place via a fitted locking ring. For more information on our stock mounted filters, or to enquire about our custom capabilities, please contact our technical sales team.

These colour glass filters are mounted in high quality black anodized rings for easy integration into aesthetic lighting, imaging and cosemetic laser applications. Our extensive filter range includes long pass, short pass and band pass types over a broad range of wavelengths.

Our camera filter mounts are designed to stack with each other enabling several filters to be used together. Two or more filters can be overlapped in order to create unique spectra that would not otherwise be possible with a single filter. Mounts can be custom designed to fit individual applications. Each mount is made from sturdy aluminium and the filter is supplied mounted in place via a fitted locking ring.

For more information on our stock mounted filters, or to enquire about our custom capabilities, please contact our technical sales team.

Supplier's Site

Technical Specifications

  Knight Optical (UK) Ltd
Product Category Optical Filters
Product Number 715FCS2500-MO
Product Name 715nm Longpass Colour Glass Filter 28mmdia Mounted
Filter Type Long Pass Filters
Application Visible
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 0.0 mm (0.0 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Gurley Precision Instruments
Specs
Filter Type Neutral Density Filters
Application Visible
Filter Shape Circular
View Details
513-22 OD6 ULTRA Bandpass Filter - 7231 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 25 mm (0.9843 inch)
View Details
Optical Notch Filters -  - Changchun Yutai Optics Co., Ltd.
Changchun Yutai Optics Co., Ltd.
Specs
Thickness 0.5000 to 6 mm (0.0197 to 0.2362 inch)
Surface Quality 60-40 Scratch / Dig; 80-50 Scratch / Dig
View Details
Longpass Filter, Colored Glass, 25.4 mm, 400 nm Cut-on, GG400 Glass - FSR-GG400 - Newport MKS
Specs
Filter Type Color Filters; Long Pass Filters; Colored Glass Longpass Filter
Filter Diameter, Side Length, or Rectangular Length 25.4 mm (1 inch)
Rectangular Width 25.4 mm (1 inch)
View Details