Knight Optical (UK) Ltd Cold Mirror 100x65x3.3mmthk 700FCQ10065

Description
Cold mirrors are dielectically coated onto a glass substrate to reflect the visible spectrum of light and transmit the near infra-red, which contains the thermal energy. Deisnged for use at 45°, cold mirrors are used to control thermal energy entering temperature sensitive systems and are also an excellent alternative for transmitting the near infra-red spectrum. Cold mirrors have a sharp cut off between IR and visible because they have a dielectric coating that can be controlled. Cold mirrors are often used with tungsten lamps which are the source in a projector or lighting system. Our stock range of cold mirrors reflect greater than 90% in the visible range of 425nm to 650nm and transmit highly between 800nm to 1200nm. All of our filters are tested in our state of the art metrology facility, using Agilent Cary 5000 spectrophotometers and full spectral data is available on request. In addition to stocking 45° cold mirrors we also hold large sheets of 0° Cold Mirror available that can be cut to custom sizes at short notice. For more information on our stock range of cold mirrors, or to enquire about a custom quotation, please contact our technical sales team.
Datasheet
Description
Cold mirrors are dielectically coated onto a glass substrate to reflect the visible spectrum of light and transmit the near infra-red, which contains the thermal energy. Deisnged for use at 45°, cold mirrors are used to control thermal energy entering temperature sensitive systems and are also an excellent alternative for transmitting the near infra-red spectrum. Cold mirrors have a sharp cut off between IR and visible because they have a dielectric coating that can be controlled. Cold mirrors are often used with tungsten lamps which are the source in a projector or lighting system. Our stock range of cold mirrors reflect greater than 90% in the visible range of 425nm to 650nm and transmit highly between 800nm to 1200nm. All of our filters are tested in our state of the art metrology facility, using Agilent Cary 5000 spectrophotometers and full spectral data is available on request. In addition to stocking 45° cold mirrors we also hold large sheets of 0° Cold Mirror available that can be cut to custom sizes at short notice. For more information on our stock range of cold mirrors, or to enquire about a custom quotation, please contact our technical sales team.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cold Mirror 100x65x3.3mmthk - 700FCQ10065 - Knight Optical (UK) Ltd
Harrietsham, United Kingdom
Cold Mirror 100x65x3.3mmthk
700FCQ10065
Cold Mirror 100x65x3.3mmthk 700FCQ10065
Cold mirrors are dielectically coated onto a glass substrate to reflect the visible spectrum of light and transmit the near infra-red, which contains the thermal energy. Deisnged for use at 45°, cold mirrors are used to control thermal energy entering temperature sensitive systems and are also an excellent alternative for transmitting the near infra-red spectrum. Cold mirrors have a sharp cut off between IR and visible because they have a dielectric coating that can be controlled. Cold mirrors are often used with tungsten lamps which are the source in a projector or lighting system. Our stock range of cold mirrors reflect greater than 90% in the visible range of 425nm to 650nm and transmit highly between 800nm to 1200nm. All of our filters are tested in our state of the art metrology facility, using Agilent Cary 5000 spectrophotometers and full spectral data is available on request. In addition to stocking 45° cold mirrors we also hold large sheets of 0° Cold Mirror available that can be cut to custom sizes at short notice. For more information on our stock range of cold mirrors, or to enquire about a custom quotation, please contact our technical sales team.

Cold mirrors are dielectically coated onto a glass substrate to reflect the visible spectrum of light and transmit the near infra-red, which contains the thermal energy. Deisnged for use at 45°, cold mirrors are used to control thermal energy entering temperature sensitive systems and are also an excellent alternative for transmitting the near infra-red spectrum. Cold mirrors have a sharp cut off between IR and visible because they have a dielectric coating that can be controlled. Cold mirrors are often used with tungsten lamps which are the source in a projector or lighting system.

Our stock range of cold mirrors reflect greater than 90% in the visible range of 425nm to 650nm and transmit highly between 800nm to 1200nm. All of our filters are tested in our state of the art metrology facility, using Agilent Cary 5000 spectrophotometers and full spectral data is available on request.

In addition to stocking 45° cold mirrors we also hold large sheets of 0° Cold Mirror available that can be cut to custom sizes at short notice. For more information on our stock range of cold mirrors, or to enquire about a custom quotation, please contact our technical sales team.

Supplier's Site Datasheet

Technical Specifications

  Knight Optical (UK) Ltd
Product Category Optical Filters
Product Number 700FCQ10065
Product Name Cold Mirror 100x65x3.3mmthk
Filter Shape Circular
Unlock Full Specs
to access all available technical data

Similar Products

Gurley Precision Instruments
Specs
Filter Type Neutral Density Filters
Application Infrared; Visible
Filter Shape Circular
View Details
Optical Longpass Filters -  - Changchun Yutai Optics Co., Ltd.
Changchun Yutai Optics Co., Ltd.
Specs
Filter Type Long Pass Filters
Application Infrared; Visible; Ultraviolet
Thickness 0.5000 to 6 mm (0.0197 to 0.2362 inch)
View Details
Filter -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Filter Type Bandpass / Interference Filters
Application Infrared; Visible
Filter Shape Rectangular
View Details
Longpass Filter, Colored-Glass Alternative, 25.4 mm, 360 nm Cut-on - 10CGA-360 - Newport MKS
Specs
Filter Type Color Filters; Long Pass Filters; Colored Glass Alternative Longpass Filter
Filter Diameter, Side Length, or Rectangular Length 25.4 mm (1 inch)
Rectangular Width 25.4 mm (1 inch)
View Details