Knight Optical (UK) Ltd 700nm Broadband Interference Bandpass Filter 25mmdia x 70nmBW 700DIW25

Description
Knight Optical's broadband and extra broadband range of interference band-pass filters are used to isolate and transmit a specified narrow wavelength and reflect all other incident wavelengths. Our stock range of high quality visible and NIR filters is available from 400nm - 940nm in various bandwidths to meet most requirements from ANPR imaging to CCTV and high-end surveillance systems. Typically, our filters are 3-7 cavity and in most cases blocking is metal dielectric from 200nm to FIR (3000+nm) at OD4. This broadband range of interference bandpass filter has a standard 60-70% transmission. All individual mounted interference filters are CNC scribed and hermetically sealed to form a stack in their rings, ensuring maximum long-term stability. Although our standard stock range is mounted, un-mounted types with aerospace paint blackened edges can be supplied at request. Our filters are available on short lead times directly from stock, or as custom products designed to fit your specific application. For more information please contact our technical sales team with your requirements.
Datasheet
Description
Knight Optical's broadband and extra broadband range of interference band-pass filters are used to isolate and transmit a specified narrow wavelength and reflect all other incident wavelengths. Our stock range of high quality visible and NIR filters is available from 400nm - 940nm in various bandwidths to meet most requirements from ANPR imaging to CCTV and high-end surveillance systems. Typically, our filters are 3-7 cavity and in most cases blocking is metal dielectric from 200nm to FIR (3000+nm) at OD4. This broadband range of interference bandpass filter has a standard 60-70% transmission. All individual mounted interference filters are CNC scribed and hermetically sealed to form a stack in their rings, ensuring maximum long-term stability. Although our standard stock range is mounted, un-mounted types with aerospace paint blackened edges can be supplied at request. Our filters are available on short lead times directly from stock, or as custom products designed to fit your specific application. For more information please contact our technical sales team with your requirements.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
700nm Broadband Interference Bandpass Filter 25mmdia x 70nmBW - 700DIW25 - Knight Optical (UK) Ltd
Harrietsham, United Kingdom
700nm Broadband Interference Bandpass Filter 25mmdia x 70nmBW
700DIW25
700nm Broadband Interference Bandpass Filter 25mmdia x 70nmBW 700DIW25
Knight Optical's broadband and extra broadband range of interference band-pass filters are used to isolate and transmit a specified narrow wavelength and reflect all other incident wavelengths. Our stock range of high quality visible and NIR filters is available from 400nm - 940nm in various bandwidths to meet most requirements from ANPR imaging to CCTV and high-end surveillance systems. Typically, our filters are 3-7 cavity and in most cases blocking is metal dielectric from 200nm to FIR (3000+nm) at OD4. This broadband range of interference bandpass filter has a standard 60-70% transmission. All individual mounted interference filters are CNC scribed and hermetically sealed to form a stack in their rings, ensuring maximum long-term stability. Although our standard stock range is mounted, un-mounted types with aerospace paint blackened edges can be supplied at request. Our filters are available on short lead times directly from stock, or as custom products designed to fit your specific application. For more information please contact our technical sales team with your requirements.

Knight Optical's broadband and extra broadband range of interference band-pass filters are used to isolate and transmit a specified narrow wavelength and reflect all other incident wavelengths.

Our stock range of high quality visible and NIR filters is available from 400nm - 940nm in various bandwidths to meet most requirements from ANPR imaging to CCTV and high-end surveillance systems. Typically, our filters are 3-7 cavity and in most cases blocking is metal dielectric from 200nm to FIR (3000+nm) at OD4. This broadband range of interference bandpass filter has a standard 60-70% transmission.

All individual mounted interference filters are CNC scribed and hermetically sealed to form a stack in their rings, ensuring maximum long-term stability. Although our standard stock range is mounted, un-mounted types with aerospace paint blackened edges can be supplied at request.

Our filters are available on short lead times directly from stock, or as custom products designed to fit your specific application. For more information please contact our technical sales team with your requirements.

Supplier's Site Datasheet

Technical Specifications

  Knight Optical (UK) Ltd
Product Category Optical Filters
Product Number 700DIW25
Product Name 700nm Broadband Interference Bandpass Filter 25mmdia x 70nmBW
Filter Type Bandpass / Interference Filters
Unlock Full Specs
to access all available technical data

Similar Products

Gurley Precision Instruments
Specs
Filter Type Neutral Density Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 50.8 mm (2 inch)
View Details
Filter -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Filter Type Bandpass / Interference Filters
Application Infrared; Visible
Filter Shape Rectangular
View Details
Metallic ND Filter, UV Fused Silica, 25.4 mm, 0.5 OD at 632.8 nm - FRQ-ND05 - Newport MKS
Specs
Filter Type Neutral Density Filters
Application Ultraviolet
Filter Diameter, Side Length, or Rectangular Length 25.4 mm (1 inch)
View Details
Optical Shortpass Filters -  - Changchun Yutai Optics Co., Ltd.
Changchun Yutai Optics Co., Ltd.
Specs
Filter Type Short Pass Filters
Application Infrared; Visible; Ultraviolet
Thickness 0.5000 to 6 mm (0.0197 to 0.2362 inch)
View Details