Knight Optical (UK) Ltd Bandpass Dichroic Filter 640nm 50x50x1.1mmthk 640FDC50

Description
Knight Optical’s complete range of cost effective bandpass dichroic filters offer superior transmission, reflection and absorption characteristics Dichroic bandpass filters are designed to transmit highly over a specific limited bandwidth while reflecting all other wavelengths. Their design allowed them to isolate the desired wavelength. Dichroic filters offer superior contrast between transmitted and reflected wavelengths. Having negligible absorption they are suitable for high powers and do not show the strong fluorescence of certain glass filters. Our dichroic bandpass filters are available in a range of wavelengths and are supplied in standard 12.5mm and 25mm diameter or 50mm square types. We are happy to cut and edge filters for non standard sizes to suit your application.
Datasheet
Description
Knight Optical’s complete range of cost effective bandpass dichroic filters offer superior transmission, reflection and absorption characteristics Dichroic bandpass filters are designed to transmit highly over a specific limited bandwidth while reflecting all other wavelengths. Their design allowed them to isolate the desired wavelength. Dichroic filters offer superior contrast between transmitted and reflected wavelengths. Having negligible absorption they are suitable for high powers and do not show the strong fluorescence of certain glass filters. Our dichroic bandpass filters are available in a range of wavelengths and are supplied in standard 12.5mm and 25mm diameter or 50mm square types. We are happy to cut and edge filters for non standard sizes to suit your application.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bandpass Dichroic Filter 640nm 50x50x1.1mmthk - 640FDC50 - Knight Optical (UK) Ltd
Harrietsham, United Kingdom
Bandpass Dichroic Filter 640nm 50x50x1.1mmthk
640FDC50
Bandpass Dichroic Filter 640nm 50x50x1.1mmthk 640FDC50
Knight Optical’s complete range of cost effective bandpass dichroic filters offer superior transmission, reflection and absorption characteristics Dichroic bandpass filters are designed to transmit highly over a specific limited bandwidth while reflecting all other wavelengths. Their design allowed them to isolate the desired wavelength. Dichroic filters offer superior contrast between transmitted and reflected wavelengths. Having negligible absorption they are suitable for high powers and do not show the strong fluorescence of certain glass filters. Our dichroic bandpass filters are available in a range of wavelengths and are supplied in standard 12.5mm and 25mm diameter or 50mm square types. We are happy to cut and edge filters for non standard sizes to suit your application.

Knight Optical’s complete range of cost effective bandpass dichroic filters offer superior transmission, reflection and absorption characteristics

Dichroic bandpass filters are designed to transmit highly over a specific limited bandwidth while reflecting all other wavelengths. Their design allowed them to isolate the desired wavelength. Dichroic filters offer superior contrast between transmitted and reflected wavelengths. Having negligible absorption they are suitable for high powers and do not show the strong fluorescence of certain glass filters.

Our dichroic bandpass filters are available in a range of wavelengths and are supplied in standard 12.5mm and 25mm diameter or 50mm square types. We are happy to cut and edge filters for non standard sizes to suit your application.

Supplier's Site Datasheet

Technical Specifications

  Knight Optical (UK) Ltd
Product Category Optical Filters
Product Number 640FDC50
Product Name Bandpass Dichroic Filter 640nm 50x50x1.1mmthk
Filter Type Bandpass / Interference Filters; Dichroic Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 0.0 mm (0.0 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Optical Notch Filters -  - Changchun Yutai Optics Co., Ltd.
Changchun Yutai Optics Co., Ltd.
Specs
Thickness 0.5000 to 6 mm (0.0197 to 0.2362 inch)
Surface Quality 60-40 Scratch / Dig; 80-50 Scratch / Dig
View Details
1571.91-1.2 OD5 Ultra Narrow Bandpass Filter - 7305 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 25 mm (0.9843 inch)
View Details
Gurley Precision Instruments
Specs
Filter Type Neutral Density Filters
Application Infrared; Visible
Filter Shape Circular
View Details
Filter -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Filter Type Bandpass / Interference Filters
Application Infrared; Visible
Filter Shape Rectangular
View Details