Knight Optical (UK) Ltd 620nm Standard Interference Bandpass Filter 12.5mmdia x 10nmBW 620FIB12

Description
These interference band-pass filters are used to isolate and transmit a specified narrow wavelength and reflect all other incident wavelengths. Knight Optical's stock range of high quality standard bandwidth visible type interference filters is available from 330nm-2000nm in various bandwidths to meet most requirements, such as imaging and instrumentation. This visible range has a standard 45-50% transmission however some common wavelengths are stocked with a high 70% transmission (See FIJ type filters). The individual filters are CNC scribed and hermetically sealed to form a stack in their rings, ensuring maximum long-term stability. Although our standard stock range is mounted, un-mounted types with aerospace paint blackened edges can be supplied at request. All our interference bandpass filters are supplied with a transmission curve. For more information on our stock range of interference bandpass filters, or to enquire about a custom quote, please contact our technical sales team.
Datasheet
Description
These interference band-pass filters are used to isolate and transmit a specified narrow wavelength and reflect all other incident wavelengths. Knight Optical's stock range of high quality standard bandwidth visible type interference filters is available from 330nm-2000nm in various bandwidths to meet most requirements, such as imaging and instrumentation. This visible range has a standard 45-50% transmission however some common wavelengths are stocked with a high 70% transmission (See FIJ type filters). The individual filters are CNC scribed and hermetically sealed to form a stack in their rings, ensuring maximum long-term stability. Although our standard stock range is mounted, un-mounted types with aerospace paint blackened edges can be supplied at request. All our interference bandpass filters are supplied with a transmission curve. For more information on our stock range of interference bandpass filters, or to enquire about a custom quote, please contact our technical sales team.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
620nm Standard Interference Bandpass Filter 12.5mmdia x 10nmBW - 620FIB12 - Knight Optical (UK) Ltd
Harrietsham, United Kingdom
620nm Standard Interference Bandpass Filter 12.5mmdia x 10nmBW
620FIB12
620nm Standard Interference Bandpass Filter 12.5mmdia x 10nmBW 620FIB12
These interference band-pass filters are used to isolate and transmit a specified narrow wavelength and reflect all other incident wavelengths. Knight Optical's stock range of high quality standard bandwidth visible type interference filters is available from 330nm-2000nm in various bandwidths to meet most requirements, such as imaging and instrumentation. This visible range has a standard 45-50% transmission however some common wavelengths are stocked with a high 70% transmission (See FIJ type filters). The individual filters are CNC scribed and hermetically sealed to form a stack in their rings, ensuring maximum long-term stability. Although our standard stock range is mounted, un-mounted types with aerospace paint blackened edges can be supplied at request. All our interference bandpass filters are supplied with a transmission curve. For more information on our stock range of interference bandpass filters, or to enquire about a custom quote, please contact our technical sales team.

These interference band-pass filters are used to isolate and transmit a specified narrow wavelength and reflect all other incident wavelengths.

Knight Optical's stock range of high quality standard bandwidth visible type interference filters is available from 330nm-2000nm in various bandwidths to meet most requirements, such as imaging and instrumentation. This visible range has a standard 45-50% transmission however some common wavelengths are stocked with a high 70% transmission (See FIJ type filters).

The individual filters are CNC scribed and hermetically sealed to form a stack in their rings, ensuring maximum long-term stability. Although our standard stock range is mounted, un-mounted types with aerospace paint blackened edges can be supplied at request. All our interference bandpass filters are supplied with a transmission curve.

For more information on our stock range of interference bandpass filters, or to enquire about a custom quote, please contact our technical sales team.

Supplier's Site Datasheet

Technical Specifications

  Knight Optical (UK) Ltd
Product Category Optical Filters
Product Number 620FIB12
Product Name 620nm Standard Interference Bandpass Filter 12.5mmdia x 10nmBW
Filter Type Bandpass / Interference Filters
Unlock Full Specs
to access all available technical data

Similar Products

Filter -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Filter Type Bandpass / Interference Filters
Application Infrared; Visible
Filter Shape Rectangular
View Details
471-24_552.5-19 OD6 ULTRA Dual-Bandpass Filter - 7172 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 25 mm (0.9843 inch)
View Details
Gurley Precision Instruments
Specs
Filter Type Neutral Density Filters
Application Infrared; Visible
Filter Shape Circular
View Details
Laser Beam Combiner, Dichroic, 25mm, 372-415 nm Refl, 439-647 nm Trans - DCM10 - Newport MKS
Specs
Filter Type Dichroic Filters; Long Pass Filters; Dichroic Laser Beam Combiner
Filter Diameter, Side Length, or Rectangular Length 22 mm (0.8661 inch)
Rectangular Width 25 mm (0.9843 inch)
View Details