Knight Optical (UK) Ltd Longpass Dichroic Filter 600nm 50x50x1.1mmthk 600FDL50

Description
Knight Optical’s complete range of cost effective longpass dichroic filters offer superior transmission, reflection and absorption characteristics. Longpass filters are designed to transmit wavelengths higher than the cut on point and reflect all lower wavelengths. These dichroic longpass filters consist of thin-film dielectric coatings on glass with sharp transitions between the transmitted and reflected bands. Having negligible absorption they are suitable for high powers and do not show the strong fluorescence of certain glass filters. Our dichroic longpass filters are available in a range of wavelengths and are supplied in standard 12.5mm and 25mm diameter or 50mm square types. We are happy to cut and edge filters for non standard sizes to suit your application.
Datasheet
Description
Knight Optical’s complete range of cost effective longpass dichroic filters offer superior transmission, reflection and absorption characteristics. Longpass filters are designed to transmit wavelengths higher than the cut on point and reflect all lower wavelengths. These dichroic longpass filters consist of thin-film dielectric coatings on glass with sharp transitions between the transmitted and reflected bands. Having negligible absorption they are suitable for high powers and do not show the strong fluorescence of certain glass filters. Our dichroic longpass filters are available in a range of wavelengths and are supplied in standard 12.5mm and 25mm diameter or 50mm square types. We are happy to cut and edge filters for non standard sizes to suit your application.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Longpass Dichroic Filter 600nm 50x50x1.1mmthk - 600FDL50 - Knight Optical (UK) Ltd
Harrietsham, United Kingdom
Longpass Dichroic Filter 600nm 50x50x1.1mmthk
600FDL50
Longpass Dichroic Filter 600nm 50x50x1.1mmthk 600FDL50
Knight Optical’s complete range of cost effective longpass dichroic filters offer superior transmission, reflection and absorption characteristics. Longpass filters are designed to transmit wavelengths higher than the cut on point and reflect all lower wavelengths. These dichroic longpass filters consist of thin-film dielectric coatings on glass with sharp transitions between the transmitted and reflected bands. Having negligible absorption they are suitable for high powers and do not show the strong fluorescence of certain glass filters. Our dichroic longpass filters are available in a range of wavelengths and are supplied in standard 12.5mm and 25mm diameter or 50mm square types. We are happy to cut and edge filters for non standard sizes to suit your application.

Knight Optical’s complete range of cost effective longpass dichroic filters offer superior transmission, reflection and absorption characteristics.

Longpass filters are designed to transmit wavelengths higher than the cut on point and reflect all lower wavelengths. These dichroic longpass filters consist of thin-film dielectric coatings on glass with sharp transitions between the transmitted and reflected bands. Having negligible absorption they are suitable for high powers and do not show the strong fluorescence of certain glass filters.

Our dichroic longpass filters are available in a range of wavelengths and are supplied in standard 12.5mm and 25mm diameter or 50mm square types. We are happy to cut and edge filters for non standard sizes to suit your application.

Supplier's Site Datasheet

Technical Specifications

  Knight Optical (UK) Ltd
Product Category Optical Filters
Product Number 600FDL50
Product Name Longpass Dichroic Filter 600nm 50x50x1.1mmthk
Filter Type Dichroic Filters; Long Pass Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 0.0 mm (0.0 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Optical Longpass Filters -  - Changchun Yutai Optics Co., Ltd.
Changchun Yutai Optics Co., Ltd.
Specs
Filter Type Long Pass Filters
Application Infrared; Visible; Ultraviolet
Thickness 0.5000 to 6 mm (0.0197 to 0.2362 inch)
View Details
Gurley Precision Instruments
Specs
Filter Type Neutral Density Filters
Application Visible
Filter Shape Rectangular
View Details
Bandpass Interference Filters -  - CeNing Optics Co., Ltd.
CeNing Optics Co., Ltd.
Specs
Filter Type Bandpass / Interference Filters; Long Pass Filters; Short Pass Filters
Application Infrared; Visible
Filter Shape Circular; Square
View Details
Bandpass Filter, 50.8x50.8 mm, 400±10 nm, 70±30 nm FWHM - 20BPF70-400 - Newport MKS
Specs
Filter Type Bandpass / Interference Filters; Bandpass Filters
Filter Diameter, Side Length, or Rectangular Length 45.5 mm (1.79 inch)
Thickness 3.12 mm (0.1230 inch)
View Details