Knight Optical (UK) Ltd 590nm Longpass Colour Glass Filter 25mmdia x 3mmthk 590FCS2500

Description
Colour Glass filters are useful for selective wavelength absorption and therefore achieve high out of band blocking. Colour glass type Longpass filters have very low transmission in short wavelengths and high transmission in the long wavelengths. These filters are used in range of spectral selection scientific instrument applications. The long-pass range of color glass filters listed here has uniform spectral transmission properties over their entire aperture. A wide range of Colour Glass Longpass Filters are available as 50x50mm and 25mm diameter filters, stocked in the options below. Stock colour glass filters are available to purchase directly from this website. To enquire about our customer colour glass capabilities, or to place a custom order, please contact our technical sales team.
Datasheet
Description
Colour Glass filters are useful for selective wavelength absorption and therefore achieve high out of band blocking. Colour glass type Longpass filters have very low transmission in short wavelengths and high transmission in the long wavelengths. These filters are used in range of spectral selection scientific instrument applications. The long-pass range of color glass filters listed here has uniform spectral transmission properties over their entire aperture. A wide range of Colour Glass Longpass Filters are available as 50x50mm and 25mm diameter filters, stocked in the options below. Stock colour glass filters are available to purchase directly from this website. To enquire about our customer colour glass capabilities, or to place a custom order, please contact our technical sales team.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
590nm Longpass Colour Glass Filter 25mmdia x 3mmthk - 590FCS2500 - Knight Optical (UK) Ltd
Harrietsham, United Kingdom
590nm Longpass Colour Glass Filter 25mmdia x 3mmthk
590FCS2500
590nm Longpass Colour Glass Filter 25mmdia x 3mmthk 590FCS2500
Colour Glass filters are useful for selective wavelength absorption and therefore achieve high out of band blocking. Colour glass type Longpass filters have very low transmission in short wavelengths and high transmission in the long wavelengths. These filters are used in range of spectral selection scientific instrument applications. The long-pass range of color glass filters listed here has uniform spectral transmission properties over their entire aperture. A wide range of Colour Glass Longpass Filters are available as 50x50mm and 25mm diameter filters, stocked in the options below. Stock colour glass filters are available to purchase directly from this website. To enquire about our customer colour glass capabilities, or to place a custom order, please contact our technical sales team.

Colour Glass filters are useful for selective wavelength absorption and therefore achieve high out of band blocking. Colour glass type Longpass filters have very low transmission in short wavelengths and high transmission in the long wavelengths. These filters are used in range of spectral selection scientific instrument applications.

The long-pass range of color glass filters listed here has uniform spectral transmission properties over their entire aperture. A wide range of Colour Glass Longpass Filters are available as 50x50mm and 25mm diameter filters, stocked in the options below.

Stock colour glass filters are available to purchase directly from this website. To enquire about our customer colour glass capabilities, or to place a custom order, please contact our technical sales team.

Supplier's Site Datasheet

Technical Specifications

  Knight Optical (UK) Ltd
Product Category Optical Filters
Product Number 590FCS2500
Product Name 590nm Longpass Colour Glass Filter 25mmdia x 3mmthk
Filter Type Long Pass Filters
Application Visible
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 0.0 mm (0.0 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Gurley Precision Instruments
Specs
Filter Type Neutral Density Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 50.8 mm (2 inch)
View Details
Colored Glass Filters -  - CeNing Optics Co., Ltd.
CeNing Optics Co., Ltd.
Specs
Filter Type Color Filters; Bandpass / Interference Filters; Broadband, Long-wave
Application Infrared; Visible; Ultraviolet
Filter Shape Circular; Square; Rectangular
View Details
Filter -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Filter Type Bandpass / Interference Filters
Application Infrared; Visible
Filter Shape Rectangular
View Details
Longpass Filter, Colored-Glass Alternative, 12.7 mm, 420 nm Cut-on - 5CGA-420 - Newport MKS
Specs
Filter Type Color Filters; Long Pass Filters; Colored Glass Alternative Longpass Filter
Filter Diameter, Side Length, or Rectangular Length 12.7 mm (0.5000 inch)
Rectangular Width 12.7 mm (0.5000 inch)
View Details