Knight Optical (UK) Ltd Bandblocking Dichroic Filter 537nm 25mmdia x 1.1mmthk 537FDN25

Description
Knight Optical’s complete range of cost effective bandblocking dichroic filter sets offer superior transmission, reflection and absorption characteristics Dichroic band blocking filters are designed to block an isolated bandwidth while transmitting all other wavelengths. While traditional glass and interference bandpass filters offer improved blocking characteristics, the advantage of bandblocking dichroic filters comes with the enhanced sharpness of transition between the transmitting and reflecting bands and therefore improved blocking accuracy. Having negligible absorption they are suitable for high powers and do not show the strong fluorescence of certain glass filters. Our dichroic bandblocking filters are available in a range of wavelengths and are supplied in standard 12.5mm and 25mm diameter or 50mm square types. We are happy to cut and edge filters for non standard sizes to suit your application.
Datasheet
Description
Knight Optical’s complete range of cost effective bandblocking dichroic filter sets offer superior transmission, reflection and absorption characteristics Dichroic band blocking filters are designed to block an isolated bandwidth while transmitting all other wavelengths. While traditional glass and interference bandpass filters offer improved blocking characteristics, the advantage of bandblocking dichroic filters comes with the enhanced sharpness of transition between the transmitting and reflecting bands and therefore improved blocking accuracy. Having negligible absorption they are suitable for high powers and do not show the strong fluorescence of certain glass filters. Our dichroic bandblocking filters are available in a range of wavelengths and are supplied in standard 12.5mm and 25mm diameter or 50mm square types. We are happy to cut and edge filters for non standard sizes to suit your application.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bandblocking Dichroic Filter 537nm 25mmdia x 1.1mmthk - 537FDN25 - Knight Optical (UK) Ltd
Harrietsham, United Kingdom
Bandblocking Dichroic Filter 537nm 25mmdia x 1.1mmthk
537FDN25
Bandblocking Dichroic Filter 537nm 25mmdia x 1.1mmthk 537FDN25
Knight Optical’s complete range of cost effective bandblocking dichroic filter sets offer superior transmission, reflection and absorption characteristics Dichroic band blocking filters are designed to block an isolated bandwidth while transmitting all other wavelengths. While traditional glass and interference bandpass filters offer improved blocking characteristics, the advantage of bandblocking dichroic filters comes with the enhanced sharpness of transition between the transmitting and reflecting bands and therefore improved blocking accuracy. Having negligible absorption they are suitable for high powers and do not show the strong fluorescence of certain glass filters. Our dichroic bandblocking filters are available in a range of wavelengths and are supplied in standard 12.5mm and 25mm diameter or 50mm square types. We are happy to cut and edge filters for non standard sizes to suit your application.

Knight Optical’s complete range of cost effective bandblocking dichroic filter sets offer superior transmission, reflection and absorption characteristics

Dichroic band blocking filters are designed to block an isolated bandwidth while transmitting all other wavelengths. While traditional glass and interference bandpass filters offer improved blocking characteristics, the advantage of bandblocking dichroic filters comes with the enhanced sharpness of transition between the transmitting and reflecting bands and therefore improved blocking accuracy. Having negligible absorption they are suitable for high powers and do not show the strong fluorescence of certain glass filters.

Our dichroic bandblocking filters are available in a range of wavelengths and are supplied in standard 12.5mm and 25mm diameter or 50mm square types. We are happy to cut and edge filters for non standard sizes to suit your application.

Supplier's Site Datasheet

Technical Specifications

  Knight Optical (UK) Ltd
Product Category Optical Filters
Product Number 537FDN25
Product Name Bandblocking Dichroic Filter 537nm 25mmdia x 1.1mmthk
Filter Type Dichroic Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 0.0 mm (0.0 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Optical Neutral Filters -  - Changchun Yutai Optics Co., Ltd.
Changchun Yutai Optics Co., Ltd.
Specs
Filter Type Neutral Density Filters
Thickness 0.5000 to 3 mm (0.0197 to 0.1181 inch)
Surface Quality 60-40 Scratch / Dig; 80-50 Scratch / Dig
View Details
Gurley Precision Instruments
Specs
Filter Type Neutral Density Filters
Application Visible
Filter Shape Circular
View Details
Colored Glass Filters -  - CeNing Optics Co., Ltd.
CeNing Optics Co., Ltd.
Specs
Filter Type Color Filters; Bandpass / Interference Filters; Broadband, Long-wave
Application Infrared; Visible; Ultraviolet
Filter Shape Circular; Square; Rectangular
View Details
Metallic ND Filter, UV Fused Silica, 25.4 mm, 4.0 OD at 632.8 nm - FRQ-ND40 - Newport MKS
Specs
Filter Type Neutral Density Filters
Application Ultraviolet
Filter Diameter, Side Length, or Rectangular Length 25.4 mm (1 inch)
View Details