Knight Optical (UK) Ltd Shortpass Dichroic Filter 530nm 50x50x1.1mmthk 530FDS50

Description
Knight Optical’s complete range of cost effective shortpass dichroic filters offer superior transmission, reflection and absorption characteristics Shortpass filters are designed to transmit wavelengths lower than the cut off point and reflect all higher wavelengths. Knight Optical's Dichroic filters are comprised of a thin-film dielectric coating on glass, resulting in sharp transitions between the transmitted and reflected bands. With negligible absorption, this type of filter is ideal for high powers and lacks the strong fluorescence of certain glass filters. Our dichroic shortpass filters are available in a range of wavelengths and are supplied in standard 12.5mm and 25mm diameter or 50mm square types. We are happy to cut and edge filters for non standard sizes to suit your application.
Datasheet
Description
Knight Optical’s complete range of cost effective shortpass dichroic filters offer superior transmission, reflection and absorption characteristics Shortpass filters are designed to transmit wavelengths lower than the cut off point and reflect all higher wavelengths. Knight Optical's Dichroic filters are comprised of a thin-film dielectric coating on glass, resulting in sharp transitions between the transmitted and reflected bands. With negligible absorption, this type of filter is ideal for high powers and lacks the strong fluorescence of certain glass filters. Our dichroic shortpass filters are available in a range of wavelengths and are supplied in standard 12.5mm and 25mm diameter or 50mm square types. We are happy to cut and edge filters for non standard sizes to suit your application.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shortpass Dichroic Filter 530nm 50x50x1.1mmthk - 530FDS50 - Knight Optical (UK) Ltd
Harrietsham, United Kingdom
Shortpass Dichroic Filter 530nm 50x50x1.1mmthk
530FDS50
Shortpass Dichroic Filter 530nm 50x50x1.1mmthk 530FDS50
Knight Optical’s complete range of cost effective shortpass dichroic filters offer superior transmission, reflection and absorption characteristics Shortpass filters are designed to transmit wavelengths lower than the cut off point and reflect all higher wavelengths. Knight Optical's Dichroic filters are comprised of a thin-film dielectric coating on glass, resulting in sharp transitions between the transmitted and reflected bands. With negligible absorption, this type of filter is ideal for high powers and lacks the strong fluorescence of certain glass filters. Our dichroic shortpass filters are available in a range of wavelengths and are supplied in standard 12.5mm and 25mm diameter or 50mm square types. We are happy to cut and edge filters for non standard sizes to suit your application.

Knight Optical’s complete range of cost effective shortpass dichroic filters offer superior transmission, reflection and absorption characteristics

Shortpass filters are designed to transmit wavelengths lower than the cut off point and reflect all higher wavelengths. Knight Optical's Dichroic filters are comprised of a thin-film dielectric coating on glass, resulting in sharp transitions between the transmitted and reflected bands. With negligible absorption, this type of filter is ideal for high powers and lacks the strong fluorescence of certain glass filters.

Our dichroic shortpass filters are available in a range of wavelengths and are supplied in standard 12.5mm and 25mm diameter or 50mm square types. We are happy to cut and edge filters for non standard sizes to suit your application.

Supplier's Site Datasheet

Technical Specifications

  Knight Optical (UK) Ltd
Product Category Optical Filters
Product Number 530FDS50
Product Name Shortpass Dichroic Filter 530nm 50x50x1.1mmthk
Filter Type Dichroic Filters; Short Pass Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 0.0 mm (0.0 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Filter -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Filter Type Bandpass / Interference Filters
Application Infrared; Visible
Filter Shape Rectangular
View Details
Gurley Precision Instruments
Specs
Filter Type Neutral Density Filters
Application Visible
Filter Shape Circular
View Details
Metallic ND Filter, UV Fused Silica, 50.8x50.8 mm, 0.8 OD at 632.8 nm - FSQ-ND08 - Newport MKS
Specs
Filter Type Neutral Density Filters
Application Ultraviolet
Filter Diameter, Side Length, or Rectangular Length 50.8 mm (2 inch)
View Details
Bandpass Interference Filters -  - CeNing Optics Co., Ltd.
CeNing Optics Co., Ltd.
Specs
Filter Type Bandpass / Interference Filters; Long Pass Filters; Short Pass Filters
Application Infrared; Visible
Filter Shape Circular; Square
View Details