Knight Optical (UK) Ltd 527nm Bandpass Wratten Colour Filter 75x75x0.1mmthk 527FWP7575

Description
The colour effects within Wratten 2 Colour filters are achieved using organic dyes in a gelatine material which is not possible in colour glass. Although wratten bandpass filters are less robust than polyester filters, their spectral data is more accurately controlled and documented. The filters listed here are band-pass type Wratten 2 colour filters. Wratten 2 filters were originally designed for use in photography but are also used in imaging applications from industrial manufacture to medical. We offer stock Wratten 2 filters in a standard 75x75mm sheet. Custom filters may be cut to special sizes at short notice where stock is available. For more information on our stock Wratten 2 filters or to enquire about a custom quote, speak to our technical sales team.
Datasheet
Description
The colour effects within Wratten 2 Colour filters are achieved using organic dyes in a gelatine material which is not possible in colour glass. Although wratten bandpass filters are less robust than polyester filters, their spectral data is more accurately controlled and documented. The filters listed here are band-pass type Wratten 2 colour filters. Wratten 2 filters were originally designed for use in photography but are also used in imaging applications from industrial manufacture to medical. We offer stock Wratten 2 filters in a standard 75x75mm sheet. Custom filters may be cut to special sizes at short notice where stock is available. For more information on our stock Wratten 2 filters or to enquire about a custom quote, speak to our technical sales team.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
527nm Bandpass Wratten Colour Filter 75x75x0.1mmthk - 527FWP7575 - Knight Optical (UK) Ltd
Harrietsham, United Kingdom
527nm Bandpass Wratten Colour Filter 75x75x0.1mmthk
527FWP7575
527nm Bandpass Wratten Colour Filter 75x75x0.1mmthk 527FWP7575
The colour effects within Wratten 2 Colour filters are achieved using organic dyes in a gelatine material which is not possible in colour glass. Although wratten bandpass filters are less robust than polyester filters, their spectral data is more accurately controlled and documented. The filters listed here are band-pass type Wratten 2 colour filters. Wratten 2 filters were originally designed for use in photography but are also used in imaging applications from industrial manufacture to medical. We offer stock Wratten 2 filters in a standard 75x75mm sheet. Custom filters may be cut to special sizes at short notice where stock is available. For more information on our stock Wratten 2 filters or to enquire about a custom quote, speak to our technical sales team.

The colour effects within Wratten 2 Colour filters are achieved using organic dyes in a gelatine material which is not possible in colour glass. Although wratten bandpass filters are less robust than polyester filters, their spectral data is more accurately controlled and documented. The filters listed here are band-pass type Wratten 2 colour filters.

Wratten 2 filters were originally designed for use in photography but are also used in imaging applications from industrial manufacture to medical.

We offer stock Wratten 2 filters in a standard 75x75mm sheet. Custom filters may be cut to special sizes at short notice where stock is available. For more information on our stock Wratten 2 filters or to enquire about a custom quote, speak to our technical sales team.

Supplier's Site Datasheet

Technical Specifications

  Knight Optical (UK) Ltd
Product Category Optical Filters
Product Number 527FWP7575
Product Name 527nm Bandpass Wratten Colour Filter 75x75x0.1mmthk
Filter Type Bandpass / Interference Filters
Unlock Full Specs
to access all available technical data

Similar Products

Gurley Precision Instruments
Specs
Filter Type Neutral Density Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 50.8 mm (2 inch)
View Details
Optical Neutral Filters -  - Changchun Yutai Optics Co., Ltd.
Changchun Yutai Optics Co., Ltd.
Specs
Filter Type Neutral Density Filters
Thickness 0.5000 to 3 mm (0.0197 to 0.1181 inch)
Surface Quality 60-40 Scratch / Dig; 80-50 Scratch / Dig
View Details
Filter -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Filter Type Bandpass / Interference Filters
Application Infrared; Visible
Filter Shape Rectangular
View Details
Bandpass Filter, Fluorescence, 25.0 mm, 535 nm Center, 50 nm Bandwidth - HPM535-50 - Newport MKS
Specs
Filter Type Bandpass / Interference Filters; Fluorescence Emission Filter
Filter Diameter, Side Length, or Rectangular Length 25 mm (0.9843 inch)
Thickness 3.5 mm (0.1378 inch)
View Details