Knight Optical (UK) Ltd 520nm Bandpass Colour Glass Filter 28mmdia Mounted 520FCS2500-MO

Description
These colour glass filters are mounted in high quality black anodized rings for easy integration into aesthetic lighting, imaging and cosemetic laser applications. Our extensive filter range includes long pass, short pass and band pass types over a broad range of wavelengths. Our camera filter mounts are designed to stack with each other enabling several filters to be used together. Two or more filters can be overlapped in order to create unique spectra that would not otherwise be possible with a single filter. Mounts can be custom designed to fit individual applications. Each mount is made from sturdy aluminium and the filter is supplied mounted in place via a fitted locking ring. For more information on our stock mounted filters, or to enquire about our custom capabilities, please contact our technical sales team.
Description
These colour glass filters are mounted in high quality black anodized rings for easy integration into aesthetic lighting, imaging and cosemetic laser applications. Our extensive filter range includes long pass, short pass and band pass types over a broad range of wavelengths. Our camera filter mounts are designed to stack with each other enabling several filters to be used together. Two or more filters can be overlapped in order to create unique spectra that would not otherwise be possible with a single filter. Mounts can be custom designed to fit individual applications. Each mount is made from sturdy aluminium and the filter is supplied mounted in place via a fitted locking ring. For more information on our stock mounted filters, or to enquire about our custom capabilities, please contact our technical sales team.

Suppliers

Company
Product
Description
Supplier Links
520nm Bandpass Colour Glass Filter 28mmdia Mounted - 520FCS2500-MO - Knight Optical (UK) Ltd
Harrietsham, United Kingdom
520nm Bandpass Colour Glass Filter 28mmdia Mounted
520FCS2500-MO
520nm Bandpass Colour Glass Filter 28mmdia Mounted 520FCS2500-MO
These colour glass filters are mounted in high quality black anodized rings for easy integration into aesthetic lighting, imaging and cosemetic laser applications. Our extensive filter range includes long pass, short pass and band pass types over a broad range of wavelengths. Our camera filter mounts are designed to stack with each other enabling several filters to be used together. Two or more filters can be overlapped in order to create unique spectra that would not otherwise be possible with a single filter. Mounts can be custom designed to fit individual applications. Each mount is made from sturdy aluminium and the filter is supplied mounted in place via a fitted locking ring. For more information on our stock mounted filters, or to enquire about our custom capabilities, please contact our technical sales team.

These colour glass filters are mounted in high quality black anodized rings for easy integration into aesthetic lighting, imaging and cosemetic laser applications. Our extensive filter range includes long pass, short pass and band pass types over a broad range of wavelengths.

Our camera filter mounts are designed to stack with each other enabling several filters to be used together. Two or more filters can be overlapped in order to create unique spectra that would not otherwise be possible with a single filter. Mounts can be custom designed to fit individual applications. Each mount is made from sturdy aluminium and the filter is supplied mounted in place via a fitted locking ring.

For more information on our stock mounted filters, or to enquire about our custom capabilities, please contact our technical sales team.

Supplier's Site

Technical Specifications

  Knight Optical (UK) Ltd
Product Category Optical Filters
Product Number 520FCS2500-MO
Product Name 520nm Bandpass Colour Glass Filter 28mmdia Mounted
Filter Type Bandpass / Interference Filters
Application Visible
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 0.0 mm (0.0 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Filter -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Filter Type Bandpass / Interference Filters
Application Infrared; Visible
Filter Shape Rectangular
View Details
Gurley Precision Instruments
Specs
Filter Type Neutral Density Filters
Application Visible
Filter Shape Rectangular
View Details
UV Bandpass Filter, 25.4 mm, 214±3 nm Center, 11±3 nm FWHM - 10BPF10-214 - Newport MKS
Specs
Filter Type Bandpass / Interference Filters; Bandpass Filters
Application Ultraviolet
Filter Diameter, Side Length, or Rectangular Length 25.4 mm (1 inch)
View Details
354.84-0.3 OD6 Ultra Narrow Bandpass Filter - 7239 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 38.1 mm (1.5 inch)
View Details