Knight Optical (UK) Ltd Shortpass Dichroic Filter 470nm 12.5mmdia x 1.1mmthk 470FDS12

Description
Knight Optical’s complete range of cost effective shortpass dichroic filters offer superior transmission, reflection and absorption characteristics Shortpass filters are designed to transmit wavelengths lower than the cut off point and reflect all higher wavelengths. Knight Optical's Dichroic filters are comprised of a thin-film dielectric coating on glass, resulting in sharp transitions between the transmitted and reflected bands. With negligible absorption, this type of filter is ideal for high powers and lacks the strong fluorescence of certain glass filters. Our dichroic shortpass filters are available in a range of wavelengths and are supplied in standard 12.5mm and 25mm diameter or 50mm square types. We are happy to cut and edge filters for non standard sizes to suit your application.
Datasheet
Description
Knight Optical’s complete range of cost effective shortpass dichroic filters offer superior transmission, reflection and absorption characteristics Shortpass filters are designed to transmit wavelengths lower than the cut off point and reflect all higher wavelengths. Knight Optical's Dichroic filters are comprised of a thin-film dielectric coating on glass, resulting in sharp transitions between the transmitted and reflected bands. With negligible absorption, this type of filter is ideal for high powers and lacks the strong fluorescence of certain glass filters. Our dichroic shortpass filters are available in a range of wavelengths and are supplied in standard 12.5mm and 25mm diameter or 50mm square types. We are happy to cut and edge filters for non standard sizes to suit your application.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shortpass Dichroic Filter 470nm 12.5mmdia x 1.1mmthk - 470FDS12 - Knight Optical (UK) Ltd
Harrietsham, United Kingdom
Shortpass Dichroic Filter 470nm 12.5mmdia x 1.1mmthk
470FDS12
Shortpass Dichroic Filter 470nm 12.5mmdia x 1.1mmthk 470FDS12
Knight Optical’s complete range of cost effective shortpass dichroic filters offer superior transmission, reflection and absorption characteristics Shortpass filters are designed to transmit wavelengths lower than the cut off point and reflect all higher wavelengths. Knight Optical's Dichroic filters are comprised of a thin-film dielectric coating on glass, resulting in sharp transitions between the transmitted and reflected bands. With negligible absorption, this type of filter is ideal for high powers and lacks the strong fluorescence of certain glass filters. Our dichroic shortpass filters are available in a range of wavelengths and are supplied in standard 12.5mm and 25mm diameter or 50mm square types. We are happy to cut and edge filters for non standard sizes to suit your application.

Knight Optical’s complete range of cost effective shortpass dichroic filters offer superior transmission, reflection and absorption characteristics

Shortpass filters are designed to transmit wavelengths lower than the cut off point and reflect all higher wavelengths. Knight Optical's Dichroic filters are comprised of a thin-film dielectric coating on glass, resulting in sharp transitions between the transmitted and reflected bands. With negligible absorption, this type of filter is ideal for high powers and lacks the strong fluorescence of certain glass filters.

Our dichroic shortpass filters are available in a range of wavelengths and are supplied in standard 12.5mm and 25mm diameter or 50mm square types. We are happy to cut and edge filters for non standard sizes to suit your application.

Supplier's Site Datasheet

Technical Specifications

  Knight Optical (UK) Ltd
Product Category Optical Filters
Product Number 470FDS12
Product Name Shortpass Dichroic Filter 470nm 12.5mmdia x 1.1mmthk
Filter Type Dichroic Filters; Short Pass Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 0.0 mm (0.0 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Gurley Precision Instruments
Specs
Filter Type Neutral Density Filters
Application Infrared
Filter Shape Circular
View Details
Optical Shortpass Filters -  - Changchun Yutai Optics Co., Ltd.
Changchun Yutai Optics Co., Ltd.
Specs
Filter Type Short Pass Filters
Application Infrared; Visible; Ultraviolet
Thickness 0.5000 to 6 mm (0.0197 to 0.2362 inch)
View Details
Filter -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Filter Type Bandpass / Interference Filters
Application Infrared; Visible
Filter Shape Rectangular
View Details
Fluorescence Dichroic Filter, 25.5 x 36 mm, 425-515 nm Trans. - HPD400 - Newport MKS
Specs
Filter Type Dichroic Filters; Long Pass Filters; Fluorescence Dichroic Filter
Filter Diameter, Side Length, or Rectangular Length 25.5 mm (1 inch)
Rectangular Width 36 mm (1.42 inch)
View Details