Knight Optical (UK) Ltd 445nm Bandpass Colour Glass Filter 25mmdia x 3mmthk 445FCS2500

Description
Colour Glass Filters are polished sheets of special glass that have been cast with a dye included in it. Colour Glass Bandpass Filters are generally relatively cheap and very stable. The disadvantage with them is that they are only available in a relatively small number of variants, and so can be restrictive in bandpass selection. Interference filters are then the best option however a more expensive choice is. The filters listed here are of the band-pass type and have uniform spectral transmission properties over their entire aperture. A wide range of band-pass filters are available with circular filters of 25mm diameter and square 50x50mm filters. These filters are primarily used in applications such as agriculture analysis, medical analysers and fluorescence applications. Colour glass filters also have high transmissions at selected wavelengths therefore ideal where the angle of incidence of the incident light cannot be tightly controlled.
Datasheet
Description
Colour Glass Filters are polished sheets of special glass that have been cast with a dye included in it. Colour Glass Bandpass Filters are generally relatively cheap and very stable. The disadvantage with them is that they are only available in a relatively small number of variants, and so can be restrictive in bandpass selection. Interference filters are then the best option however a more expensive choice is. The filters listed here are of the band-pass type and have uniform spectral transmission properties over their entire aperture. A wide range of band-pass filters are available with circular filters of 25mm diameter and square 50x50mm filters. These filters are primarily used in applications such as agriculture analysis, medical analysers and fluorescence applications. Colour glass filters also have high transmissions at selected wavelengths therefore ideal where the angle of incidence of the incident light cannot be tightly controlled.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
445nm Bandpass Colour Glass Filter 25mmdia x 3mmthk - 445FCS2500 - Knight Optical (UK) Ltd
Harrietsham, United Kingdom
445nm Bandpass Colour Glass Filter 25mmdia x 3mmthk
445FCS2500
445nm Bandpass Colour Glass Filter 25mmdia x 3mmthk 445FCS2500
Colour Glass Filters are polished sheets of special glass that have been cast with a dye included in it. Colour Glass Bandpass Filters are generally relatively cheap and very stable. The disadvantage with them is that they are only available in a relatively small number of variants, and so can be restrictive in bandpass selection. Interference filters are then the best option however a more expensive choice is. The filters listed here are of the band-pass type and have uniform spectral transmission properties over their entire aperture. A wide range of band-pass filters are available with circular filters of 25mm diameter and square 50x50mm filters. These filters are primarily used in applications such as agriculture analysis, medical analysers and fluorescence applications. Colour glass filters also have high transmissions at selected wavelengths therefore ideal where the angle of incidence of the incident light cannot be tightly controlled.

Colour Glass Filters are polished sheets of special glass that have been cast with a dye included in it. Colour Glass Bandpass Filters are generally relatively cheap and very stable. The disadvantage with them is that they are only available in a relatively small number of variants, and so can be restrictive in bandpass selection. Interference filters are then the best option however a more expensive choice is.
The filters listed here are of the band-pass type and have uniform spectral transmission properties over their entire aperture. A wide range of band-pass filters are available with circular filters of 25mm diameter and square 50x50mm filters. These filters are primarily used in applications such as agriculture analysis, medical analysers and fluorescence applications.
Colour glass filters also have high transmissions at selected wavelengths therefore ideal where the angle of incidence of the incident light cannot be tightly controlled.

Supplier's Site Datasheet

Technical Specifications

  Knight Optical (UK) Ltd
Product Category Optical Filters
Product Number 445FCS2500
Product Name 445nm Bandpass Colour Glass Filter 25mmdia x 3mmthk
Filter Type Bandpass / Interference Filters
Application Visible
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 0.0 mm (0.0 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Gurley Precision Instruments
Specs
Filter Type Neutral Density Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 50.8 mm (2 inch)
View Details
532.1-0.3 OD5 Ultra Narrow Bandpass Filter - 7016 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 25.3 mm (0.9961 inch)
View Details
Colored Glass Filters -  - CeNing Optics Co., Ltd.
CeNing Optics Co., Ltd.
Specs
Filter Type Color Filters; Bandpass / Interference Filters; Broadband, Long-wave
Application Infrared; Visible; Ultraviolet
Filter Shape Circular; Square; Rectangular
View Details
Bandpass Filter, 50.8x50.8 mm, 700±2 nm, 12±2 nm FWHM - 20BPF10-700 - Newport MKS
Specs
Filter Type Bandpass / Interference Filters; Bandpass Filters
Filter Diameter, Side Length, or Rectangular Length 45.5 mm (1.79 inch)
Thickness 3.02 mm (0.1190 inch)
View Details