Knight Optical (UK) Ltd Precision IR-Cut Filter 400-650nm T>94% 50x50x1.1mmthk 400FIP5050

Description
Precision IR-cut filters offer superior transmission and scratch/dig to our standard range and are ideal in demanding camera applications such as ANPR. IR-cut filters are designed to cleanly cut out unwanted IR and UV light that would otherwise compromise the colour integrity of the image. By fitting an IR-cut filter, true to life colour can be restored. Our IR-cut filters are hot mirror coated on a quality borosilicate or equivalent glass substrate and offer sharp transitions between the transmitting and reflecting bands to improve accuracy and control over the system. The substrate is chemically resistant to acidic and saline solutions and will not degrade under normal conditions. A low thermal expansion means the optic can survive rapid changes in temperature while maintaining its structural integrity where other materials might crack or shatter. Precision range filters are AR coated on the rear to reduce unwanted reflections and improve transmission.
Datasheet
Description
Precision IR-cut filters offer superior transmission and scratch/dig to our standard range and are ideal in demanding camera applications such as ANPR. IR-cut filters are designed to cleanly cut out unwanted IR and UV light that would otherwise compromise the colour integrity of the image. By fitting an IR-cut filter, true to life colour can be restored. Our IR-cut filters are hot mirror coated on a quality borosilicate or equivalent glass substrate and offer sharp transitions between the transmitting and reflecting bands to improve accuracy and control over the system. The substrate is chemically resistant to acidic and saline solutions and will not degrade under normal conditions. A low thermal expansion means the optic can survive rapid changes in temperature while maintaining its structural integrity where other materials might crack or shatter. Precision range filters are AR coated on the rear to reduce unwanted reflections and improve transmission.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Harrietsham, United Kingdom
Precision IR-Cut Filter 400-650nm T>94% 50x50x1.1mmthk
400FIP5050
Precision IR-Cut Filter 400-650nm T>94% 50x50x1.1mmthk 400FIP5050
Precision IR-cut filters offer superior transmission and scratch/dig to our standard range and are ideal in demanding camera applications such as ANPR. IR-cut filters are designed to cleanly cut out unwanted IR and UV light that would otherwise compromise the colour integrity of the image. By fitting an IR-cut filter, true to life colour can be restored. Our IR-cut filters are hot mirror coated on a quality borosilicate or equivalent glass substrate and offer sharp transitions between the transmitting and reflecting bands to improve accuracy and control over the system. The substrate is chemically resistant to acidic and saline solutions and will not degrade under normal conditions. A low thermal expansion means the optic can survive rapid changes in temperature while maintaining its structural integrity where other materials might crack or shatter. Precision range filters are AR coated on the rear to reduce unwanted reflections and improve transmission.

Precision IR-cut filters offer superior transmission and scratch/dig to our standard range and are ideal in demanding camera applications such as ANPR. IR-cut filters are designed to cleanly cut out unwanted IR and UV light that would otherwise compromise the colour integrity of the image. By fitting an IR-cut filter, true to life colour can be restored.

Our IR-cut filters are hot mirror coated on a quality borosilicate or equivalent glass substrate and offer sharp transitions between the transmitting and reflecting bands to improve accuracy and control over the system. The substrate is chemically resistant to acidic and saline solutions and will not degrade under normal conditions. A low thermal expansion means the optic can survive rapid changes in temperature while maintaining its structural integrity where other materials might crack or shatter. Precision range filters are AR coated on the rear to reduce unwanted reflections and improve transmission.

Supplier's Site Datasheet

Technical Specifications

  Knight Optical (UK) Ltd
Product Category Optical Filters
Product Number 400FIP5050
Product Name Precision IR-Cut Filter 400-650nm T>94% 50x50x1.1mmthk
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 0.0 mm (0.0 inch)
Rectangular Width 0.3000 mm (0.0118 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Gurley Precision Instruments
Specs
Filter Type Neutral Density Filters
Application Infrared
Filter Shape Circular
View Details
Longpass Filter, Colored-Glass Alternative, 12.7 mm, 435 nm Cut-on - 5CGA-435 - Newport MKS
Specs
Filter Type Color Filters; Long Pass Filters; Colored Glass Alternative Longpass Filter
Filter Diameter, Side Length, or Rectangular Length 12.7 mm (0.5000 inch)
Rectangular Width 12.7 mm (0.5000 inch)
View Details
607.4-0.3 OD8 Ultra Narrow Bandpass Filter - 7354 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 25.3 mm (0.9961 inch)
View Details
Filter -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Filter Type Bandpass / Interference Filters
Application Infrared; Visible
Filter Shape Rectangular
View Details