Knight Optical (UK) Ltd IR-Cut Filter 400-650nm T>90% 15mmdia x 1mmthk 400FIC0015

Description
Our IR-cut filters are designed to block by means of reflection the NIR spectrum while transmitting highly in the visible range. Our filters also block UV light below 350nm. ANPR/ALPR & modern camera systems are highly sensitive to infrared light up to around 1000nm that can cause inaccurate colouration. By fitting an IR-cut filter, unwanted infrared light is reflected away from the detector and true to life colour is maintained. Our IR-cut filters are hot mirror coated on a quality borosilicate or equivalent glass substrate and offer sharp transitions between the transmitting and reflecting bands to improve accuracy and control over the system. The substrate is chemically resistant to acidic and saline solutions and will not degrade under normal conditions. A low thermal expansion means the optic can survive rapid changes in temperature while maintaining its structural integrity where other materials might crack or shatter. These parts are currently offered at a reduced price whilst stocks last.
Datasheet
Description
Our IR-cut filters are designed to block by means of reflection the NIR spectrum while transmitting highly in the visible range. Our filters also block UV light below 350nm. ANPR/ALPR & modern camera systems are highly sensitive to infrared light up to around 1000nm that can cause inaccurate colouration. By fitting an IR-cut filter, unwanted infrared light is reflected away from the detector and true to life colour is maintained. Our IR-cut filters are hot mirror coated on a quality borosilicate or equivalent glass substrate and offer sharp transitions between the transmitting and reflecting bands to improve accuracy and control over the system. The substrate is chemically resistant to acidic and saline solutions and will not degrade under normal conditions. A low thermal expansion means the optic can survive rapid changes in temperature while maintaining its structural integrity where other materials might crack or shatter. These parts are currently offered at a reduced price whilst stocks last.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Harrietsham, United Kingdom
IR-Cut Filter 400-650nm T>90% 15mmdia x 1mmthk
400FIC0015
IR-Cut Filter 400-650nm T>90% 15mmdia x 1mmthk 400FIC0015
Our IR-cut filters are designed to block by means of reflection the NIR spectrum while transmitting highly in the visible range. Our filters also block UV light below 350nm. ANPR/ALPR & modern camera systems are highly sensitive to infrared light up to around 1000nm that can cause inaccurate colouration. By fitting an IR-cut filter, unwanted infrared light is reflected away from the detector and true to life colour is maintained. Our IR-cut filters are hot mirror coated on a quality borosilicate or equivalent glass substrate and offer sharp transitions between the transmitting and reflecting bands to improve accuracy and control over the system. The substrate is chemically resistant to acidic and saline solutions and will not degrade under normal conditions. A low thermal expansion means the optic can survive rapid changes in temperature while maintaining its structural integrity where other materials might crack or shatter. These parts are currently offered at a reduced price whilst stocks last.

Our IR-cut filters are designed to block by means of reflection the NIR spectrum while transmitting highly in the visible range. Our filters also block UV light below 350nm.

ANPR/ALPR & modern camera systems are highly sensitive to infrared light up to around 1000nm that can cause inaccurate colouration. By fitting an IR-cut filter, unwanted infrared light is reflected away from the detector and true to life colour is maintained. Our IR-cut filters are hot mirror coated on a quality borosilicate or equivalent glass substrate and offer sharp transitions between the transmitting and reflecting bands to improve accuracy and control over the system. The substrate is chemically resistant to acidic and saline solutions and will not degrade under normal conditions. A low thermal expansion means the optic can survive rapid changes in temperature while maintaining its structural integrity where other materials might crack or shatter.

These parts are currently offered at a reduced price whilst stocks last.

Supplier's Site Datasheet

Technical Specifications

  Knight Optical (UK) Ltd
Product Category Optical Filters
Product Number 400FIC0015
Product Name IR-Cut Filter 400-650nm T>90% 15mmdia x 1mmthk
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 0.0 mm (0.0 inch)
Rectangular Width 0.2000 mm (0.0079 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Gurley Precision Instruments
Specs
Filter Type Neutral Density Filters
Application Visible
Filter Shape Circular
View Details
Neutral Density Filter, Absorptive, 50.8 x 50.8 mm, 0.04 OD at 546.1 nm - FSQ-OD05 - Newport MKS
Specs
Filter Type Neutral Density Filters
Filter Diameter, Side Length, or Rectangular Length 50.8 mm (2 inch)
Thickness 0.9900 to 4.19 mm (0.0390 to 0.1650 inch)
View Details
Filter -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Filter Type Bandpass / Interference Filters
Application Infrared; Visible
Filter Shape Rectangular
View Details
1571.91-1.2 OD5 Ultra Narrow Bandpass Filter - 7304 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 49.9 mm (1.96 inch)
View Details