Knight Optical (UK) Ltd 385nm Longpass Colour Glass Filter 25mmdia x 3mmthk 385FCS2500

Description
Colour Glass filters are useful for selective wavelength absorption and therefore achieve high out of band blocking. Colour glass type Longpass filters have very low transmission in short wavelengths and high transmission in the long wavelengths. These filters are used in range of spectral selection scientific instrument applications. The long-pass range of color glass filters listed here has uniform spectral transmission properties over their entire aperture. A wide range of Colour Glass Longpass Filters are available as 50x50mm and 25mm diameter filters, stocked in the options below. Stock colour glass filters are available to purchase directly from this website. To enquire about our customer colour glass capabilities, or to place a custom order, please contact our technical sales team.
Datasheet
Description
Colour Glass filters are useful for selective wavelength absorption and therefore achieve high out of band blocking. Colour glass type Longpass filters have very low transmission in short wavelengths and high transmission in the long wavelengths. These filters are used in range of spectral selection scientific instrument applications. The long-pass range of color glass filters listed here has uniform spectral transmission properties over their entire aperture. A wide range of Colour Glass Longpass Filters are available as 50x50mm and 25mm diameter filters, stocked in the options below. Stock colour glass filters are available to purchase directly from this website. To enquire about our customer colour glass capabilities, or to place a custom order, please contact our technical sales team.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
385nm Longpass Colour Glass Filter 25mmdia x 3mmthk - 385FCS2500 - Knight Optical (UK) Ltd
Harrietsham, United Kingdom
385nm Longpass Colour Glass Filter 25mmdia x 3mmthk
385FCS2500
385nm Longpass Colour Glass Filter 25mmdia x 3mmthk 385FCS2500
Colour Glass filters are useful for selective wavelength absorption and therefore achieve high out of band blocking. Colour glass type Longpass filters have very low transmission in short wavelengths and high transmission in the long wavelengths. These filters are used in range of spectral selection scientific instrument applications. The long-pass range of color glass filters listed here has uniform spectral transmission properties over their entire aperture. A wide range of Colour Glass Longpass Filters are available as 50x50mm and 25mm diameter filters, stocked in the options below. Stock colour glass filters are available to purchase directly from this website. To enquire about our customer colour glass capabilities, or to place a custom order, please contact our technical sales team.

Colour Glass filters are useful for selective wavelength absorption and therefore achieve high out of band blocking. Colour glass type Longpass filters have very low transmission in short wavelengths and high transmission in the long wavelengths. These filters are used in range of spectral selection scientific instrument applications.

The long-pass range of color glass filters listed here has uniform spectral transmission properties over their entire aperture. A wide range of Colour Glass Longpass Filters are available as 50x50mm and 25mm diameter filters, stocked in the options below.

Stock colour glass filters are available to purchase directly from this website. To enquire about our customer colour glass capabilities, or to place a custom order, please contact our technical sales team.

Supplier's Site Datasheet

Technical Specifications

  Knight Optical (UK) Ltd
Product Category Optical Filters
Product Number 385FCS2500
Product Name 385nm Longpass Colour Glass Filter 25mmdia x 3mmthk
Filter Type Long Pass Filters
Application Visible
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 0.0 mm (0.0 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Gurley Precision Instruments
Specs
Filter Type Neutral Density Filters
Application Visible
Filter Shape Circular
View Details
Filter -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Filter Type Bandpass / Interference Filters
Application Infrared; Visible
Filter Shape Rectangular
View Details
Hot Mirror, 25.4 mm, 0° AOI, 420-690 nm Transmittance - 10HMR-0 - Newport MKS
Specs
Filter Type Hot Mirrors; Short Pass Filters; Hot Mirror
Filter Diameter, Side Length, or Rectangular Length 25.4 mm (1 inch)
Rectangular Width 25.4 mm (1 inch)
View Details
740.2-1 OD4 Ultra Narrow Bandpass Filter - 7325 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 50 mm (1.97 inch)
View Details