Knight Optical (UK) Ltd 375nm Longpass Colour Glass Filter 50x50x3mmthk 375FCS5050

Description
Colour Glass filters are useful for selective wavelength absorption and therefore achieve high out of band blocking. Colour glass type Longpass filters have very low transmission in short wavelengths and high transmission in the long wavelengths. These filters are used in range of spectral selection scientific instrument applications. The long-pass range of color glass filters listed here has uniform spectral transmission properties over their entire aperture. A wide range of Colour Glass Longpass Filters are available as 50x50mm and 25mm diameter filters, stocked in the options below. Stock colour glass filters are available to purchase directly from this website. To enquire about our customer colour glass capabilities, or to place a custom order, please contact our technical sales team.
Datasheet
Description
Colour Glass filters are useful for selective wavelength absorption and therefore achieve high out of band blocking. Colour glass type Longpass filters have very low transmission in short wavelengths and high transmission in the long wavelengths. These filters are used in range of spectral selection scientific instrument applications. The long-pass range of color glass filters listed here has uniform spectral transmission properties over their entire aperture. A wide range of Colour Glass Longpass Filters are available as 50x50mm and 25mm diameter filters, stocked in the options below. Stock colour glass filters are available to purchase directly from this website. To enquire about our customer colour glass capabilities, or to place a custom order, please contact our technical sales team.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
375nm Longpass Colour Glass Filter 50x50x3mmthk - 375FCS5050 - Knight Optical (UK) Ltd
Harrietsham, United Kingdom
375nm Longpass Colour Glass Filter 50x50x3mmthk
375FCS5050
375nm Longpass Colour Glass Filter 50x50x3mmthk 375FCS5050
Colour Glass filters are useful for selective wavelength absorption and therefore achieve high out of band blocking. Colour glass type Longpass filters have very low transmission in short wavelengths and high transmission in the long wavelengths. These filters are used in range of spectral selection scientific instrument applications. The long-pass range of color glass filters listed here has uniform spectral transmission properties over their entire aperture. A wide range of Colour Glass Longpass Filters are available as 50x50mm and 25mm diameter filters, stocked in the options below. Stock colour glass filters are available to purchase directly from this website. To enquire about our customer colour glass capabilities, or to place a custom order, please contact our technical sales team.

Colour Glass filters are useful for selective wavelength absorption and therefore achieve high out of band blocking. Colour glass type Longpass filters have very low transmission in short wavelengths and high transmission in the long wavelengths. These filters are used in range of spectral selection scientific instrument applications.

The long-pass range of color glass filters listed here has uniform spectral transmission properties over their entire aperture. A wide range of Colour Glass Longpass Filters are available as 50x50mm and 25mm diameter filters, stocked in the options below.

Stock colour glass filters are available to purchase directly from this website. To enquire about our customer colour glass capabilities, or to place a custom order, please contact our technical sales team.

Supplier's Site Datasheet

Technical Specifications

  Knight Optical (UK) Ltd
Product Category Optical Filters
Product Number 375FCS5050
Product Name 375nm Longpass Colour Glass Filter 50x50x3mmthk
Filter Type Long Pass Filters
Application Visible
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 0.0 mm (0.0 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Optical Shortpass Filters -  - Changchun Yutai Optics Co., Ltd.
Changchun Yutai Optics Co., Ltd.
Specs
Filter Type Short Pass Filters
Application Infrared; Visible; Ultraviolet
Thickness 0.5000 to 6 mm (0.0197 to 0.2362 inch)
View Details
Gurley Precision Instruments
Specs
Filter Type Neutral Density Filters
Application Visible
Filter Shape Circular
View Details
Colored Glass Filters -  - CeNing Optics Co., Ltd.
CeNing Optics Co., Ltd.
Specs
Filter Type Color Filters; Bandpass / Interference Filters; Broadband, Long-wave
Application Infrared; Visible; Ultraviolet
Filter Shape Circular; Square; Rectangular
View Details
Bandpass Filter, 50.8x50.8 mm, 850±2 nm, 13±2 nm FWHM - 20BPF10-850 - Newport MKS
Specs
Filter Type Bandpass / Interference Filters; Bandpass Filters
Filter Diameter, Side Length, or Rectangular Length 45.5 mm (1.79 inch)
Thickness 3.35 mm (0.1320 inch)
View Details