Knight Optical (UK) Ltd 300nm UV Interference Bandpass Filter 25mmdia x 14nmBW 300FIB25

Description
This range of UV type interference band-pass filters are used to isolate and transmit a specified narrow wavelength and reflect all other incident wavelengths in the ultra-violet spectrum. These high quality ultra-violet interference bandpass filters are available from 214nm-320nm in various bandwidths to meet a range of UV instrument requirements such as fluorescence imaging and instrumentation. This range of UV bandpass filter has high transmission at very competitive costs. Typically, our filters are 3-7 cavity and in most cases blocking is metal dielectric from 200nm to FIR (3000+nm) at OD4. We can also supply interference bandpass filters with dielectric blocking on request. Although our standard stock range is mounted, un-mounted types with aerospace paint blackened edges can be supplied at request All our interference bandpass filters are supplied with a transmission curve; ASCII files are available on request. Filters are available on short lead times directly from stock, or as custom products designed to fit your specific application. For more information please contact our technical sales team with your requirements.
Datasheet
Description
This range of UV type interference band-pass filters are used to isolate and transmit a specified narrow wavelength and reflect all other incident wavelengths in the ultra-violet spectrum. These high quality ultra-violet interference bandpass filters are available from 214nm-320nm in various bandwidths to meet a range of UV instrument requirements such as fluorescence imaging and instrumentation. This range of UV bandpass filter has high transmission at very competitive costs. Typically, our filters are 3-7 cavity and in most cases blocking is metal dielectric from 200nm to FIR (3000+nm) at OD4. We can also supply interference bandpass filters with dielectric blocking on request. Although our standard stock range is mounted, un-mounted types with aerospace paint blackened edges can be supplied at request All our interference bandpass filters are supplied with a transmission curve; ASCII files are available on request. Filters are available on short lead times directly from stock, or as custom products designed to fit your specific application. For more information please contact our technical sales team with your requirements.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
300nm UV Interference Bandpass Filter 25mmdia x 14nmBW - 300FIB25 - Knight Optical (UK) Ltd
Harrietsham, United Kingdom
300nm UV Interference Bandpass Filter 25mmdia x 14nmBW
300FIB25
300nm UV Interference Bandpass Filter 25mmdia x 14nmBW 300FIB25
This range of UV type interference band-pass filters are used to isolate and transmit a specified narrow wavelength and reflect all other incident wavelengths in the ultra-violet spectrum. These high quality ultra-violet interference bandpass filters are available from 214nm-320nm in various bandwidths to meet a range of UV instrument requirements such as fluorescence imaging and instrumentation. This range of UV bandpass filter has high transmission at very competitive costs. Typically, our filters are 3-7 cavity and in most cases blocking is metal dielectric from 200nm to FIR (3000+nm) at OD4. We can also supply interference bandpass filters with dielectric blocking on request. Although our standard stock range is mounted, un-mounted types with aerospace paint blackened edges can be supplied at request All our interference bandpass filters are supplied with a transmission curve; ASCII files are available on request. Filters are available on short lead times directly from stock, or as custom products designed to fit your specific application. For more information please contact our technical sales team with your requirements.

This range of UV type interference band-pass filters are used to isolate and transmit a specified narrow wavelength and reflect all other incident wavelengths in the ultra-violet spectrum.

These high quality ultra-violet interference bandpass filters are available from 214nm-320nm in various bandwidths to meet a range of UV instrument requirements such as fluorescence imaging and instrumentation. This range of UV bandpass filter has high transmission at very competitive costs.

Typically, our filters are 3-7 cavity and in most cases blocking is metal dielectric from 200nm to FIR (3000+nm) at OD4. We can also supply interference bandpass filters with dielectric blocking on request.

Although our standard stock range is mounted, un-mounted types with aerospace paint blackened edges can be supplied at request All our interference bandpass filters are supplied with a transmission curve; ASCII files are available on request. Filters are available on short lead times directly from stock, or as custom products designed to fit your specific application. For more information please contact our technical sales team with your requirements.

Supplier's Site Datasheet

Technical Specifications

  Knight Optical (UK) Ltd
Product Category Optical Filters
Product Number 300FIB25
Product Name 300nm UV Interference Bandpass Filter 25mmdia x 14nmBW
Filter Type Bandpass / Interference Filters
Unlock Full Specs
to access all available technical data

Similar Products

607.6-1 OD7 Ultra Narrow Bandpass Filter - 7087 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 25.3 mm (0.9961 inch)
View Details
Bandpass Interference Filters -  - CeNing Optics Co., Ltd.
CeNing Optics Co., Ltd.
Specs
Filter Type Bandpass / Interference Filters; Long Pass Filters; Short Pass Filters
Application Infrared; Visible
Filter Shape Circular; Square
View Details
Optical Shortpass Filters -  - Changchun Yutai Optics Co., Ltd.
Changchun Yutai Optics Co., Ltd.
Specs
Filter Type Short Pass Filters
Application Infrared; Visible; Ultraviolet
Thickness 0.5000 to 6 mm (0.0197 to 0.2362 inch)
View Details
Gurley Precision Instruments
Specs
Filter Type Neutral Density Filters
Application Infrared
Filter Shape Circular
View Details