Knight Optical (UK) Ltd UV Bandpass Filter 273nm CWL 13nm BW 35mmdia Unmounted 273FIA35

Description
Our mounted range UV interference filters are used to isolate and transmit a specified narrow wavelength and reflect all other incident wavelengths in the ultra-violet and visible spectrum. These high-quality ultraviolet interference bandpass filters are available from 214nm-320nm in various bandwidths to meet a range of UV instrument requirements such as fluorescence imaging and UV sterilisation applications. Typically, our mounted filters are 3-7 cavity and in most cases, blocking is metal dielectric from 200nm to FIR (3000+nm) at OD4. All our interference bandpass filters are supplied with a transmission curve; ASCII files are available on request. Filters are available on short lead times directly from stock, or as custom products designed to fit your specific application. For more information, please contact our technical sales team with your requirements.
Datasheet
Description
Our mounted range UV interference filters are used to isolate and transmit a specified narrow wavelength and reflect all other incident wavelengths in the ultra-violet and visible spectrum. These high-quality ultraviolet interference bandpass filters are available from 214nm-320nm in various bandwidths to meet a range of UV instrument requirements such as fluorescence imaging and UV sterilisation applications. Typically, our mounted filters are 3-7 cavity and in most cases, blocking is metal dielectric from 200nm to FIR (3000+nm) at OD4. All our interference bandpass filters are supplied with a transmission curve; ASCII files are available on request. Filters are available on short lead times directly from stock, or as custom products designed to fit your specific application. For more information, please contact our technical sales team with your requirements.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
UV Bandpass Filter 273nm CWL 13nm BW 35mmdia Unmounted - 273FIA35 - Knight Optical (UK) Ltd
Harrietsham, United Kingdom
UV Bandpass Filter 273nm CWL 13nm BW 35mmdia Unmounted
273FIA35
UV Bandpass Filter 273nm CWL 13nm BW 35mmdia Unmounted 273FIA35
Our mounted range UV interference filters are used to isolate and transmit a specified narrow wavelength and reflect all other incident wavelengths in the ultra-violet and visible spectrum. These high-quality ultraviolet interference bandpass filters are available from 214nm-320nm in various bandwidths to meet a range of UV instrument requirements such as fluorescence imaging and UV sterilisation applications. Typically, our mounted filters are 3-7 cavity and in most cases, blocking is metal dielectric from 200nm to FIR (3000+nm) at OD4. All our interference bandpass filters are supplied with a transmission curve; ASCII files are available on request. Filters are available on short lead times directly from stock, or as custom products designed to fit your specific application. For more information, please contact our technical sales team with your requirements.

Our mounted range UV interference filters are used to isolate and transmit a specified narrow wavelength and reflect all other incident wavelengths in the ultra-violet and visible spectrum.

These high-quality ultraviolet interference bandpass filters are available from 214nm-320nm in various bandwidths to meet a range of UV instrument requirements such as fluorescence imaging and UV sterilisation applications.

Typically, our mounted filters are 3-7 cavity and in most cases, blocking is metal dielectric from 200nm to FIR (3000+nm) at OD4.

All our interference bandpass filters are supplied with a transmission curve; ASCII files are available on request. Filters are available on short lead times directly from stock, or as custom products designed to fit your specific application. For more information, please contact our technical sales team with your requirements.

Supplier's Site Datasheet

Technical Specifications

  Knight Optical (UK) Ltd
Product Category Optical Filters
Product Number 273FIA35
Product Name UV Bandpass Filter 273nm CWL 13nm BW 35mmdia Unmounted
Filter Type Bandpass / Interference Filters
Unlock Full Specs
to access all available technical data

Similar Products

Gurley Precision Instruments
Specs
Filter Type Neutral Density Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 50.8 mm (2 inch)
View Details
576-23 OD6 ULTRA Bandpass Filter - 7127 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 25 mm (0.9843 inch)
View Details
Bandpass Interference Filters -  - CeNing Optics Co., Ltd.
CeNing Optics Co., Ltd.
Specs
Filter Type Bandpass / Interference Filters; Long Pass Filters; Short Pass Filters
Application Infrared; Visible
Filter Shape Circular; Square
View Details
Bandpass Filter, 50.8x50.8 mm, 370±2 nm Center, 12±2 nm FWHM - 20BPF10-370 - Newport MKS
Specs
Filter Type Bandpass / Interference Filters; Bandpass Filters
Filter Diameter, Side Length, or Rectangular Length 45.5 mm (1.79 inch)
Thickness 6.35 mm (0.2500 inch)
View Details