Knight Optical (UK) Ltd UV Bandpass Filter 265nm CWL 13nm BW 25mmdia Unmounted 265FIA25

Description
Our mounted range UV interference filters are used to isolate and transmit a specified narrow wavelength and reflect all other incident wavelengths in the ultra-violet and visible spectrum. These high-quality ultraviolet interference bandpass filters are available from 214nm-320nm in various bandwidths to meet a range of UV instrument requirements such as fluorescence imaging and UV sterilisation applications. Typically, our mounted filters are 3-7 cavity and in most cases, blocking is metal dielectric from 200nm to FIR (3000+nm) at OD4. All our interference bandpass filters are supplied with a transmission curve; ASCII files are available on request. Filters are available on short lead times directly from stock, or as custom products designed to fit your specific application. For more information, please contact our technical sales team with your requirements.
Datasheet
Description
Our mounted range UV interference filters are used to isolate and transmit a specified narrow wavelength and reflect all other incident wavelengths in the ultra-violet and visible spectrum. These high-quality ultraviolet interference bandpass filters are available from 214nm-320nm in various bandwidths to meet a range of UV instrument requirements such as fluorescence imaging and UV sterilisation applications. Typically, our mounted filters are 3-7 cavity and in most cases, blocking is metal dielectric from 200nm to FIR (3000+nm) at OD4. All our interference bandpass filters are supplied with a transmission curve; ASCII files are available on request. Filters are available on short lead times directly from stock, or as custom products designed to fit your specific application. For more information, please contact our technical sales team with your requirements.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
UV Bandpass Filter 265nm CWL 13nm BW 25mmdia Unmounted - 265FIA25 - Knight Optical (UK) Ltd
Harrietsham, United Kingdom
UV Bandpass Filter 265nm CWL 13nm BW 25mmdia Unmounted
265FIA25
UV Bandpass Filter 265nm CWL 13nm BW 25mmdia Unmounted 265FIA25
Our mounted range UV interference filters are used to isolate and transmit a specified narrow wavelength and reflect all other incident wavelengths in the ultra-violet and visible spectrum. These high-quality ultraviolet interference bandpass filters are available from 214nm-320nm in various bandwidths to meet a range of UV instrument requirements such as fluorescence imaging and UV sterilisation applications. Typically, our mounted filters are 3-7 cavity and in most cases, blocking is metal dielectric from 200nm to FIR (3000+nm) at OD4. All our interference bandpass filters are supplied with a transmission curve; ASCII files are available on request. Filters are available on short lead times directly from stock, or as custom products designed to fit your specific application. For more information, please contact our technical sales team with your requirements.

Our mounted range UV interference filters are used to isolate and transmit a specified narrow wavelength and reflect all other incident wavelengths in the ultra-violet and visible spectrum.

These high-quality ultraviolet interference bandpass filters are available from 214nm-320nm in various bandwidths to meet a range of UV instrument requirements such as fluorescence imaging and UV sterilisation applications.

Typically, our mounted filters are 3-7 cavity and in most cases, blocking is metal dielectric from 200nm to FIR (3000+nm) at OD4.

All our interference bandpass filters are supplied with a transmission curve; ASCII files are available on request. Filters are available on short lead times directly from stock, or as custom products designed to fit your specific application. For more information, please contact our technical sales team with your requirements.

Supplier's Site Datasheet

Technical Specifications

  Knight Optical (UK) Ltd
Product Category Optical Filters
Product Number 265FIA25
Product Name UV Bandpass Filter 265nm CWL 13nm BW 25mmdia Unmounted
Filter Type Bandpass / Interference Filters
Unlock Full Specs
to access all available technical data

Similar Products

Gurley Precision Instruments
Specs
Filter Type Neutral Density Filters
Application Infrared
Filter Shape Circular
View Details
IR Filters -  - Changchun Yutai Optics Co., Ltd.
Changchun Yutai Optics Co., Ltd.
Specs
Filter Type Spectral Filters
Application Infrared
Thickness 0.5000 to 6 mm (0.0197 to 0.2362 inch)
View Details
397.2-0.37 OD6 Ultra Narrow Bandpass Filter - 7556 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 30 mm (1.18 inch)
View Details
ND Filter, Metallic, Optical Crown Glass, 25.4 mm, 0.2 OD at 632.8 nm - FBR-ND02 - Newport MKS
Specs
Filter Type Neutral Density Filters
Filter Diameter, Side Length, or Rectangular Length 25.4 mm (1 inch)
Thickness 3 mm (0.1181 inch)
View Details