Knight Optical (UK) Ltd 220nm UV Interference Bandpass Filter 12.5mmdia x 14nmBW 220FIB12

Description
This range of UV type interference band-pass filters are used to isolate and transmit a specified narrow wavelength and reflect all other incident wavelengths in the ultra-violet spectrum. These high quality ultra-violet interference bandpass filters are available from 214nm-320nm in various bandwidths to meet a range of UV instrument requirements such as fluorescence imaging and instrumentation. This range of UV bandpass filter has high transmission at very competitive costs. Typically, our filters are 3-7 cavity and in most cases blocking is metal dielectric from 200nm to FIR (3000+nm) at OD4. We can also supply interference bandpass filters with dielectric blocking on request. Although our standard stock range is mounted, un-mounted types with aerospace paint blackened edges can be supplied at request All our interference bandpass filters are supplied with a transmission curve; ASCII files are available on request. Filters are available on short lead times directly from stock, or as custom products designed to fit your specific application. For more information please contact our technical sales team with your requirements.
Datasheet
Description
This range of UV type interference band-pass filters are used to isolate and transmit a specified narrow wavelength and reflect all other incident wavelengths in the ultra-violet spectrum. These high quality ultra-violet interference bandpass filters are available from 214nm-320nm in various bandwidths to meet a range of UV instrument requirements such as fluorescence imaging and instrumentation. This range of UV bandpass filter has high transmission at very competitive costs. Typically, our filters are 3-7 cavity and in most cases blocking is metal dielectric from 200nm to FIR (3000+nm) at OD4. We can also supply interference bandpass filters with dielectric blocking on request. Although our standard stock range is mounted, un-mounted types with aerospace paint blackened edges can be supplied at request All our interference bandpass filters are supplied with a transmission curve; ASCII files are available on request. Filters are available on short lead times directly from stock, or as custom products designed to fit your specific application. For more information please contact our technical sales team with your requirements.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
220nm UV Interference Bandpass Filter 12.5mmdia x 14nmBW - 220FIB12 - Knight Optical (UK) Ltd
Harrietsham, United Kingdom
220nm UV Interference Bandpass Filter 12.5mmdia x 14nmBW
220FIB12
220nm UV Interference Bandpass Filter 12.5mmdia x 14nmBW 220FIB12
This range of UV type interference band-pass filters are used to isolate and transmit a specified narrow wavelength and reflect all other incident wavelengths in the ultra-violet spectrum. These high quality ultra-violet interference bandpass filters are available from 214nm-320nm in various bandwidths to meet a range of UV instrument requirements such as fluorescence imaging and instrumentation. This range of UV bandpass filter has high transmission at very competitive costs. Typically, our filters are 3-7 cavity and in most cases blocking is metal dielectric from 200nm to FIR (3000+nm) at OD4. We can also supply interference bandpass filters with dielectric blocking on request. Although our standard stock range is mounted, un-mounted types with aerospace paint blackened edges can be supplied at request All our interference bandpass filters are supplied with a transmission curve; ASCII files are available on request. Filters are available on short lead times directly from stock, or as custom products designed to fit your specific application. For more information please contact our technical sales team with your requirements.

This range of UV type interference band-pass filters are used to isolate and transmit a specified narrow wavelength and reflect all other incident wavelengths in the ultra-violet spectrum.

These high quality ultra-violet interference bandpass filters are available from 214nm-320nm in various bandwidths to meet a range of UV instrument requirements such as fluorescence imaging and instrumentation. This range of UV bandpass filter has high transmission at very competitive costs.

Typically, our filters are 3-7 cavity and in most cases blocking is metal dielectric from 200nm to FIR (3000+nm) at OD4. We can also supply interference bandpass filters with dielectric blocking on request.

Although our standard stock range is mounted, un-mounted types with aerospace paint blackened edges can be supplied at request All our interference bandpass filters are supplied with a transmission curve; ASCII files are available on request. Filters are available on short lead times directly from stock, or as custom products designed to fit your specific application. For more information please contact our technical sales team with your requirements.

Supplier's Site Datasheet

Technical Specifications

  Knight Optical (UK) Ltd
Product Category Optical Filters
Product Number 220FIB12
Product Name 220nm UV Interference Bandpass Filter 12.5mmdia x 14nmBW
Filter Type Bandpass / Interference Filters
Unlock Full Specs
to access all available technical data

Similar Products

Gurley Precision Instruments
Specs
Filter Type Neutral Density Filters
Application Infrared
Filter Shape Circular
View Details
10600-100 OD2 Narrowband - 7771 - Alluxa, Inc.
Specs
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 25.4 mm (1 inch)
Thickness 1 mm (0.0394 inch)
View Details
Bandpass Interference Filters -  - CeNing Optics Co., Ltd.
CeNing Optics Co., Ltd.
Specs
Filter Type Bandpass / Interference Filters; Long Pass Filters; Short Pass Filters
Application Infrared; Visible
Filter Shape Circular; Square
View Details
Bandpass Filters -  - Changchun Yutai Optics Co., Ltd.
Changchun Yutai Optics Co., Ltd.
Specs
Filter Type Bandpass / Interference Filters
Application Infrared; Visible; Ultraviolet
Thickness 0.5000 to 6 mm (0.0197 to 0.2362 inch)
View Details