Knight Optical (UK) Ltd Dichroic Colour Correction CTO Filter 6300K to 2700K 5500K to 2600K 25mmdia x 1.1mmthk 005FCC25

Description
Knight Optical’s range of dichroic colour correction filters offer pure, true to life colour temperature adjustment for entertainment and photography. Colour correction filters are typically used in mixed lighting applications where an object illuminated by more than one light source would show an inconsistent mix of shades. By applying colour correction the illumination can be controlled and the object or scene properly lit. Knight Optical’s colour correction filters are available in both tungsten and daylight conversion types in a variety of strengths to suit your application. Our dichroic colour correction filters are available in a range of wavelengths and are supplied in standard 12.5mm and 25mm diameter or 50mm square types. We are happy to cut and edge filters for non standard sizes to suit your application.
Datasheet
Description
Knight Optical’s range of dichroic colour correction filters offer pure, true to life colour temperature adjustment for entertainment and photography. Colour correction filters are typically used in mixed lighting applications where an object illuminated by more than one light source would show an inconsistent mix of shades. By applying colour correction the illumination can be controlled and the object or scene properly lit. Knight Optical’s colour correction filters are available in both tungsten and daylight conversion types in a variety of strengths to suit your application. Our dichroic colour correction filters are available in a range of wavelengths and are supplied in standard 12.5mm and 25mm diameter or 50mm square types. We are happy to cut and edge filters for non standard sizes to suit your application.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dichroic Colour Correction CTO Filter 6300K to 2700K 5500K to 2600K 25mmdia x 1.1mmthk - 005FCC25 - Knight Optical (UK) Ltd
Harrietsham, United Kingdom
Dichroic Colour Correction CTO Filter 6300K to 2700K 5500K to 2600K 25mmdia x 1.1mmthk
005FCC25
Dichroic Colour Correction CTO Filter 6300K to 2700K 5500K to 2600K 25mmdia x 1.1mmthk 005FCC25
Knight Optical’s range of dichroic colour correction filters offer pure, true to life colour temperature adjustment for entertainment and photography. Colour correction filters are typically used in mixed lighting applications where an object illuminated by more than one light source would show an inconsistent mix of shades. By applying colour correction the illumination can be controlled and the object or scene properly lit. Knight Optical’s colour correction filters are available in both tungsten and daylight conversion types in a variety of strengths to suit your application. Our dichroic colour correction filters are available in a range of wavelengths and are supplied in standard 12.5mm and 25mm diameter or 50mm square types. We are happy to cut and edge filters for non standard sizes to suit your application.

Knight Optical’s range of dichroic colour correction filters offer pure, true to life colour temperature adjustment for entertainment and photography.

Colour correction filters are typically used in mixed lighting applications where an object illuminated by more than one light source would show an inconsistent mix of shades. By applying colour correction the illumination can be controlled and the object or scene properly lit. Knight Optical’s colour correction filters are available in both tungsten and daylight conversion types in a variety of strengths to suit your application.

Our dichroic colour correction filters are available in a range of wavelengths and are supplied in standard 12.5mm and 25mm diameter or 50mm square types. We are happy to cut and edge filters for non standard sizes to suit your application.

Supplier's Site Datasheet

Technical Specifications

  Knight Optical (UK) Ltd
Product Category Optical Filters
Product Number 005FCC25
Product Name Dichroic Colour Correction CTO Filter 6300K to 2700K 5500K to 2600K 25mmdia x 1.1mmthk
Filter Type Dichroic Filters
Application Visible
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 0.0 mm (0.0 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Gurley Precision Instruments
Specs
Filter Type Neutral Density Filters
Application Visible
Filter Shape Circular
View Details
532.07-1 OD4 Ultra Narrow Bandpass Filter - 7009 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 25 mm (0.9843 inch)
View Details
Bandpass Interference Filters -  - CeNing Optics Co., Ltd.
CeNing Optics Co., Ltd.
Specs
Filter Type Bandpass / Interference Filters; Long Pass Filters; Short Pass Filters
Application Infrared; Visible
Filter Shape Circular; Square
View Details
Bandpass Filters -  - Changchun Yutai Optics Co., Ltd.
Changchun Yutai Optics Co., Ltd.
Specs
Filter Type Bandpass / Interference Filters
Application Infrared; Visible; Ultraviolet
Thickness 0.5000 to 6 mm (0.0197 to 0.2362 inch)
View Details