Knight Optical (UK) Ltd Dichroic Colour Correction CTO Filter 6300K to 2700K 5500K to 2600K 12.5mmdia x 1.1mmthk 005FCC12

Description
Knight Optical’s range of dichroic colour correction filters offer pure, true to life colour temperature adjustment for entertainment and photography. Colour correction filters are typically used in mixed lighting applications where an object illuminated by more than one light source would show an inconsistent mix of shades. By applying colour correction the illumination can be controlled and the object or scene properly lit. Knight Optical’s colour correction filters are available in both tungsten and daylight conversion types in a variety of strengths to suit your application. Our dichroic colour correction filters are available in a range of wavelengths and are supplied in standard 12.5mm and 25mm diameter or 50mm square types. We are happy to cut and edge filters for non standard sizes to suit your application.
Datasheet
Description
Knight Optical’s range of dichroic colour correction filters offer pure, true to life colour temperature adjustment for entertainment and photography. Colour correction filters are typically used in mixed lighting applications where an object illuminated by more than one light source would show an inconsistent mix of shades. By applying colour correction the illumination can be controlled and the object or scene properly lit. Knight Optical’s colour correction filters are available in both tungsten and daylight conversion types in a variety of strengths to suit your application. Our dichroic colour correction filters are available in a range of wavelengths and are supplied in standard 12.5mm and 25mm diameter or 50mm square types. We are happy to cut and edge filters for non standard sizes to suit your application.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dichroic Colour Correction CTO Filter 6300K to 2700K 5500K to 2600K 12.5mmdia x 1.1mmthk - 005FCC12 - Knight Optical (UK) Ltd
Harrietsham, United Kingdom
Dichroic Colour Correction CTO Filter 6300K to 2700K 5500K to 2600K 12.5mmdia x 1.1mmthk
005FCC12
Dichroic Colour Correction CTO Filter 6300K to 2700K 5500K to 2600K 12.5mmdia x 1.1mmthk 005FCC12
Knight Optical’s range of dichroic colour correction filters offer pure, true to life colour temperature adjustment for entertainment and photography. Colour correction filters are typically used in mixed lighting applications where an object illuminated by more than one light source would show an inconsistent mix of shades. By applying colour correction the illumination can be controlled and the object or scene properly lit. Knight Optical’s colour correction filters are available in both tungsten and daylight conversion types in a variety of strengths to suit your application. Our dichroic colour correction filters are available in a range of wavelengths and are supplied in standard 12.5mm and 25mm diameter or 50mm square types. We are happy to cut and edge filters for non standard sizes to suit your application.

Knight Optical’s range of dichroic colour correction filters offer pure, true to life colour temperature adjustment for entertainment and photography.

Colour correction filters are typically used in mixed lighting applications where an object illuminated by more than one light source would show an inconsistent mix of shades. By applying colour correction the illumination can be controlled and the object or scene properly lit. Knight Optical’s colour correction filters are available in both tungsten and daylight conversion types in a variety of strengths to suit your application.

Our dichroic colour correction filters are available in a range of wavelengths and are supplied in standard 12.5mm and 25mm diameter or 50mm square types. We are happy to cut and edge filters for non standard sizes to suit your application.

Supplier's Site Datasheet

Technical Specifications

  Knight Optical (UK) Ltd
Product Category Optical Filters
Product Number 005FCC12
Product Name Dichroic Colour Correction CTO Filter 6300K to 2700K 5500K to 2600K 12.5mmdia x 1.1mmthk
Filter Type Dichroic Filters
Application Visible
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 0.0 mm (0.0 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Gurley Precision Instruments
Specs
Filter Type Neutral Density Filters
Application Visible
Filter Shape Circular
View Details
Optical Color Glass Filters -  - Changchun Yutai Optics Co., Ltd.
Changchun Yutai Optics Co., Ltd.
Specs
Filter Type Color Filters
Application Visible
Surface Quality 60-40 Scratch / Dig; 80-50 Scratch / Dig
View Details
Filter -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Filter Type Bandpass / Interference Filters
Application Infrared; Visible
Filter Shape Rectangular
View Details
UV Bandpass Filter, 25.4 mm, 214±3 nm Center, 11±3 nm FWHM - 10BPF10-214 - Newport MKS
Specs
Filter Type Bandpass / Interference Filters; Bandpass Filters
Application Ultraviolet
Filter Diameter, Side Length, or Rectangular Length 25.4 mm (1 inch)
View Details