ORION Fans DC Blower ODB9733-48HB

Description
Motor Brushless DC, Locked rotor and polarity protected, auto restart Insulation Resistance Min. 10M at 500VDC Life Expectancy 60,000 hours (L10) Dielectric Strength 1 minute at 500VAC / 1 second, max leakage 500 microamp
Datasheet
Description
Motor Brushless DC, Locked rotor and polarity protected, auto restart Insulation Resistance Min. 10M at 500VDC Life Expectancy 60,000 hours (L10) Dielectric Strength 1 minute at 500VAC / 1 second, max leakage 500 microamp
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Blower - ODB9733-48HB - ORION Fans
Dallas, TX, USA
DC Blower
ODB9733-48HB
DC Blower ODB9733-48HB
Motor Brushless DC, Locked rotor and polarity protected, auto restart Insulation Resistance Min. 10M at 500VDC Life Expectancy 60,000 hours (L10) Dielectric Strength 1 minute at 500VAC / 1 second, max leakage 500 microamp

Motor Brushless DC, Locked rotor and polarity protected, auto restart

Insulation Resistance Min. 10M at 500VDC

Life Expectancy 60,000 hours (L10)

Dielectric Strength 1 minute at 500VAC / 1 second, max leakage 500 microamp

Datasheet

Technical Specifications

  ORION Fans
Product Category Electronic Cooling Fans
Product Number ODB9733-48HB
Product Name DC Blower
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 22 SCFM (37.39 m³/hr)
Maximum Static Pressure 0.8200 in H2O (1.53 Torr)
Maximum Sound Level 50 dbA
Nominal Voltage 48 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ptc Heater Hg 140, Ac/dc 12-30 V, 60W Rohs Compliant Stego - 70M7859 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Axial Fans - 1759836 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 590 SCFM (1002 m³/hr)
Running Current 0.2400 amps
View Details
Type 7F.20 - Filter Fan - 7F20812031000 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 58.83 to 67.66 SCFM (100 to 115 m³/hr)
Nominal Power 30 to 25 watts
View Details
Axial Fan - 99YS - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 74.8 SCFM (127 m³/hr)
Maximum Sound Level 55 dbA
View Details